Electrical Switching Emergency Stop Switches
from Waytek, Inc.
E-Switch Anti-Vandal Switch PV9F2V0SS-341. Category: Anti-vandal Switches. Manufacturer: E-Switch. Ratings: 2A 48VDC. Dielectric strength: 2,000VAC min for 1 minute. Operating temperature: -4 °F (-20 °C) to 131 °F (55 °C). Electrical life: 50,000 cycles. Ingress protection: IP65. [See More]
- Switch Type: Electrical
- Maximum DC Voltage Rating: 48
- Maximum Current Rating: 2
- Features: Visual Indicator
from NKK Switches
Low profile and short depth behind panel. Unique sliding latch mechanism ensures safety. Available in two cap sizes with or without legends. Meets IP65/IP67 of IEC 60529 Standards. Nameplates and protective guards available [See More]
- Actuation Type: Pushbutton
- Maximum Current Rating: 0.5000
- Switch Type: Electrical
- Maximum DC Voltage Rating: 24
from Waytek, Inc.
E-Switch Anti-vandal Switch PV6H240SS-341. Category: Anti-vandal Switches. Manufacturer: E-Switch. Ratings: 2A 48VDC. Operating temperature: -4 °F (-20 °C) to 131 °F (55 °C). Water resistant. Mechanical lifecyle: 1,000,000 cycles. Pantel thickness: 1-10 mm. Ingress protection:... [See More]
- Switch Type: Electrical
- Maximum DC Voltage Rating: 48
- Maximum Current Rating: 2
- Mechanical Life: 1000000
from NKK Switches
Low profile and short depth behind panel. Unique sliding latch mechanism ensures safety. Available in two cap sizes with or without legends. Meets IP65/IP67 of IEC 60529 Standards. Nameplates and protective guards available [See More]
- Actuation Type: Pushbutton
- Maximum Current Rating: 0.5000
- Switch Type: Electrical
- Maximum DC Voltage Rating: 24
from NKK Switches
Low profile and short depth behind panel. Unique sliding latch mechanism ensures safety. Available in two cap sizes with or without legends. Meets IP65/IP67 of IEC 60529 Standards. Nameplates and protective guards available [See More]
- Actuation Type: Pushbutton
- Maximum Current Rating: 0.5000
- Switch Type: Electrical
- Maximum DC Voltage Rating: 24
from NKK Switches
Low profile and short depth behind panel. Unique sliding latch mechanism ensures safety. Available in two cap sizes with or without legends. Meets IP65/IP67 of IEC 60529 Standards. Nameplates and protective guards available [See More]
- Actuation Type: Pushbutton
- Maximum Current Rating: 0.5000
- Switch Type: Electrical
- Maximum DC Voltage Rating: 24
from NKK Switches
Low profile and short depth behind panel. Unique sliding latch mechanism ensures safety. Available in two cap sizes with or without legends. Meets IP65/IP67 of IEC 60529 Standards. Nameplates and protective guards available [See More]
- Actuation Type: Pushbutton
- Maximum Current Rating: 0.5000
- Switch Type: Electrical
- Maximum DC Voltage Rating: 24
from NKK Switches
Low profile and short depth behind panel. Unique sliding latch mechanism ensures safety. Available in two cap sizes with or without legends. Meets IP65/IP67 of IEC 60529 Standards. Nameplates and protective guards available [See More]
- Actuation Type: Pushbutton
- Maximum Current Rating: 0.5000
- Switch Type: Electrical
- Maximum DC Voltage Rating: 24
from NKK Switches
Low profile and short depth behind panel. Unique sliding latch mechanism ensures safety. Available in two cap sizes with or without legends. Meets IP65/IP67 of IEC 60529 Standards. Nameplates and protective guards available [See More]
- Actuation Type: Pushbutton
- Maximum Current Rating: 0.5000
- Switch Type: Electrical
- Maximum DC Voltage Rating: 24
from Pinnacle Systems, Inc.
Emergency stop buttons used to stop equipment in critical situations and are an integral part of the machine ’s safety circuit. 1 – 22mm red mushroom push button. 1 – Emergency Stop Legend Plate with yellow background. 2 – NC Contact Blocks. 1 – Aluminum enclosure... [See More]
- Actuation Type: Pushbutton
- Switch Type: Electrical
- Normally Closed Contacts: 1
- Reset/Release Operation: Pull to Reset
from RAFI GmbH & Co. KG
The RAFIX 22 FS+ control component series is distinguished by its diversity and modularity. That results in almost unlimited combination and individualization options. Different actuating and indicator elements ensure ideal operation of your machine or device. A modern and variable design concept... [See More]
- Actuation Type: Pushbutton
- Auxiliary (Non Safety) Outputs: 1
- Normally Closed Contacts: 2
- Switch Type: Electrical
from steute
Features / Options. Corrosion-resistant aluminium enclosure. 4 contacts. Wire length up to 2 x 100 m. Release by lever. Wire pull and breakage detection. Ex version available. Temperature resistant from -40 °C to +85 °C [See More]
- Actuation Type: Trip Wire (Rope Pull)
- Switch Type: Electrical
- Contact Options: Positive Break
- Mechanical Life: 50000
from CARLO GAVAZZI Automation Components
Pushbutton switches are mechanical switches that are pushed down to open or to close the electric contacts. They are mostly used to start/stop electric circuits or devices like lamps, motors, etc. They should be ordered in parts (operator + holder + contact block) and installed in an enclosure. 22mm... [See More]
- Actuation Type: Pushbutton
- Maximum AC Voltage Rating: 380
- Switch Type: Electrical
- Maximum DC Voltage Rating: 110
from BACO Controls, Inc.
22mm and 30mm sizes. Excellent modularity for a large choice of combinations with a minimum number of items. Customized products to meet the most specific needs [See More]
- Actuation Type: Pushbutton
- Switch Type: Electrical
- Contact Options: Positive Break
- Reset/Release Operation: Pull to Reset
from Zhejiang Benyi Electrical Co., Ltd
BFS-11 is a module level rapid shutdown device for solar rooftop and building fire safety. The emergency button switch is required to initiate the rapid shutdown function, after the button switch connected with BFS-11 devices by signal communication cables. The communication type is the more... [See More]
- Actuation Type: Pushbutton
- Maximum Current Rating: 12
- Switch Type: Electrical
- Maximum DC Voltage Rating: 120
from elobau U.S., Inc.
Emergency-Stop-push-button w/Rotary unlocking left/right. [See More]
- Actuation Type: Pushbutton
- Switch Type: Electrical
- Operating Distance: 0.0
- Reset/Release Operation: Twist to Reset
from Pinnacle Systems, Inc.
Emergency stop buttons used to stop equipment in critical situations and are an integral part of the machine ’s safety circuit. Ø22mm Mushroom head. Push L. ock and Twist-to-release. Non-illuminated. Red in color. UL, cUL, CE approved contact blocks [See More]
- Actuation Type: Pushbutton
- Switch Type: Electrical
- Normally Closed Contacts: 1
- Reset/Release Operation: Pull to Reset
from RAFI GmbH & Co. KG
The LUMOTAST 25 is extremely compact, with a surface area of 25 mm x 25 mm, yet it provides a significantly larger actuating surface. In addition to pushbuttons and signal lamps, the series also includes selector and keylock switches as well as an emergency stop. The elements can be front-mounted... [See More]
- Actuation Type: Pushbutton
- Normally Closed Contacts: 1
- Operating Force: 10
- Switch Type: Electrical
from steute
Features/Options. Ex zone 1 and 21. Corrosion-resistant aluminum enclosure. 4 contacts. Wire length up to 2 x 100 m. Release by lever. Wire pull and breakage detection [See More]
- Actuation Type: Trip Wire (Rope Pull)
- Switch Type: Electrical
- Contact Options: Positive Break
- Mechanical Life: 50000
from CARLO GAVAZZI Automation Components
Mushroom push button switches are mechanical switches that are pushed down to open or to close the electric contacts. They are mostly used to start/stop electric circuits or devices like lamps, motors, etc. They should be ordered in parts (operator + holder + contact block) and installed in an... [See More]
- Actuation Type: Pushbutton
- Maximum AC Voltage Rating: 380
- Switch Type: Electrical
- Maximum DC Voltage Rating: 110
from BACO Controls, Inc.
22mm and 30mm sizes. Excellent modularity for a large choice of combinations with a minimum number of items. Customized products to meet the most specific needs [See More]
- Actuation Type: Pushbutton
- Switch Type: Electrical
- Contact Options: Positive Break
- Reset/Release Operation: Key Switch
from Zhejiang Benyi Electrical Co., Ltd
The BFS-22 is designed and developed as the most reliable module level rapid shutdown device for solar building fire safety and meeting the NEC requirements. [See More]
- Switch Type: Electrical
- Maximum DC Voltage Rating: 90
- Maximum Current Rating: 18
- Operating Temperature: -22 to 176
from elobau U.S., Inc.
Emergency-Stop-push-button, hygenic type with approval for food. processing industry. [See More]
- Actuation Type: Pushbutton
- Switch Type: Electrical
- Operating Distance: 0.0
- Reset/Release Operation: Twist to Reset
from RAFI GmbH & Co. KG
There are nine different actuators and indicators in this control series. You can choose between a round, square, or flush-fitting square collar shape, which seamlessly aligns the actuating elements in a row. The mounting hole diameter for RAFIX 16 is a standard 16.2 mm. As design alternative for... [See More]
- Actuation Type: Pushbutton
- Normally Closed Contacts: 2
- Normally Open Contacts: 2
- Switch Type: Electrical
from steute
Metal enclosure. Slow or snap action: 2 contacts. Wall or ceiling mounting. Version for ceiling mounting with mounting plate. Pull-wire function. Watertight collar W for protection against penetration of dirt available. Version for ceiling and wall mounting ES 41 WH/90 ° 1 Ö/1S available. [See More]
- Actuation Type: Trip Wire (Rope Pull)
- Normally Closed Contacts: 1
- Normally Open Contacts: 2
- Switch Type: Electrical
from BACO Controls, Inc.
22mm and 30mm sizes. Excellent modularity for a large choice of combinations with a minimum number of items. Customized products to meet the most specific needs [See More]
- Actuation Type: Pushbutton
- Switch Type: Electrical
- Contact Options: Positive Break
- Reset/Release Operation: Key Switch
from Zhejiang Benyi Electrical Co., Ltd
The BFS-21 is designed and developed as the most reliable module level rapid shutdown device for solar building fire safety and meeting the NEC requirements. [See More]
- Switch Type: Electrical
- Maximum DC Voltage Rating: 90
- Maximum Current Rating: 18
- Operating Temperature: -22 to 176
from elobau U.S., Inc.
Emergency-stop-push-button with a blocking protection collar. [See More]
- Actuation Type: Pushbutton
- Switch Type: Electrical
- Operating Distance: 0.0
- Reset/Release Operation: Twist to Reset
from RAFI GmbH & Co. KG
Dust, dirt, lubricants, moisture, heat, and freezing temperatures: special solutions are required for tough conditions. RAFIX 22 FSR meets the challenges. We specifically developed this series for your applications in the field. Adverse conditions reveal how far actuators and switching elements can... [See More]
- Actuation Type: Pushbutton
- Normally Closed Contacts: 2
- Normally Open Contacts: 2
- Switch Type: Electrical
from steute
Metal enclosure. Wall mounting. Slow action: 2 contacts. Small design. Pull-wire function. Watertight collar W for protection against penetration of dirt available [See More]
- Actuation Type: Trip Wire (Rope Pull)
- Normally Closed Contacts: 1
- Normally Open Contacts: 1
- Switch Type: Electrical
from BACO Controls, Inc.
22mm and 30mm sizes. Excellent modularity for a large choice of combinations with a minimum number of items. Customized products to meet the most specific needs [See More]
- Actuation Type: Pushbutton
- Switch Type: Electrical
- Contact Options: Positive Break
- Reset/Release Operation: Pull to Reset
from Zhejiang Benyi Electrical Co., Ltd
The BFS-31 is designed as a solar panel junction box with rapid shutdown function to meet NEC2017/ NEC2020 for solar building fire safety. [See More]
- Switch Type: Electrical
- Maximum DC Voltage Rating: 90
- Maximum Current Rating: 18
- Operating Temperature: -22 to 176
from elobau U.S., Inc.
Emergency-stop-push-button with a illuminated blocking protection collar. [See More]
- Actuation Type: Pushbutton
- Switch Type: Electrical
- Operating Distance: 0.0
- Reset/Release Operation: Twist to Reset
from RAFI GmbH & Co. KG
The classic control component series RAFIX 22 QR is predominantly used in mechanical and system engineering as well as automotive manufacturing. The actuating elements are available in two collar shapes. These are the classic round shape or our special RAFI “square-round ” design. This... [See More]
- Actuation Type: Pushbutton
- Normally Closed Contacts: 2
- Normally Open Contacts: 2
- Switch Type: Electrical
from steute
Metal enclosure. Slow or snap action: 2 contacts. Wall or ceiling mounting. Version for wall mounting with mounting angle. Version for ceiling mounting with mounting plate. Pull-wire function. Watertight collar W for protection against penetration of dirt available. Indicator lamps for various... [See More]
- Actuation Type: Trip Wire (Rope Pull)
- Normally Closed Contacts: 1
- Normally Open Contacts: 2
- Switch Type: Electrical
from BACO Controls, Inc.
22mm and 30mm sizes. Excellent modularity for a large choice of combinations with a minimum number of items. Customized products to meet the most specific needs [See More]
- Actuation Type: Pushbutton
- Switch Type: Electrical
- Contact Options: Positive Break
- Reset/Release Operation: Pull to Reset; Pushbutton
from elobau U.S., Inc.
Emergency-stop-push-button with a illuminated blocking protection collar and key release [See More]
- Actuation Type: Pushbutton
- Switch Type: Electrical
- Operating Distance: 0.0
- Reset/Release Operation: Key Switch
from RAFI GmbH & Co. KG
LUMOTAST 16 pushbuttons are compact and function with characteristic reliability due to high-quality gold/silver contacts. LUMOTAST 16 can be used in many industries. The threaded ring enables the assembly of elements in a 16.2 mm mounting hole within seconds. MODELS. The built-in tactile switch... [See More]
- Actuation Type: Pushbutton
- Normally Closed Contacts: 1
- Normally Open Contacts: 2
- Switch Type: Electrical
from steute
Thermoplastic enclosure. Wall or ceiling mounting. Slow action: 2 contacts. Mounting details to EN 50047. Horizontally slotted mounting holes. Double insulated. Version for door/gate opening available: ES 95 WH/90 ° 1 Ö/1S - including 3.2 m long nylon pull-wire and rubber ball, slow action... [See More]
- Actuation Type: Trip Wire (Rope Pull)
- Normally Closed Contacts: 1
- Normally Open Contacts: 2
- Contact Options: Positive Break
from BACO Controls, Inc.
22mm and 30mm sizes. Excellent modularity for a large choice of combinations with a minimum number of items. Customized products to meet the most specific needs [See More]
- Actuation Type: Pushbutton
- Switch Type: Electrical
- Contact Options: Positive Break
- Reset/Release Operation: Pull to Reset; Pushbutton
from elobau U.S., Inc.
Emergency-stop-push-button with a operation safety c.ollar [See More]
- Actuation Type: Pushbutton
- Switch Type: Electrical
- Operating Distance: 0.0
- Reset/Release Operation: Twist to Reset
from RAFI GmbH & Co. KG
The RAFI key switch series with mounting hole diameters of 22 and 30 mm is perfect for simple integration in your application. This is ensured thanks to the low overall height and mounting depth as well as the RAMO EDGE mounting bracket and the Plug & Play M12 terminal. RAMO AT A GLANCE. [See More]
- Actuation Type: Pushbutton
- Features: Emergency Stop Label
- Switch Type: Electrical
from steute
Metal enclosure. 2 contacts. Wire length up to 60 m. 150 N spring force for max. 60 m. Wire pull and breakage detection. Indicator lamps for various voltages are indicated in chapter accessories in the appendix. Indicator lamp position in the left side cable entry, other positions possible on... [See More]
- Actuation Type: Trip Wire (Rope Pull)
- Normally Closed Contacts: 2
- Normally Open Contacts: 1
- Contact Options: Positive Break
from BACO Controls, Inc.
22mm and 30mm sizes. Excellent modularity for a large choice of combinations with a minimum number of items. Customized products to meet the most specific needs [See More]
- Actuation Type: Pushbutton
- Switch Type: Electrical
- Contact Options: Positive Break
- Reset/Release Operation: Twist to Reset; Pushbutton