Stackable Incubators

8 Results
Incubation-shaking Cabinet CERTOMAT® BS-1 -- BBI-8865027
from Sartorius Lab Instruments GmbH & Co. KG

CERTOMAT ® BS-1. The stackable incubation shaker. Three CERTOMAT ® BS-1 incubation shaking cabinets can be stacked up and run independently each on its own program. Due to the adjustable mass compensation system there is no need to reduce shaking speed of the upper units — all units... [See More]

  • Jacket Type: Air
  • Temperature Range: 8 to 70
  • Chamber Capacity: 1.06
  • User Interface: Digital
Cooled Incubator with Mechanical Convection KB Series -- B 28
from BINDER Inc.

Temperature range 30 °C (86 °F) up to 70 °C (158 °F). Mechanical control. Hydro-mechanical thermostat. Optional independent temperature safety device class 1 (DIN 12880). Inner glass door. 2 chrome-plated racks included. Units are stackable. BINDER test confirmation [See More]

  • Jacket Type: Dry
  • User Interface: Analog
  • Chamber Capacity: 0.9900
  • Display Type: Analog Meter
AEOLUS Compact C02 Incubator Shaker -- IS-ACMA
from diaago

AEOLUS Compact C02 Incubator Shaker features temperature, shaking, CO2 concentration, and humidity controls. Stackable design helps maximize floor space, with the capability to stack up to three units high. Features. 7" High-Res Color Touch Screen with intuitive graphic interface. Innovative chamber... [See More]

  • Sensor Type: Infrared
  • Features: Alarm; Stackable
  • Display Type: Video Display
Cooled Incubator with Mechanical Convection KB Series -- KB 115
from BINDER Inc.

Electronically controlled APT.line ™ preheating chamber and patented DCT ™ refrigeration system assuring temperature accuracy and reproducible results in both heating and cooling situations. Temperature range -5 °C to 100 °C. MP controller with 2 programs with 10 sections each,... [See More]

  • Jacket Type: Dry
  • User Interface: Digital
  • Chamber Capacity: 4.1
  • Display Type: Digital Numerical Display
Cooled Incubator with Mechanical Convection KB Series -- KB 23
from BINDER Inc.

Electronically controlled APT.line ™ preheating chamber and patented DCT ™ refrigeration system assuring temperature accuracy and reproducible results in both heating and cooling situations. Temperature range 0 °C to 100 °C. MP controller with 2 programs with 10 sections each,... [See More]

  • Jacket Type: Dry
  • User Interface: Digital
  • Chamber Capacity: 0.7000
  • Display Type: Digital Numerical Display
Cooled Incubator with Mechanical Convection KB Series -- KB 53
from BINDER Inc.

Electronically controlled APT.line ™ preheating chamber and patented DCT ™ refrigeration system assuring temperature accuracy and reproducible results in both heating and cooling situations. Temperature range -5 °C to 100 °C. MP controller with 2 programs with 10 sections each,... [See More]

  • Jacket Type: Dry
  • User Interface: Digital
  • Chamber Capacity: 1.9
  • Display Type: Digital Numerical Display
Cooled Incubator with Peltier technology KT series -- KT 115
from BINDER Inc.

APT.line ™ preheating chamber technology with Peltier cooling system and tubular heater. Electronically controlled temperature range 4 °C to 100 °C (39.2 °F to 212 °F). BINDER controller with monochrome 5.7 inches LCD monitor and Pushbutton/rotary knob. Easy-to-read menu guidance. Variable... [See More]

  • Jacket Type: Dry
  • Temperature Range: 40 to 213
  • Chamber Capacity: 4.1
  • User Interface: Digital
Cooled Incubator with Peltier technology KT series -- KT 53
from BINDER Inc.

APT.line ™ preheating chamber technology with Peltier cooling system and tubular heater. Electronically controlled temperature range 4 °C to 100 °C (39.2 °F to 212 °F). BINDER controller with monochrome 5.7 inches LCD monitor and Pushbutton/rotary knob. Easy-to-read menu guidance. Variable... [See More]

  • Jacket Type: Dry
  • Temperature Range: 39 to 212
  • Chamber Capacity: 1.9
  • User Interface: Digital