Digital Numerical Display Incubators

55 Results
Plant Growth Chamber -- E-30B
from Percival Scientific, Inc.

Applications: This chamber product is frequently used for research applications such as lighting for vascular plants to facilitate standard plant production, plant pathology research and seedling germination and development. Many other applications exist for this product. [See More]

  • Display Type: Digital Numerical Display
  • Chamber Capacity: 8
  • Jacket Type: Air
  • Temperature Range: 7 to 44
Compact Incubators -- 5321-70A
from Terra Universal, Inc.

Minimal benchtop space for space restricted lab areas. Temperatures at or below ambient: 17 ° to 40 °C. High temperature accuracy. Easy-to-use interface. Internal light and window in door facilitates sample observation. Temperature uniformity of ±1.2 °C (measured at 37 °C). [See More]

  • Display Type: Digital Numerical Display
  • Temperature Range: 17 to 40
  • Chamber Capacity: 0.6500
  • Temperature Control: 0.2000
Incubation hood CERTOMAT®H -- BBI-8863202
from Sartorius Lab Instruments GmbH & Co. KG

Incubation hood CERTOMAT ® H BBI-8863202. Temperature range: 8 ° above ambient up to +60 °C. Memory system with automatic restart after power failure. Different trays and clamps for Erlenmeyer flasks up to 2000 ml can be used. Can be used with many different bench top shakers. Max. tray... [See More]

  • Display Type: Digital Numerical Display
  • Chamber Capacity: 7.42
  • Jacket Type: Air
  • Temperature Range: 8 to 60
Direct Heat CO2 Incubator -- In-VitroCell ES NU-5700
from NuAire, Inc.

Model NU-5700 is a CO2 Incubator uses direct heating elements that surround the growth chamber to maintain set point temperature. Model NU-5700 comes standard with a dual wave infrared (IR) sensor to control CO2 gas levels creating optimal growth conditions at or near body temperature. [See More]

  • Display Type: Digital Numerical Display
  • Sensor Type: Infrared
  • Jacket Type: Direct Heat
  • Chamber Capacity: 5.65
CO2 Incubator -- 190
from BMT USA, LLC

The BMT latest generation of CO2 Incubators are focused and repeatable conditions and environments for the growth of cell tissue and other cultures. The three circuit direct heating management system eliminates the need for a fan and consequently eliminates the risk of vibrations and... [See More]

  • Display Type: Digital Numerical Display
  • Sensor Type: Infrared
  • Jacket Type: Direct Heat
  • Chamber Capacity: 6.71
iEMS® Incubator/Shaker
from Thermo Scientific Liquid Handling Consumables & Instruments

The iEMS Incubator/Shaker is a high performance 96-well plate incubator and orbital shaker being optimal in the most demanding microplate EIA assays requiring temperatures of up to 40 °C. It has been designed to handle up to nine 96-well plates and to fit into a small bench space, making it... [See More]

  • Display Type: Digital Numerical Display
  • Temperature Range: 14 to 40
  • Jacket Type: Air
  • Temperature Control: 0.3000
Dry Bath Incubator
from Gold Standard Diagnostics

Equipment to maintain the temperature of blood against fluctuation of climatic temp. for testing. [See More]

  • Display Type: Digital Numerical Display
  • Temperature Range: 37 to 70
  • Jacket Type: Dry
  • Temperature Control: 0.5000
Thermostatically Controlled Incubator -- ET 618-4 type 180
from Lovibond® Tintometer®

The CFC-free thermostatically controlled incubators from Lovibond are designed to ensure continous temperature control in a wide range of applications, such as: 20 °C BOD determination. 4 °C storage of waste water sample. 25 °C enzyme activity (TTC-test). 37 °C colony count [See More]

  • Display Type: Digital Numerical Display
  • Sensor Type: Thermostatic
  • Jacket Type: Air
  • Chamber Capacity: 4.77
Cooled Incubator with Mechanical Convection KB Series -- KB 115
from BINDER Inc.

Electronically controlled APT.line ™ preheating chamber and patented DCT ™ refrigeration system assuring temperature accuracy and reproducible results in both heating and cooling situations. Temperature range -5 °C to 100 °C. MP controller with 2 programs with 10 sections each,... [See More]

  • Display Type: Digital Numerical Display
  • Chamber Capacity: 4.1
  • Jacket Type: Dry
  • User Interface: Digital
130000 - Boekel Jitterbug Microplate Incubator Shaker, 115 VAC, 50/60 Hz -- GO-13059-00
from Cole-Parmer

bull; Accommodates two standard microplates or strip plates. • Temperature, shaking speed, and mixing duration can be set independently. • Inner lid covers samples <emdash >reduces risk of biohazard contamination. • Double chamber design provides excellent temperature... [See More]

  • Display Type: Digital Numerical Display
  • Operating Temperature: ? to 104
Ninhydrin Acceleration Chamber
from Mystaire, Inc.

The Mystaire ® MY ‑8000 and MY-5000 humidified incubators improve the development time for ninhydrin processed evidence on paper and other porous items. They offer temperature and humidity control to accelerate the development of ninhydrin treated items. The chamber provides control of... [See More]

  • Display Type: Digital Numerical Display
  • Chamber Capacity: 10 to 27
  • Jacket Type: Air
  • Temperature Range: 30 to 50
Biochrom Thermostar Microplate Shaker/Incubator -- G 010 290
from Biochrom, Ltd.

The Biochrom Thermostar is a small microplate shaker incubator that provides a wide working temperature range for maximum flexibility. Simple to operate and reliable this is an indispensable piece of equipment for laboratories running microplate based assays. A 115v 60Hz version is available (order... [See More]

  • Display Type: Digital Numerical Display
  • Operating Temperature: ? to 113
  • User Interface: Digital
Plant Growth Chamber -- E-30BHO
from Percival Scientific, Inc.

Applications: This chamber product is frequently used for research applications such as lighting for vascular plants. to facilitate standard plant production, plant pathology research and seedling germination and development. Many other applications exist for this product. [See More]

  • Display Type: Digital Numerical Display
  • Chamber Capacity: 8
  • Jacket Type: Air
  • Temperature Range: 10 to 44
Imperial III General Purpose Incubator -- 5321-80-220
from Terra Universal, Inc.

Durable mechanical convection, dependable, PID temperature control [See More]

  • Display Type: Digital Numerical Display
  • Chamber Capacity: 5.2
  • Jacket Type: Dry
  • User Interface: Digital
Direct Heat CO2 Incubator -- In-VitroCell ES NU-5800
from NuAire, Inc.

The In-VitroCell ES NU-5800 Direct Heat Laboratory CO2 Incubator is designed to provide a controlled in-vitro environment by providing the desired functionality needed to encourage cell culture growth for research at or near body temperature. [See More]

  • Display Type: Digital Numerical Display
  • Sensor Type: Infrared
  • Jacket Type: Direct Heat
  • Chamber Capacity: 7.06
CO2 Incubator -- 50
from BMT USA, LLC

The BMT latest generation of CO2 Incubators are focused and repeatable conditions and environments for the growth of cell tissue and other cultures. The three circuit direct heating management system eliminates the need for a fan and consequently eliminates the risk of vibrations and... [See More]

  • Display Type: Digital Numerical Display
  • Sensor Type: Infrared
  • Jacket Type: Direct Heat
  • Chamber Capacity: 1.71
iEMS® Incubator/Shaker HT
from Thermo Scientific Liquid Handling Consumables & Instruments

The iEMS Incubator/Shaker HT is a high-performance 96-well plate incubator and orbital shaker, ideal for assays requiring temperatures up to 70 °C, such as DNA hybridization and primer extension assays. It has been designed to handle up to three microplates and to occupy a small bench space,... [See More]

  • Display Type: Digital Numerical Display
  • Temperature Range: 14 to 69
  • Jacket Type: Air
  • Temperature Control: 0.5000
Cooled Incubator with Mechanical Convection KB Series -- KB 23
from BINDER Inc.

Electronically controlled APT.line ™ preheating chamber and patented DCT ™ refrigeration system assuring temperature accuracy and reproducible results in both heating and cooling situations. Temperature range 0 °C to 100 °C. MP controller with 2 programs with 10 sections each,... [See More]

  • Display Type: Digital Numerical Display
  • Chamber Capacity: 0.7000
  • Jacket Type: Dry
  • User Interface: Digital
31A04140 - Salvis Programmable Incucenter Incubator, 1.4 cu ft, 115 VAC -- GO-39701-00
from Cole-Parmer

bull; Easy to operate and program!. • Mechanical forced air convection provides excellent temperature uniformity. • Natural air convection units are ideal for drying applications that require gentle air flow. Salvis Incucenter programmable mechanical forced-air incubators have the... [See More]

  • Display Type: Digital Numerical Display
  • Operating Temperature: 41 to 230
  • Chamber Capacity: 1.4
Plant Growth Chamber -- E-36HO
from Percival Scientific, Inc.

This chamber is frequently used for research applications such as lighting for vascular plants to facilitate standard plant production, plant pathology research and seedling germination and development. Many other applications exist for this product. [See More]

  • Display Type: Digital Numerical Display
  • Chamber Capacity: 29.5
  • Jacket Type: Air
  • Temperature Range: 10 to 44
Inca Personal Microplate Incubator -- 8000-16
from Terra Universal, Inc.

The unique design and advanced electronic temperature control guarantees stable and accurate performance combined with quiet operation. Free Shipping! [See More]

  • Display Type: Digital Numerical Display
  • Temperature Control: 0.5000
  • Temperature Range: 5 to 45
  • User Interface: Digital
Direct Heat CO2 Incubator featuring Relative Humidity (RH) Control -- In-VitroCell ES NU-5820
from NuAire, Inc.

The In-VitroCell ES NU-5820 Microbiological CO2 Incubator features relative humidity (RH) control for cell lines prone to dessicaiton by utilizting a sensor that mesaures humidity in the chamber and injects 99.99% HEPA filtered vapor into the growth chamber to maintain setpoint. [See More]

  • Display Type: Digital Numerical Display
  • Sensor Type: Infrared
  • Jacket Type: Direct Heat
  • Chamber Capacity: 7.06
Forced Air Incubator -- 111
from BMT USA, LLC

BMT Forced Air Incubators utilize a patented system of air circulation by use of a fan in an electrically heated chamber. The patented thermodynamic spiral air flow ensures extremely tight temperature distribution within the working space. The computer-engineered air distribution plates ensure that... [See More]

  • Display Type: Digital Numerical Display
  • Sensor Type: PT 100
  • Jacket Type: Air
  • Chamber Capacity: 3.92
Cooled Incubator with Mechanical Convection KB Series -- KB 240
from BINDER Inc.

Electronically controlled APT.line ™ preheating chamber and patented DCT ™ refrigeration system assuring temperature accuracy and reproducible results in both heating and cooling situations. Temperature range -5 °C to 100 °C. MP controller with 2 programs with 10 sections each,... [See More]

  • Display Type: Digital Numerical Display
  • Chamber Capacity: 7.5
  • Jacket Type: Dry
  • User Interface: Digital
3915FL - Thermo Scientific Drosophila (Fruit Fly) Incubator, 6.5 cu ft; 120 VAC -- GO-39354-00
from Cole-Parmer

bull; Preferred incubator for optimal fruit fly development and growth. • Operates within the temperature range preferred by fruit flies <emdash >typically 16 to 29 <deg >C. • Program temperature and light cycles to simulate night/day. • Mechanical convection provides... [See More]

  • Display Type: Digital Numerical Display
  • Operating Temperature: 59 to 104
  • Chamber Capacity: 6.5
Plant Growth Chamber -- E-41L1
from Percival Scientific, Inc.

This chamber is frequently used for research applications such as lighting for vascular plants to facilitate standard plant production, plant pathology research and seedling germination development. Many other applications exist for this product. Please note the chamber shown has optional plexiglass... [See More]

  • Display Type: Digital Numerical Display
  • Chamber Capacity: 37.6
  • Jacket Type: Air
  • Temperature Range: 7 to 44
Water-jacketed Incubators -- 5321-95A
from Terra Universal, Inc.

Holds temperature longer if power failure occurs —fast recovery to uniform temperature. Choose from Infrared sensor for changing temperature and humidity or Thermocouple sensor for constant temperature and humidity. Exclusive SMARTGAS system insures accurate CO2 control. Security password... [See More]

  • Display Type: Digital Numerical Display
  • Sensor Type: Thermal Conductivity
  • Jacket Type: Water
  • Chamber Capacity: 6.5
Direct Heat CO2 Incubator with Dual Sterilization -- In-VitroCell ES NU-5710
from NuAire, Inc.

Model NU-5710 is a CO2 incubator that utilizes heating elements that surround the growth chamber on five sides. An independent door heater helps maintain temperature uniformity and reduce condensation. This direct heat model offers optimal cell growth conditions by producing humidity levels up to... [See More]

  • Display Type: Digital Numerical Display
  • Sensor Type: Infrared
  • Jacket Type: Direct Heat
  • Chamber Capacity: 5.65
Forced Air Incubator -- 22
from BMT USA, LLC

BMT Forced Air Incubators utilize a patented system of air circulation by use of a fan in an electrically heated chamber. The patented thermodynamic spiral air flow ensures extremely tight temperature distribution within the working space. The computer-engineered air distribution plates ensure that... [See More]

  • Display Type: Digital Numerical Display
  • Sensor Type: PT 100
  • Jacket Type: Air
  • Chamber Capacity: 0.7800
Cooled Incubator with Mechanical Convection KB Series -- KB 400
from BINDER Inc.

Electronically controlled APT.line ™ preheating chamber and patented DCT ™ refrigeration system assuring temperature accuracy and reproducible results in both heating and cooling situations. Temperature range -5 °C to 100 °C. MP controller with 2 programs with 10 sections each,... [See More]

  • Display Type: Digital Numerical Display
  • Chamber Capacity: 14.1
  • Jacket Type: Dry
  • User Interface: Digital
3915LT - Thermo Scientific Low Temperature Incubator, 6.5 cu ft; 120VAC -- GO-39354-50
from Cole-Parmer

bull; Eliminates refrigeration compressor, reducing maintenance and operational costs. • Refrigerated temperature range (15 to 40 <deg >C) covers BOD applications and meets American Public Health Association (APHA) specifications. • Excellent temperature uniformity allows for... [See More]

  • Display Type: Digital Numerical Display
  • Operating Temperature: 59 to 104
  • Chamber Capacity: 6.5
Plant Growth Chamber -- E-41L2
from Percival Scientific, Inc.

This chamber product is frequently used for research applications such as lighting for vascular plants to facilitate standard plant production, plant pathology research and seedling germination and development. Many other applications exist for this product. Please compare your own requirements to... [See More]

  • Display Type: Digital Numerical Display
  • Chamber Capacity: 37.6
  • Jacket Type: Air
  • Temperature Range: 10 to 44
Direct Heat CO2 Incubator with Dual Sterilization Cycles -- In-VitroCell ES NU-5810
from NuAire, Inc.

The In-VitroCell ES (Energy Saver) NU-5810 Direct Heat Microbiological CO2 Incubator provides a reliable controlled in-vitro environment for optimum tissue cell culture growth. The chamber also provides an environment for the storage and preservation of gametes and animal tissue cell cultures... [See More]

  • Display Type: Digital Numerical Display
  • Sensor Type: Infrared
  • Jacket Type: Direct Heat
  • Chamber Capacity: 7.06
Forced Air Incubator -- 222
from BMT USA, LLC

BMT Forced Air Incubators utilize a patented system of air circulation by use of a fan in an electrically heated chamber. The patented thermodynamic spiral air flow ensures extremely tight temperature distribution within the working space. The computer-engineered air distribution plates ensure that... [See More]

  • Display Type: Digital Numerical Display
  • Sensor Type: PT 100
  • Jacket Type: Air
  • Chamber Capacity: 7.84
Cooled Incubator with Mechanical Convection KB Series -- KB 53
from BINDER Inc.

Electronically controlled APT.line ™ preheating chamber and patented DCT ™ refrigeration system assuring temperature accuracy and reproducible results in both heating and cooling situations. Temperature range -5 °C to 100 °C. MP controller with 2 programs with 10 sections each,... [See More]

  • Display Type: Digital Numerical Display
  • Chamber Capacity: 1.9
  • Jacket Type: Dry
  • User Interface: Digital
50125590 - Thermo Scientific Heratherm Incubator, 0.6 cu ft, Mechanical; 100-230V -- GO-38800-00
from Cole-Parmer

bull; Small footprint provides personalized workspace!. This sturdy compact incubator is ideal for applications that require from 18 <deg > to 50 <deg >C. Features 18L capacity and operates at or below ambient. Corrosion free, molded polymer unit is complete with two stainless steel... [See More]

  • Display Type: Digital Numerical Display
  • Operating Temperature: 62.6 to 104
  • Chamber Capacity: 0.6500
Plant Growth Chamber -- E-75L1
from Percival Scientific, Inc.

The E-75L1 plant growth chamber is newly redesigned using Percival's patent pending high efficiency lamp bank. This chamber is frequently used for research applications such as lighting for vascular plants to facilitate standard plant production, plant pathology research and seedling germination and... [See More]

  • Display Type: Digital Numerical Display
  • Chamber Capacity: 59.3
  • Jacket Type: Air
  • Temperature Range: 10 to 44
Direct Heat CO2 Incubator with Dual Sterilization Cycles and Humidty Control -- In-VitroCell ES NU-5720
from NuAire, Inc.

The In-VitroCell ™ ES Model NU-5720 is a direct heat 6.65ft3 (160 L) capacity CO2Incubator featuring humidity monitoring and control using a sensor and 3-liter reservoir to inject water vapor to meet setpoint. Model NU-5720 provides optimal growth conditions for mammalian cells sensitive to... [See More]

  • Display Type: Digital Numerical Display
  • Sensor Type: Infrared
  • Jacket Type: Direct Heat
  • Chamber Capacity: 5.65 to 7.03
Forced Air Incubator -- 404
from BMT USA, LLC

BMT Forced Air Incubators utilize a patented system of air circulation by use of a fan in an electrically heated chamber. The patented thermodynamic spiral air flow ensures extremely tight temperature distribution within the working space. The computer-engineered air distribution plates ensure that... [See More]

  • Display Type: Digital Numerical Display
  • Sensor Type: PT 100
  • Jacket Type: Air
  • Chamber Capacity: 14.27
Cooled Incubator with Peltier technology KT series -- KT 115
from BINDER Inc.

APT.line ™ preheating chamber technology with Peltier cooling system and tubular heater. Electronically controlled temperature range 4 °C to 100 °C (39.2 °F to 212 °F). BINDER controller with monochrome 5.7 inches LCD monitor and Pushbutton/rotary knob. Easy-to-read menu guidance. Variable... [See More]

  • Display Type: Digital Numerical Display
  • Chamber Capacity: 4.1
  • Jacket Type: Dry
  • Temperature Range: 40 to 213
9010-0081 - Binder BD Series Natural Convection Incubator 1.9 Cu. Ft. 230V -- GO-39072-06
from Cole-Parmer

bull; Precise GLP/GMP compliant incubation for a wide variety of applications. • Incubation from Ambient plus 5 <deg >C to 100 <deg >C. • Rapid heat up and recovery rates. • Disenfection routine up to 100 <deg >C. All models feature APT.line <reg > electronic... [See More]

  • Display Type: Digital Numerical Display
  • Operating Temperature: 41 to 212
  • Chamber Capacity: 1.9
Plant Growth Chamber -- PGC-10
from Percival Scientific, Inc.

Percival has newly redesigned the PGC-10 using a patent pending high efficiency lamp bank. The single tier plant growth shelf is lit by a patent pending lamp bank that is specifically designed to optimize energy efficiency by managing the heat inside the lamp bank. The design produces a constant... [See More]

  • Display Type: Digital Numerical Display
  • Chamber Capacity: 39.7
  • Jacket Type: Air
  • Temperature Range: 10 to 44
Direct Heat Hypoxic CO2 Incubator featuring Humidity and Zirconia Oxygen Control -- In-VitroCell ES NU-5710
from NuAire, Inc.

The In-VitroCell ES NU-5841 provides an easy method to monitor and control humidity and oxygen levels in the chamber for hypoxic stress studies, stem cell culture, carcinogenic tumors, toxicity, and more. [See More]

  • Display Type: Digital Numerical Display
  • Sensor Type: Infrared
  • Jacket Type: Direct Heat
  • Chamber Capacity: 7.06
Forced Air Incubator -- 55
from BMT USA, LLC

BMT Forced Air Incubators utilize a patented system of air circulation by use of a fan in an electrically heated chamber. The patented thermodynamic spiral air flow ensures extremely tight temperature distribution within the working space. The computer-engineered air distribution plates ensure that... [See More]

  • Display Type: Digital Numerical Display
  • Sensor Type: PT 100
  • Jacket Type: Air
  • Chamber Capacity: 1.94
Cooled Incubator with Peltier technology KT series -- KT 53
from BINDER Inc.

APT.line ™ preheating chamber technology with Peltier cooling system and tubular heater. Electronically controlled temperature range 4 °C to 100 °C (39.2 °F to 212 °F). BINDER controller with monochrome 5.7 inches LCD monitor and Pushbutton/rotary knob. Easy-to-read menu guidance. Variable... [See More]

  • Display Type: Digital Numerical Display
  • Chamber Capacity: 1.9
  • Jacket Type: Dry
  • Temperature Range: 39 to 212
Cole-Parmer Chilling Incubator; 1 cu ft, 115 VAC, 50/60 Hz -- GO-39050-20
from Cole-Parmer

bull; Unique energy-efficient Peltier solid-state heating and chilling element eliminates the need for refrigerants and CFC. • Peltier-based element heats and chills with precise control even at ambient <emdash >ideal for forced degradation of antibiotics, protein crystal growth, and... [See More]

  • Display Type: Digital Numerical Display
  • Operating Temperature: 39.2 to 158
  • Chamber Capacity: 1
Plant Growth Chamber -- PGC-105
from Percival Scientific, Inc.

These chambers are frequently used for research applications such as lighting for vascular plants to facilitate standard plant production, plant pathology research and seed germination and development. Compare your requirements to the specifications listed here. [See More]

  • Display Type: Digital Numerical Display
  • Chamber Capacity: 76.4
  • Jacket Type: Air
  • Temperature Range: 10 to 44
Direct Heat Hypoxic CO2 Incubator featuring Zirconia Oxygen Control -- In-VitroCell ES NU-5831
from NuAire, Inc.

The In-VitroCell ES NU-5831 Direct Heat Hypoxic CO2 Incubator features a Zirconia Cermanic Oxygen Sensor to improved accuracy and lower hypoxic control by displacement with nitrogen for multiple applications such as stem cell research to maintain pluripotency of cell lines [See More]

  • Display Type: Digital Numerical Display
  • Sensor Type: Infrared
  • Jacket Type: Direct Heat
  • Chamber Capacity: 7.06
Forced Air Incubator -- 707
from BMT USA, LLC

BMT Forced Air Incubators utilize a patented system of air circulation by use of a fan in an electrically heated chamber. The patented thermodynamic spiral air flow ensures extremely tight temperature distribution within the working space. The computer-engineered air distribution plates ensure that... [See More]

  • Display Type: Digital Numerical Display
  • Sensor Type: PT 100
  • Jacket Type: Air
  • Chamber Capacity: 24.97
Incubator with Gravity Convection BD Series -- BD 115
from BINDER Inc.

Electronically controlled APT.line ™ preheating chamber assuring temperature accuracy and reproducible results. Temperature range from 5 °C above room temperature to 100 °C. DS control with integrated timer 0 to 99 hrs. Digital temperature setting with an accuracy of a tenth of a... [See More]

  • Display Type: Digital Numerical Display
  • Chamber Capacity: 4.1
  • Jacket Type: Dry
  • User Interface: Digital
Cole-Parmer StableTemp Digital Incubator, See-Thru Door, 0.5cuft; 115V -- GO-01100-20
from Cole-Parmer

bull; High-quality mechanical convection incubators at affordable prices!. Incubators are manufactured with 22-gauge steel. Powder-coated exterior provides scratch and stain resistance. The interior is easy-to-clean aluminum. See-through polycarbonate door with positive latch allow you to... [See More]

  • Display Type: Digital Numerical Display
  • Operating Temperature: 50 to 194
  • Chamber Capacity: 0.5000
Plant Growth Chamber -- PGC-40L2
from Percival Scientific, Inc.

This chamber product is frequently used for research applications such as lighting for vascular plants to facilitate standard plant production, plant pathology research and seedling germination and development. Many other applications exist for this product. Please compare your own requirements to... [See More]

  • Display Type: Digital Numerical Display
  • Chamber Capacity: 110
  • Jacket Type: Air
  • Temperature Range: 10 to 44
Hypoxic Direct Heat CO2 Incubator with Dual Sterilization Cycles -- In-VitroCell ES NU-5741
from NuAire, Inc.

Model NU-5741 is a Direct Heat CO2 Incubator featuring precise Humidity control through the use of a water reservoir and sensor as well as Oxygen control for hypoxia research by injecting Nitrogen gas to meet set point to suppress Oxygen lev [See More]

  • Display Type: Digital Numerical Display
  • Sensor Type: Infrared
  • Jacket Type: Direct Heat
  • Chamber Capacity: 5.65
Incubator with Gravity Convection BD Series -- BD 720
from BINDER Inc.

Electronically controlled APT.line ™ preheating chamber assuring temperature accuracy and reproducible results. Temperature range from 5 °C above room temperature to 100 °C. DS control with integrated timer 0 to 99 hrs. Digital temperature setting with an accuracy of a tenth of a... [See More]

  • Display Type: Digital Numerical Display
  • Chamber Capacity: 25.7
  • Jacket Type: Dry
  • User Interface: Digital
Cole-Parmer StableTemp Digital Incubator, Solid Door, 0.5cuft; 115V -- GO-01100-21
from Cole-Parmer

bull; High-quality mechanical convection incubators at affordable prices!. Incubators are manufactured with 22-gauge steel. Powder-coated exterior provides scratch and stain resistance. The interior is easy-to-clean aluminum. Solid-door design securely latches and keeps light from getting into the... [See More]

  • Display Type: Digital Numerical Display
  • Operating Temperature: 50 to 194
  • Chamber Capacity: 0.5000