Built-in Alarms Incubators

35 Results
Inca Personal Microplate Incubator -- 8000-16
from Terra Universal, Inc.

The unique design and advanced electronic temperature control guarantees stable and accurate performance combined with quiet operation. Free Shipping! [See More]

  • Temperature Range: 5 to 45
  • User Interface: Digital
  • Temperature Control: 0.5000
  • Display Type: Digital Numerical Display
AEOLUS Compact C02 Incubator Shaker -- IS-ACMA
from diaago

AEOLUS Compact C02 Incubator Shaker features temperature, shaking, CO2 concentration, and humidity controls. Stackable design helps maximize floor space, with the capability to stack up to three units high. Features. 7" High-Res Color Touch Screen with intuitive graphic interface. Innovative chamber... [See More]

  • Sensor Type: Infrared
  • Features: Alarm; Stackable
  • Display Type: Video Display
Cooling Incubator -- BIC-120C
from BEING Scientific Inc.

BEING Cooling Incubators allow users to carry out applications that require temperatures ranging from -10 ° to +80 °C. These incubators are ideal for biochemical oxygen demand (BOD) testing, bacterial research, seed germination, fish/insect breeding and much more. The BEING Cooling... [See More]

  • Chamber Capacity: 4.24
  • Features: Alarm
  • Temperature Control: 0.1000
  • Certifications: ETL Certified
CO2 Incubator -- 190
from BMT USA, LLC

The BMT latest generation of CO2 Incubators are focused and repeatable conditions and environments for the growth of cell tissue and other cultures. The three circuit direct heating management system eliminates the need for a fan and consequently eliminates the risk of vibrations and... [See More]

  • Jacket Type: Direct Heat
  • Chamber Capacity: 6.71
  • Sensor Type: Infrared
  • User Interface: Digital
Incubation hood CERTOMAT®H -- BBI-8863202
from Sartorius Lab Instruments GmbH & Co. KG

Incubation hood CERTOMAT ® H BBI-8863202. Temperature range: 8 ° above ambient up to +60 °C. Memory system with automatic restart after power failure. Different trays and clamps for Erlenmeyer flasks up to 2000 ml can be used. Can be used with many different bench top shakers. Max. tray... [See More]

  • Jacket Type: Air
  • Temperature Range: 8 to 60
  • Chamber Capacity: 7.42
  • Temperature Control: 2 to 5
Cooled Incubator with Mechanical Convection KB Series -- KB 115
from BINDER Inc.

Electronically controlled APT.line ™ preheating chamber and patented DCT ™ refrigeration system assuring temperature accuracy and reproducible results in both heating and cooling situations. Temperature range -5 °C to 100 °C. MP controller with 2 programs with 10 sections each,... [See More]

  • Jacket Type: Dry
  • User Interface: Digital
  • Chamber Capacity: 4.1
  • Display Type: Digital Numerical Display
Plant Growth Chamber -- E-30B
from Percival Scientific, Inc.

Applications: This chamber product is frequently used for research applications such as lighting for vascular plants to facilitate standard plant production, plant pathology research and seedling germination and development. Many other applications exist for this product. [See More]

  • Jacket Type: Air
  • Temperature Range: 7 to 44
  • Chamber Capacity: 8
  • Temperature Control: 0.5000
Water-jacketed Incubators -- 5321-95A
from Terra Universal, Inc.

Holds temperature longer if power failure occurs —fast recovery to uniform temperature. Choose from Infrared sensor for changing temperature and humidity or Thermocouple sensor for constant temperature and humidity. Exclusive SMARTGAS system insures accurate CO2 control. Security password... [See More]

  • Jacket Type: Water
  • Chamber Capacity: 6.5
  • Sensor Type: Thermal Conductivity
  • Temperature Control: 0.1000
CO2 Incubator -- CI 191
from diaago

Air-jacketed, dry-wall insulation CO2 Incubator with temperature, CO2 concentration, and humidity functions. With this incubator, you have the ability to visualize performance and data set on the AIREA ™ Remote Monitoring accessory and app!. Features. Chamber HEPA air filtration provides class... [See More]

  • Jacket Type: Air; Dry
  • Temperature Range: 140
  • Sensor Type: Infrared
  • Display Type: Video Display
Cooling Incubator -- BIC-250C
from BEING Scientific Inc.

BEING Cooling Incubators allow users to carry out applications that require temperatures ranging from -10 ° to +80 °C. These incubators are ideal for biochemical oxygen demand (BOD) testing, bacterial research, seed germination, fish/insect breeding and much more. The BEING Cooling... [See More]

  • Chamber Capacity: 8.72
  • Features: Alarm
  • Temperature Control: 0.1000
  • Certifications: ETL Certified
CO2 Incubator -- 50
from BMT USA, LLC

The BMT latest generation of CO2 Incubators are focused and repeatable conditions and environments for the growth of cell tissue and other cultures. The three circuit direct heating management system eliminates the need for a fan and consequently eliminates the risk of vibrations and... [See More]

  • Jacket Type: Direct Heat
  • Chamber Capacity: 1.71
  • Sensor Type: Infrared
  • User Interface: Digital
Cooled Incubator with Mechanical Convection KB Series -- KB 23
from BINDER Inc.

Electronically controlled APT.line ™ preheating chamber and patented DCT ™ refrigeration system assuring temperature accuracy and reproducible results in both heating and cooling situations. Temperature range 0 °C to 100 °C. MP controller with 2 programs with 10 sections each,... [See More]

  • Jacket Type: Dry
  • User Interface: Digital
  • Chamber Capacity: 0.7000
  • Display Type: Digital Numerical Display
Plant Growth Chamber -- E-30BHO
from Percival Scientific, Inc.

Applications: This chamber product is frequently used for research applications such as lighting for vascular plants. to facilitate standard plant production, plant pathology research and seedling germination and development. Many other applications exist for this product. [See More]

  • Jacket Type: Air
  • Temperature Range: 10 to 44
  • Chamber Capacity: 8
  • Temperature Control: 0.5000
Cooling Incubator -- BIC-60C
from BEING Scientific Inc.

BEING Cooling Incubators allow users to carry out applications that require temperatures ranging from -10 ° to +80 °C. These incubators are ideal for biochemical oxygen demand (BOD) testing, bacterial research, seed germination, fish/insect breeding and much more. The BEING Cooling... [See More]

  • Chamber Capacity: 2.4
  • Features: Alarm
  • Temperature Control: 0.1000
  • Certifications: ETL Certified
Forced Air Incubator -- 111
from BMT USA, LLC

BMT Forced Air Incubators utilize a patented system of air circulation by use of a fan in an electrically heated chamber. The patented thermodynamic spiral air flow ensures extremely tight temperature distribution within the working space. The computer-engineered air distribution plates ensure that... [See More]

  • Jacket Type: Air
  • Chamber Capacity: 3.92
  • Sensor Type: PT 100
  • Temperature Range: 5 to 99.9
Cooled Incubator with Mechanical Convection KB Series -- KB 240
from BINDER Inc.

Electronically controlled APT.line ™ preheating chamber and patented DCT ™ refrigeration system assuring temperature accuracy and reproducible results in both heating and cooling situations. Temperature range -5 °C to 100 °C. MP controller with 2 programs with 10 sections each,... [See More]

  • Jacket Type: Dry
  • User Interface: Digital
  • Chamber Capacity: 7.5
  • Display Type: Digital Numerical Display
Plant Growth Chamber -- E-36HO
from Percival Scientific, Inc.

This chamber is frequently used for research applications such as lighting for vascular plants to facilitate standard plant production, plant pathology research and seedling germination and development. Many other applications exist for this product. [See More]

  • Jacket Type: Air
  • Temperature Range: 10 to 44
  • Chamber Capacity: 29.5
  • Temperature Control: 0.5000
Incubated Shaker -- BIS-1
from BEING Scientific Inc.

BEING BIS Series Incubated Shakers offer 3 sizes to fit your capacity requirements. Accuracy in speed, temperature, and run time are guaranteed by the PID microprocessor controller. Programmability is a feature that will allow a variety of shaking protocols to be used. A full line of accessories is... [See More]

  • Chamber Capacity: 0.0706
  • Temperature Control: 0.1000
  • Temperature Range: 25 to 50
  • User Interface: Digital
Forced Air Incubator -- 22
from BMT USA, LLC

BMT Forced Air Incubators utilize a patented system of air circulation by use of a fan in an electrically heated chamber. The patented thermodynamic spiral air flow ensures extremely tight temperature distribution within the working space. The computer-engineered air distribution plates ensure that... [See More]

  • Jacket Type: Air
  • Chamber Capacity: 0.7800
  • Sensor Type: PT 100
  • Temperature Range: 5 to 99.9
Cooled Incubator with Mechanical Convection KB Series -- KB 400
from BINDER Inc.

Electronically controlled APT.line ™ preheating chamber and patented DCT ™ refrigeration system assuring temperature accuracy and reproducible results in both heating and cooling situations. Temperature range -5 °C to 100 °C. MP controller with 2 programs with 10 sections each,... [See More]

  • Jacket Type: Dry
  • User Interface: Digital
  • Chamber Capacity: 14.1
  • Display Type: Digital Numerical Display
Plant Growth Chamber -- E-41L1
from Percival Scientific, Inc.

This chamber is frequently used for research applications such as lighting for vascular plants to facilitate standard plant production, plant pathology research and seedling germination development. Many other applications exist for this product. Please note the chamber shown has optional plexiglass... [See More]

  • Jacket Type: Air
  • Temperature Range: 7 to 44
  • Chamber Capacity: 37.6
  • Temperature Control: 0.5000
Mechanical (Forced-air) Convection Incubator -- BIF-120
from BEING Scientific Inc.

Laboratory incubator applications are diverse because of the many different industries and protocols they are used for, so we have designed the BEING LAB Incubator family to accommodate a wide range of applications. The BEING Controller guarantees temperature accuracy and control. We engineer the... [See More]

  • Jacket Type: Air
  • Temperature Range: 25 to 80
  • Chamber Capacity: 4.52
  • Temperature Control: 0.2000
Forced Air Incubator -- 222
from BMT USA, LLC

BMT Forced Air Incubators utilize a patented system of air circulation by use of a fan in an electrically heated chamber. The patented thermodynamic spiral air flow ensures extremely tight temperature distribution within the working space. The computer-engineered air distribution plates ensure that... [See More]

  • Jacket Type: Air
  • Chamber Capacity: 7.84
  • Sensor Type: PT 100
  • Temperature Range: 5 to 99.9
Cooled Incubator with Mechanical Convection KB Series -- KB 53
from BINDER Inc.

Electronically controlled APT.line ™ preheating chamber and patented DCT ™ refrigeration system assuring temperature accuracy and reproducible results in both heating and cooling situations. Temperature range -5 °C to 100 °C. MP controller with 2 programs with 10 sections each,... [See More]

  • Jacket Type: Dry
  • User Interface: Digital
  • Chamber Capacity: 1.9
  • Display Type: Digital Numerical Display
Plant Growth Chamber -- E-41L2
from Percival Scientific, Inc.

This chamber product is frequently used for research applications such as lighting for vascular plants to facilitate standard plant production, plant pathology research and seedling germination and development. Many other applications exist for this product. Please compare your own requirements to... [See More]

  • Jacket Type: Air
  • Temperature Range: 10 to 44
  • Chamber Capacity: 37.6
  • Temperature Control: 0.5000
Natural (Gravity) Convection Incubator -- BIT-16
from BEING Scientific Inc.

Laboratory incubator applications are diverse because of the many different industries and protocols they are used for, so we have designed the BEING LAB Incubator family to accommodate a wide range of applications. The BEING Controller guarantees temperature accuracy and control. We engineer the... [See More]

  • Chamber Capacity: 0.5650
  • Temperature Control: 0.2000
  • Temperature Range: 25 to 80
  • User Interface: Digital
Forced Air Incubator -- 404
from BMT USA, LLC

BMT Forced Air Incubators utilize a patented system of air circulation by use of a fan in an electrically heated chamber. The patented thermodynamic spiral air flow ensures extremely tight temperature distribution within the working space. The computer-engineered air distribution plates ensure that... [See More]

  • Jacket Type: Air
  • Chamber Capacity: 14.27
  • Sensor Type: PT 100
  • Temperature Range: 5 to 99.9
Cooled Incubator with Peltier technology KT series -- KT 115
from BINDER Inc.

APT.line ™ preheating chamber technology with Peltier cooling system and tubular heater. Electronically controlled temperature range 4 °C to 100 °C (39.2 °F to 212 °F). BINDER controller with monochrome 5.7 inches LCD monitor and Pushbutton/rotary knob. Easy-to-read menu guidance. Variable... [See More]

  • Jacket Type: Dry
  • Temperature Range: 40 to 213
  • Chamber Capacity: 4.1
  • User Interface: Digital
Plant Growth Chamber -- E-75L1
from Percival Scientific, Inc.

The E-75L1 plant growth chamber is newly redesigned using Percival's patent pending high efficiency lamp bank. This chamber is frequently used for research applications such as lighting for vascular plants to facilitate standard plant production, plant pathology research and seedling germination and... [See More]

  • Jacket Type: Air
  • Temperature Range: 10 to 44
  • Chamber Capacity: 59.3
  • Temperature Control: 0.5000
Forced Air Incubator -- 55
from BMT USA, LLC

BMT Forced Air Incubators utilize a patented system of air circulation by use of a fan in an electrically heated chamber. The patented thermodynamic spiral air flow ensures extremely tight temperature distribution within the working space. The computer-engineered air distribution plates ensure that... [See More]

  • Jacket Type: Air
  • Chamber Capacity: 1.94
  • Sensor Type: PT 100
  • Temperature Range: 5 to 99.9
Cooled Incubator with Peltier technology KT series -- KT 53
from BINDER Inc.

APT.line ™ preheating chamber technology with Peltier cooling system and tubular heater. Electronically controlled temperature range 4 °C to 100 °C (39.2 °F to 212 °F). BINDER controller with monochrome 5.7 inches LCD monitor and Pushbutton/rotary knob. Easy-to-read menu guidance. Variable... [See More]

  • Jacket Type: Dry
  • Temperature Range: 39 to 212
  • Chamber Capacity: 1.9
  • User Interface: Digital
Plant Growth Chamber -- PGC-10
from Percival Scientific, Inc.

Percival has newly redesigned the PGC-10 using a patent pending high efficiency lamp bank. The single tier plant growth shelf is lit by a patent pending lamp bank that is specifically designed to optimize energy efficiency by managing the heat inside the lamp bank. The design produces a constant... [See More]

  • Jacket Type: Air
  • Temperature Range: 10 to 44
  • Chamber Capacity: 39.7
  • Temperature Control: 0.5000
Forced Air Incubator -- 707
from BMT USA, LLC

BMT Forced Air Incubators utilize a patented system of air circulation by use of a fan in an electrically heated chamber. The patented thermodynamic spiral air flow ensures extremely tight temperature distribution within the working space. The computer-engineered air distribution plates ensure that... [See More]

  • Jacket Type: Air
  • Chamber Capacity: 24.97
  • Sensor Type: PT 100
  • Temperature Range: 5 to 99.9
Incubator with Gravity Convection BD Series -- BD 115
from BINDER Inc.

Electronically controlled APT.line ™ preheating chamber assuring temperature accuracy and reproducible results. Temperature range from 5 °C above room temperature to 100 °C. DS control with integrated timer 0 to 99 hrs. Digital temperature setting with an accuracy of a tenth of a... [See More]

  • Jacket Type: Dry
  • User Interface: Digital
  • Chamber Capacity: 4.1
  • Display Type: Digital Numerical Display
Plant Growth Chamber -- PGC-105
from Percival Scientific, Inc.

These chambers are frequently used for research applications such as lighting for vascular plants to facilitate standard plant production, plant pathology research and seed germination and development. Compare your requirements to the specifications listed here. [See More]

  • Jacket Type: Air
  • Temperature Range: 10 to 44
  • Chamber Capacity: 76.4
  • Temperature Control: 0.5000