Autoclavable Laboratory Dispensers

17 Results
VACUBOY
from INTEGRA Biosciences AG

Easy, time saving operation, single and multi-channel aspiration adapters [See More]

  • Dispenser Type: Burette
  • Features: Autoclavable; Adapters
4421120 - Thermo Scientific Finnpipette(R) Dispenser, 0.2 to 1.0 mL -- GO-07903-15
from Cole-Parmer

bull; Simple-to-use units offer consistent measuring results. • Ceramic piston for dimensional stability and functional safety. • Graduated gauge and digital-engaging volumetric adjustment provide absolute reproducibility. • Ergonomic sure-grip operation. • Highest degree of... [See More]

  • Dispenser Type: Bottle Top
  • Reproducibility CV: 0.2000
  • Capacity: 1
  • Features: Autoclavable
4701101 - Adjustable-Volume analog dispenser - 0.05-.05 mL -- GO-07902-12
from Cole-Parmer

lt;b >Dispensette <reg > III Dispensers </b > Safely dispense bases, acids, aqueous solutions, hydrochloride salts, and many organic solvents*. These dispensers are available with fixed or adjustable volume. What's included: PP adapters for threaded bottle neck size 24, 28, 32, &... [See More]

  • Capacity: 0.5000
  • Features: Autoclavable
  • Reproducibility CV: 0.2000
4701211 - Dispensette III Fixed-Volume Bottletop Dispenser; 1 mL -- GO-07912-02
from Cole-Parmer

lt;b >Dispensette <reg > III Dispensers </b > Safely dispense bases, acids, aqueous solutions, hydrochloride salts, and many organic solvents*. These dispensers are available with fixed or adjustable volume. What's included: PP adapters for threaded bottle neck size 24, 28, 33, &... [See More]

  • Dispenser Type: Bottle Top
  • Reproducibility CV: 0.1000
  • Capacity: 1
  • Features: Autoclavable
4720120 - BrandTech 4720120 Seripettor Economy Dispenser, 0.2 to 2 mL -- GO-07878-28
from Cole-Parmer

bull; Ideal for sterile dispensing of culture media, buffers, and other biological solutions. These seripettor <reg > dispensers offer rugged versatility and a low lifetime cost. You can easily remove and replace the dispensing cartridge without tools <emdash >replacement cartridge is... [See More]

  • Dispenser Type: Bottle Top
  • Reproducibility CV: 0.2000
  • Capacity: 2
  • Features: Autoclavable
4720420 - BrandTech seripettor Pro Dispenser, 0.2 to 2 mL -- GO-07878-27
from Cole-Parmer

bull; Wider range of liquids than seripettor model. • Replaceable dispensing cartridge keeps service costs down. • Opaque upper sleeve protects light-sensitive reagents. These seripettor <reg > pro dispensers offer the rugged versatility and low lifetime cost of the regular... [See More]

  • Dispenser Type: Bottle Top
  • Reproducibility CV: 0.2000
  • Capacity: 2
  • Features: Autoclavable
4731131 - BrandTech Dispensette Organic Bottletop Dispenser, Analog; 0.5-5 mL -- GO-07902-32
from Cole-Parmer

lt;b >Dispensette <reg > Organic Dispensers </b > Ideal for the dispensing of concentrated acids, fuming acids, peroxides, and difficult organic solvents <emdash >such as THF and methylene chloride*. Bright yellow markings let you easily identify these organic bottletop... [See More]

  • Dispenser Type: Bottle Top
  • Reproducibility CV: 0.1000
  • Capacity: 5
  • Features: Autoclavable
4731331 - BrandTech Dispensette Organic Bottletop Dispenser, Digital; 0.5-5 mL -- GO-07878-38
from Cole-Parmer

lt;b >Dispensette <reg > Organic Dispensers </b > Ideal for the dispensing of concentrated acids, fuming acids, peroxides, and difficult organic solvents <emdash >such as THF and methylene chloride*. Bright yellow markings let you easily identify these organic bottletop... [See More]

  • Dispenser Type: Bottle Top
  • Reproducibility CV: 0.1000
  • Capacity: 5
  • Features: Autoclavable
844002 - Low-volume dispenser, w/cover, 0.5-5.9 mL -- GO-07914-45
from Cole-Parmer

Bottletop Dispenser [See More]

  • Dispenser Type: Bottle Top
  • Accuracy: 0.7000
  • Capacity: 5.9
  • Reproducibility CV: 0.1000
934200010 - Hirschmann Ceramus Adjustable-Volume Dispenser, 2.0 to 10.0 mL -- GO-25207-36
from Cole-Parmer

bull; Recirculation system allows fast priming without loss of reagent <emdash >environmentally safe and economical. Use these new dispensers in a wide temperature range from 4 to 50 <deg >C. The ergonomically designed grip makes dispensers safe and easy to use. Step gauge guarantees... [See More]

  • Capacity: 10
  • Features: Autoclavable
  • Reproducibility CV: 0.1000
Cole-Parmer Bottletop Dispenser .25-2.5 mL -- GO-25208-02
from Cole-Parmer

bull; Excellent chemical compatibility and precise dispensing. • Easy to use with simple, quick volume adjustments Dispenser is in 0.05mL scale increments. • Wetted materials: FEP,PTFE, borosilicate glass. Unique PTFE piston with intergral o-ring provides smooth motion and high accuracy. [See More]

  • Dispenser Type: Bottle Top
  • Reproducibility CV: 0.2000
  • Capacity: 2.5
  • Features: Autoclavable
Cole-Parmer Bottletop Dispenser .25-2.5 mL with 100 mL Glass Bottle -- GO-25208-12
from Cole-Parmer

bull; Dispenser is in 0.05mL scale increments. • Wetted materials: FEP,PTFE, borosilicate glass. Unique PTFE piston with intergral o-ring provides smooth motion and high accuracy. Features a built-in 30-mm threaded screw top and include adapters for 28-, 32-, 36-, 40- and 45-mm bottles. [See More]

  • Dispenser Type: Bottle Top
  • Reproducibility CV: 0.2000
  • Capacity: 2.5
  • Features: Autoclavable
Cole-Parmer Bottletop Dispenser 1-10 mL with 250 mL Plastic Bottle -- GO-25208-26
from Cole-Parmer

bull; Excellent chemical compatibility and precise dispensing/. • Easy to use with simple, quick volume adjustments. • Dispenser is in 0.2mL scale increments. • Wetted materials: FEP,PTFE. • 40mm adapter included. Dispenser is complete with plastic bottle and unique PTFE piston... [See More]

  • Dispenser Type: Bottle Top
  • Reproducibility CV: 0.1000
  • Capacity: 10
  • Features: Autoclavable
Cole-Parmer Chempette Compact Bottletop Dispenser; 0.2 to 1 mL -- GO-07916-10
from Cole-Parmer

bull; Dispensing column folds flat for easy storage in tight places. These CHEMPETTE dispensers have <tol >1% full-scale accuracy with <tol >0.1% full-scale reproducibility. They handle most liquids. The silicone extension tube allows you to remote dispense. Recycle your liquids during... [See More]

  • Dispenser Type: Bottle Top
  • Reproducibility CV: 0.1000
  • Capacity: 1
  • Features: Autoclavable
SNGLS20900 - Brinkmann ChemSaver Dispenser 0.1-2.5 mL -- GO-07932-00
from Cole-Parmer

bull; Unique PTFE â € œwiping â € piston seal eliminates reagent residue in the cylinder and prevents â € œfreezing â € due to piston swelling and reagent crystallization. • Safety recirculating valve channels reagent back into bottle... [See More]

  • Capacity: 2.5
  • Features: Autoclavable
  • Reproducibility CV: 0.1000
Wheaton Calibrex 525 organo Bottletop Dispenser, 10 to 100 mL -- GO-07914-48
from Cole-Parmer

bull; Three volume ranges to cover your dispensing needs!. • Built to be autoclaved fully assembled at 250 <deg >F (121 <deg >C) for 20 minutes. • Integrated calibration system for easy in-house adjustments. • Chemically inert and transparent fluid path. The organo 525... [See More]

  • Dispenser Type: Bottle Top
  • Reproducibility CV: 0.6000
  • Capacity: 10 to 100
  • Features: Autoclavable
Wheaton Calibrex 530 solutae Bottletop Dispenser; 10 to 100 mL -- GO-07914-58
from Cole-Parmer

bull; Available in three volume ranges to cover your dispensing needs. • Built to be autoclaved fully assembled at 250 <deg >F (121 <deg >C) for 20 minutes. • Integrated calibration system for easy in-house adjustments. • Chemically inert and transparent fluid path. The... [See More]

  • Dispenser Type: Bottle Top
  • Reproducibility CV: 0.6000
  • Capacity: 10 to 100
  • Features: Autoclavable