Chemically Resistant Laboratory Dispensers
from Hamilton Company
The Microlab 600 is available as a standalone pump with single and dual syringe configurations. The standalone pump offers two communication capabilities —Ethernet and RS-232. Why Choose a Standalone Syringe Pump?. Take full command of your diluting and dispensing applications with the... [See More]
- Dispenser Type: Single Syringe Pump
- Accuracy: 1
- Capacity: 1.00E-4 to 50
- Reproducibility CV: 0.2000
from Hamilton Company
The Microlab 600 is available as a standalone pump with single and dual syringe configurations. The standalone pump offers two communication capabilities —Ethernet and RS-232. Why Choose a Standalone Syringe Pump?. Take full command of your diluting and dispensing applications with the... [See More]
- Dispenser Type: Dual Syringe Pump
- Accuracy: 1
- Capacity: 1.00E-4 to 50
- Reproducibility CV: 0.2000
from Hamilton Company
The Single Syringe Dispenser is ideal for dedicated dispensing applications requiring a single syringe drive. Improve accuracy, throughput and consistency when compared to traditional laboratory equipment like serological and repeating pipettes. [See More]
- Dispenser Type: Single Syringe, Basic Controller
- Accuracy: 1
- Capacity: 1.00E-4 to 50
- Reproducibility CV: 0.2000
from Hamilton Company
The Continuous Dispenser is designed for time critical applications requiring repetitive dispensing. One syringe fills while the other syringe dispenses so the instrument is always ready. Perfect for integration into semi-automated or fully automated manufacturing lines. [See More]
- Dispenser Type: Dual Syringe Continuous, Basic Control
- Accuracy: 1
- Capacity: 1.00E-4 to 50
- Reproducibility CV: 0.2000
from Hamilton Company
The Dual Syringe Dispenser has two syringe drives for applications such as Animal Dosing that require the use of more than one liquid at the same time. In this application the "No Drug Control" is primed into one syringe while the "Test Drug" is primed into the other syringe. The two liquids can be... [See More]
- Dispenser Type: Dual Syringe, Basic Controller
- Accuracy: 1
- Capacity: 1.00E-4 to 50
- Reproducibility CV: 0.2000
from Hamilton Company
The Single Syringe Dispenser is ideal for dedicated dispensing applications requiring a single syringe drive. Improve accuracy, throughput and consistency when compared to traditional laboratory equipment like serological and repeating pipettes. [See More]
- Dispenser Type: Single Syringe, Advanced Controller
- Accuracy: 1
- Capacity: 1.00E-4 to 50
- Reproducibility CV: 0.2000
from Hamilton Company
The Continuous Dispenser is designed for time critical applications requiring repetitive dispensing. One syringe fills while the other syringe dispenses so the instrument is always ready. Perfect for integration into semi-automated or fully automated manufacturing lines. [See More]
- Dispenser Type: Dual Syringe Continuous, Advanced Ctrl
- Accuracy: 1
- Capacity: 1.00E-4 to 50
- Reproducibility CV: 0.2000
from Hamilton Company
The Dual Syringe Dispenser has two syringe drives for applications such as Animal Dosing that require the use of more than one liquid at the same time. In this application the "No Drug Control" is primed into one syringe while the "Test Drug" is primed into the other syringe. The two liquids can be... [See More]
- Dispenser Type: Dual Syringe, Advanced Controller
- Accuracy: 1
- Capacity: 1.00E-4 to 50
- Reproducibility CV: 0.2000