Programmable Laboratory Dispensers

7 Results
MICROLAB 600 Series Diluter and Dispenser -- ML 630
from Hamilton Company

The Microlab 600 is available as a standalone pump with single and dual syringe configurations. The standalone pump offers two communication capabilities —Ethernet and RS-232. Why Choose a Standalone Syringe Pump?. Take full command of your diluting and dispensing applications with the... [See More]

  • Dispenser Type: Single Syringe Pump
  • Accuracy: 1
  • Capacity: 1.00E-4 to 50
  • Reproducibility CV: 0.2000
MICROLAB 600 Series Diluter and Dispenser -- ML 635
from Hamilton Company

The Microlab 600 is available as a standalone pump with single and dual syringe configurations. The standalone pump offers two communication capabilities —Ethernet and RS-232. Why Choose a Standalone Syringe Pump?. Take full command of your diluting and dispensing applications with the... [See More]

  • Dispenser Type: Dual Syringe Pump
  • Accuracy: 1
  • Capacity: 1.00E-4 to 50
  • Reproducibility CV: 0.2000
MICROLAB 600 Series Diluter and Dispenser -- ML610-DIS
from Hamilton Company

The Single Syringe Dispenser is ideal for dedicated dispensing applications requiring a single syringe drive. Improve accuracy, throughput and consistency when compared to traditional laboratory equipment like serological and repeating pipettes. [See More]

  • Dispenser Type: Single Syringe, Basic Controller
  • Accuracy: 1
  • Capacity: 1.00E-4 to 50
  • Reproducibility CV: 0.2000
MICROLAB 600 Series Diluter and Dispenser -- ML615-CNT
from Hamilton Company

The Continuous Dispenser is designed for time critical applications requiring repetitive dispensing. One syringe fills while the other syringe dispenses so the instrument is always ready. Perfect for integration into semi-automated or fully automated manufacturing lines. [See More]

  • Dispenser Type: Dual Syringe Continuous, Basic Control
  • Accuracy: 1
  • Capacity: 1.00E-4 to 50
  • Reproducibility CV: 0.2000
MICROLAB 600 Series Diluter and Dispenser -- ML615-DIS
from Hamilton Company

The Dual Syringe Dispenser has two syringe drives for applications such as Animal Dosing that require the use of more than one liquid at the same time. In this application the "No Drug Control" is primed into one syringe while the "Test Drug" is primed into the other syringe. The two liquids can be... [See More]

  • Dispenser Type: Dual Syringe, Basic Controller
  • Accuracy: 1
  • Capacity: 1.00E-4 to 50
  • Reproducibility CV: 0.2000
Matrix WellMate™
from Thermo Scientific Liquid Handling Consumables & Instruments

Matrix WellMate ® brings unparalleled flexibility and cost-efficiency to microplate dispensing. It is the first instrument of its kind to offer disposable, pre-sterilized tubing cartridges and rapid dispensing in a wide volume range (1µL to 2,000µL).The Matrix WellMate alsoaccommodates... [See More]

  • Dispenser Type: Microplate Dispenser
  • Increments: 0.0010
  • Capacity: 0.0010 to 2
  • Features: Digital Display; Programmable
Multidrop® 384
from Thermo Scientific Liquid Handling Consumables & Instruments

Thermo Multidrop dispensers are the most robust in their class. By design, they are compact in size, easy to use and maintain, with features that prevent cross contamination and save on reagents. For higher throughput needs, Multidrop dispensers can be easily integrated to robotic setups. The... [See More]

  • Dispenser Type: Microplate Dispenser
  • Increments: 0.0050
  • Capacity: 0.0050 to 0.3950
  • Accuracy: 3