Ion Etched Diffraction Gratings
from Shimadzu Corporation
The toroidal diffraction gratings are made by aspheric blanks where each curvature of orthogonal two axes (meridional and sagittal) is different. The toroidal diffraction gratings are formed on toroidal (aspheric) blanks that can correct astigmatisms. [See More]
- Grating Type: Holographic
- Groove Frequency: 550
- Grating Design: Toroidal Reflection
- Blaze Wavelength: 340 to 400
from Shimadzu Corporation
The toroidal diffraction gratings are made by aspheric blanks where each curvature of orthogonal two axes (meridional and sagittal) is different. The toroidal diffraction gratings are formed on toroidal (aspheric) blanks that can correct astigmatisms. [See More]
- Grating Type: Holographic
- Groove Frequency: 600
- Grating Design: Toroidal Reflection
- Blaze Wavelength: 340
from Shimadzu Corporation
Applying holographic exposure method and ion-beam etching technology, Shimadzu has developed laminar gratings for spectroscopy in a range from the vacuum ultraviolet region to the soft X-ray region. These gratings have grooves with a rectangular profile, which are directly etched into blanks made... [See More]
- Grating Type: Holographic
- Groove Frequency: 1200
- Wavelength Range: Ultraviolet
- Grating Features: Ion Etched
from Shimadzu Corporation
The grating grooves are formed by a holographic exposure method where the two-laser-beam-interference technology is applied. This holographic method lowers groove's periodical error commonly found in mechanically ruled gratings and ensures that the low stray light gratings can be produced. Blaze... [See More]
- Grating Type: Holographic
- Groove Frequency: 100 to 2400
- Grating Design: Plane Reflection
- Blaze Wavelength: 600 to 2400