Ruled Grating Diffraction Gratings

14 Results
MS125 Grating, Ruled, 1200 lines/mm, 360 nm blaze, 200-1000 nm range -- 77411
from Newport MKS

The model 77411 Grating Assembly is designed for installation into the Oriel ® MS125 Spectrograph. This 30 x 30 mm grating comes pre-aligned in its own frame, allowing it to precisely fit inside the instrument. The grating efficiency exceeds 20% over its entire operating range, with a peak... [See More]

  • Grating Type: Ruled
  • Groove Frequency: 1200
MS257 Grating, Ruled, 1200 lines/mm, 360 nm blaze, 200-1400 nm range -- 77742
from Newport MKS

Factory grating replacement services are no longer available for the MS257 series, contact your Newport sales representative for details. The model 77742 grating is for use with the Oriel ® MS257 ™ monochromator and imaging spectrograph. This grating is installed by Newport onto either... [See More]

  • Grating Type: Ruled
  • Dispersion: 3.2
  • Groove Frequency: 1200
Ruled Diffraction Grating, 12.5 x 12.5 mm, 1000 nm, 17.5° Blaze, 600 g/mm -- 33025FL01-520R
from Newport MKS

The 33025FL01-520R Plane Ruled Reflection Grating is 12.5 x 12.5 mm and 6 mm thick. The grating has 600 grooves per mm a nominal wavelength at 1000 nm, and a nominal blaze angle of 17.5 °. The diffraction grating is coated with an aluminum coating on float glass substrate and designed for first... [See More]

  • Grating Type: Ruled
  • Groove Frequency: 600
  • Grating Design: Plane Reflection
  • Blaze Wavelength: 1000
Ruled Diffraction Grating, 12.5 x 25 mm, 1000 nm, 17.5° Blaze, 600 g/mm -- 33066FL01-520R
from Newport MKS

The 33066FL01-520R Plane Ruled Reflection Grating is 12.5 x 25 mm and 6 mm thick. The grating has 600 grooves per mm a nominal wavelength at 1000 nm, and a nominal blaze angle of 17.5 °. The diffraction grating is coated with an aluminum coating on float glass substrate and designed for first... [See More]

  • Grating Type: Ruled
  • Groove Frequency: 600
  • Grating Design: Plane Reflection
  • Blaze Wavelength: 1000
Ruled Diffraction Grating, 25 x 25 mm, 1000 nm, 17.5° Blaze, 600 g/mm -- 33009FL01-520R
from Newport MKS

The 33009FL01-520R Plane Ruled Reflection Grating is 25 x 25 mm and 6 mm thick. The grating has 600 grooves per mm a nominal wavelength at 1000 nm, and a nominal blaze angle of 17.5 °. The diffraction grating is coated with an aluminum coating on float glass substrate and designed for first... [See More]

  • Grating Type: Ruled
  • Groove Frequency: 600
  • Grating Design: Plane Reflection
  • Blaze Wavelength: 1000
Ruled Diffraction Grating, 25 x 50 mm, 1000 nm, 17.5° Blaze, 600 g/mm -- 33067FL01-520R
from Newport MKS

The 33067FL01-520R Plane Ruled Reflection Grating is 25 x 50 mm and 6 mm thick. The grating has 600 grooves per mm a nominal wavelength at 1000 nm, and a nominal blaze angle of 17.5 °. The diffraction grating is coated with an aluminum coating on float glass substrate and designed for first... [See More]

  • Grating Type: Ruled
  • Groove Frequency: 600
  • Grating Design: Plane Reflection
  • Blaze Wavelength: 1000
Ruled Diffraction Grating, 50 x 50 mm, 1000 nm, 17.5° Blaze, 600 g/mm -- 33010FL01-520R
from Newport MKS

The 33010FL01-520R Plane Ruled Reflection Grating is 50 x 50 mm and 6 mm thick. The grating has 600 grooves per mm a nominal wavelength at 1000 nm, and a nominal blaze angle of 17.5 °. The diffraction grating is coated with an aluminum coating on float glass substrate and designed for first... [See More]

  • Grating Type: Ruled
  • Groove Frequency: 600
  • Grating Design: Plane Reflection
  • Blaze Wavelength: 1000
1200 Grooves, 1000nm NIR Ruled Grating, 12.7mm Square -- NT43-851
from Edmund Optics Inc.

15 to 20% Efficiency Increase Over Aluminum (0.7-1.1 microns). These ruled gold-coated versions of our commercial gratings provide a 15-20% increase in absolute efficiency from 0.7-1.1 microns. This makes them an excellent choice for applications such as fiber optic pulse compression and... [See More]

  • Grating Type: Ruled
  • Blaze Wavelength: 1000
  • Groove Frequency: 1200
  • Blaze Angle: 36
Ruled Reflective Gratings
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Grating Type: Ruled
  • Wavelength Range: Ultraviolet (optional feature); Visible (optional feature); Infrared (optional feature)
  • Grating Design: Plane Reflection
  • Groove Frequency: 300 to 800
GCG-Plane Diffraction Grating -- GCG-300-0.5-12.5
from Daheng New Epoch Technology, Inc.

Grating is a common optical dispersion component. It is an object or device that has a spatial periodic distribution within a certain spatial range and can amplitude modulation or (and) position phase modulation of electromagnetic waves according to certain laws. According to the usage, the grating... [See More]

  • Grating Type: Ruled
  • Groove Frequency: 300
  • Grating Design: Plane Reflection
  • Blaze Wavelength: 500
Ruled Gratings
from Qioptiq

Ruled gratings for spectral photometers, spectrometers, and monochromators with moderate resolution. Cost efficient, high efficiency, low stray light. Pyrex substrate for good thermal stability. Grating constants from 300 1/mm to 1200 1/mm. Blaze wavelength 1000 nm. Other types on request. [See More]

  • Grating Type: Ruled
  • Groove Frequency: 300 to 1200
  • Wavelength Range: Visible
  • Blaze Wavelength: 1000
Diffraction Gratings for Optical Communication
from Shimadzu Corporation

Diffraction Gratings for optical communication are the components which take a key role in communication network system in the long term, and high reliability is demanded of them. These products have passed test in accordance with the Telcordia GR-1221-CORE which is required for the passive optical... [See More]

  • Grating Type: Ruled
  • Groove Frequency: 1100
LA Series Diffraction Grating for Laser Systems
from Shimadzu Corporation

These gratings are suitable for various laser applications (external resonator, external cavity, pulse control). Applying TM waves (S-polarization) *1, a high diffraction efficiency is expected for a wide range of wavelengths. The LA Series products are replicated using high-quality masters. All... [See More]

  • Grating Type: Ruled
NIR High Efficiency Gragings for S-polarization
from Shimadzu Corporation

High relative diffraction efficiency for S-polarized near infrared light resulting in excellent performance for optical communication applications. Highest quality level of replicated gratings is achieved using the high accuracy holograpic exposure method for the master gratings. [See More]

  • Grating Type: Ruled
  • Groove Frequency: 950 to 1100
  • Wavelength Range: Infrared
  • Active Area: 56 mm x 26 mm