270 Hz Optical Fiber Identifiers

4 Results
Fitel Fiber Identifier -- F1-IDH
from Fiber Instrument Sales, Inc./FIS

Super low insertion loss, for jacketed, coated or ribbon fibers [See More]

  • Operating Mode: 270 Hz; 1000 Hz; 2000 Hz
  • Features: Adapter Heads; Carrying Case; Indicator
  • Wavelength Range: 1310 to 1550
Optical Fiber Identifer
from M2 Optics, Inc.

Optical Fiber Identifiers are essential for technicians that can identify optical fibers by detecting optical signals being transmitted through them. This easy-to-use unit also displays relative core power and identification of signal traffic (270Hz, 1kHz, and 2kHz frequencies). Very cost-effective... [See More]

  • Operating Mode: 270 Hz; 1000 Hz; 2000 Hz
  • Features: Carrying Case
  • Power Range: -50 to 0.0
  • Operating Temperature: -10 to 60
Live Fiber Identifier -- LFD-300
from Fiber Instrument Sales, Inc./FIS

One headpiece works on 900µm, 1.6mm and 3mm jackets [See More]

  • Operating Mode: 270 Hz; 1000 Hz; 2000 Hz
  • Features: Adapter Heads; Indicator
  • Wavelength Range: 850 to 1700
Wilcom Fiber Identifier -- F6121A
from Fiber Instrument Sales, Inc./FIS

Wilcom fiber identifier [See More]

  • Operating Mode: 270 Hz; 1000 Hz; 2000 Hz
  • Power Range: -20 to 20
  • Wavelength Range: 850 to 1700
  • Features: Adapter Heads; Carrying Case; Indicator