Carrying Case Optical Fiber Identifiers

3 Results
Fitel Fiber Identifier -- F1-IDH
from Fiber Instrument Sales, Inc./FIS

Super low insertion loss, for jacketed, coated or ribbon fibers [See More]

  • Wavelength Range: 1310 to 1550
  • Operating Mode: 270 Hz; 1000 Hz; 2000 Hz
  • Features: Adapter Heads; Carrying Case; Indicator
Optical Fiber Identifer
from M2 Optics, Inc.

Optical Fiber Identifiers are essential for technicians that can identify optical fibers by detecting optical signals being transmitted through them. This easy-to-use unit also displays relative core power and identification of signal traffic (270Hz, 1kHz, and 2kHz frequencies). Very cost-effective... [See More]

  • Power Range: -50 to 0.0
  • Operating Mode: 270 Hz; 1000 Hz; 2000 Hz
  • Features: Carrying Case
  • Operating Temperature: -10 to 60
Wilcom Fiber Identifier -- F6121A
from Fiber Instrument Sales, Inc./FIS

Wilcom fiber identifier [See More]

  • Wavelength Range: 850 to 1700
  • Features: Adapter Heads; Carrying Case; Indicator
  • Power Range: -20 to 20
  • Operating Mode: 270 Hz; 1000 Hz; 2000 Hz