SC Fiber Optic Test Sources

4 Results
Fiber Optic Light Source -- 570XL-SC
from Greenlee Textron, Inc.

LED TYPE. 2.8 INCH L X 1.4 INCH W X 5.6 INCH H SIZE. 850/1300 NANOMETER WAVELENGTH. 1 KHZ, 2 KHZ, 270 KHZ FREQUENCY RATING. INSERTION LOSS TESTING ON MULTIMODE FIBER OPTIC CABLE APPLICATION. SC CONNECTOR TYPE. (2) AA BATTERY TYPE. 1.5 V BATTERY VOLTAGE. -13/-20/-14/-21 DBM OUTPUT POWER. 0 TO 95... [See More]

  • Connector Type: SC
  • Cable Type: Multimode
  • Operating Mode: 1000 Hz; 2000 Hz; 270 KHz
  • Wavelength Range: 850 to 1300
Network Simulator
from Megladon Manufacturing Group, Ltd.

Network Simulator. Megladon Network Simulators are designed to support the needs of labs testing fiber based systems prior to deployment. With customizable lengths up to 200km in a 6RU footprint, our network simulators provide a stable testing platform that emulate a variety of fiber field... [See More]

  • Connector Type: FC; LC; SC; ST; SC APC, LC APC
  • Cable Type: Single-mode / Multimode
EXFO Fiberbasix 100 Light Source -- ELS-100-235BL-54
from Fiber Instrument Sales, Inc./FIS

Excellent stability, high measurement accuracy up to 3SM *& 2MM wavelengths [See More]

  • Connector Type: SC
  • Cable Type: Single-mode; Multimode
  • Test Equipment Type: Hand Held
  • Features: Dual Wavelength
Fiber Optic Light Source -- 580XL-SC
from Greenlee Textron, Inc.

LASER TYPE. 2.8 INCH L X 1.4 INCH W X 5.6 INCH H SIZE. 1310/1550 NANOMETER WAVELENGTH. 1 KHZ, 2 KHZ, 270 KHZ FREQUENCY RATING. INSERTION LOSS TESTING ON SINGLE MODE FIBER OPTIC CABLE APPLICATION. SC CONNECTOR TYPE. (2) AA BATTERY TYPE. 1.5 V BATTERY VOLTAGE. -7/-8 DBM OUTPUT POWER. 0 TO 95 PERCENT... [See More]

  • Connector Type: SC
  • Cable Type: Single-mode
  • Operating Mode: 1000 Hz; 2000 Hz; 270 KHz
  • Wavelength Range: 1310 to 1550