Adjustable Volume Control Pipettes and Tips
from Hamilton Company
With the multi-channel pipettes you have the option of either a 5 µL - 50 µL or 30 µL - 300 µL in both the 8 and 12-channels. With the unique, long tip ejector lever and movable lower body can be rotated a full 360 ° relative to the handle to provide maximum comfort for... [See More]
- Configuration: Pipette
- Volume: 5 to 50
- Pipette Type: Air Displacement
- Increments: 0.0200
from Hamilton Company
With the multi-channel pipettes you have the option of either a 5 µL - 50 µL or 30 µL - 300 µL in both the 8 and 12-channels. With the unique, long tip ejector lever and movable lower body can be rotated a full 360 ° relative to the handle to provide maximum comfort for... [See More]
- Configuration: Pipette
- Volume: 30 to 300
- Pipette Type: Air Displacement
- Increments: 0.2000
from Hamilton Company
With the multi-channel pipettes you have the option of either a 5 µL - 50 µL or 30 µL - 300 µL in both the 8 and 12-channels. With the unique, long tip ejector lever and movable lower body can be rotated a full 360 ° relative to the handle to provide maximum comfort for... [See More]
- Configuration: Pipette
- Volume: 5 to 50
- Pipette Type: Air Displacement
- Increments: 0.0200
from Hamilton Company
With the multi-channel pipettes you have the option of either a 5 µL - 50 µL or 30 µL - 300 µL in both the 8 and 12-channels. With the unique, long tip ejector lever and movable lower body can be rotated a full 360 ° relative to the handle to provide maximum comfort for... [See More]
- Configuration: Pipette
- Volume: 30 to 300
- Pipette Type: Air Displacement
- Increments: 0.2000
from Hamilton Company
SoftGrip adjustable volume pipettes are available in 0.2 µL - 1 mL. The isolated volume adjustment makes it so there's no need for a locking mechanism to prevent accidental volume adjustment. Our new generation of pipettes has a dual indicator that improves the volume adjustment accuracy by... [See More]
- Configuration: Pipette
- Volume: 0.2000 to 2
- Pipette Type: Air Displacement
- Increments: 0.0020
from Hamilton Company
SoftGrip adjustable volume pipettes are available in 0.2 µL - 1 mL. The isolated volume adjustment makes it so there's no need for a locking mechanism to prevent accidental volume adjustment. Our new generation of pipettes has a dual indicator that improves the volume adjustment accuracy by... [See More]
- Configuration: Pipette
- Volume: 1 to 10
- Pipette Type: Air Displacement
- Increments: 0.0200
from Hamilton Company
SoftGrip adjustable volume pipettes are available in 0.2 µL - 1 mL. The isolated volume adjustment makes it so there's no need for a locking mechanism to prevent accidental volume adjustment. Our new generation of pipettes has a dual indicator that improves the volume adjustment accuracy by... [See More]
- Configuration: Pipette
- Volume: 2.5 to 25
- Pipette Type: Air Displacement
- Increments: 0.0200
from Hamilton Company
SoftGrip adjustable volume pipettes are available in 0.2 µL - 1 mL. The isolated volume adjustment makes it so there's no need for a locking mechanism to prevent accidental volume adjustment. Our new generation of pipettes has a dual indicator that improves the volume adjustment accuracy by... [See More]
- Configuration: Pipette
- Volume: 10 to 100
- Pipette Type: Air Displacement
- Increments: 0.2000
from Hamilton Company
SoftGrip adjustable volume pipettes are available in 0.2 µL - 1 mL. The isolated volume adjustment makes it so there's no need for a locking mechanism to prevent accidental volume adjustment. Our new generation of pipettes has a dual indicator that improves the volume adjustment accuracy by... [See More]
- Configuration: Pipette
- Volume: 30 to 300
- Pipette Type: Air Displacement
- Increments: 0.2000
from Thermo Scientific Liquid Handling Consumables & Instruments
Thermo Scientific Finnpipette F1 combines all the features that Finnpipette are famous for with state-of-the-art innovations - this is the first time that a pipetting company has used antimicrobial treatment on its pipettes to have better protection against contamination. [See More]
- Configuration: Pipette
- Volume: 0.2000 to 1000
- Pipette Type: Manual Single Channel Pipette
- Increments: 0.0020 to 1
from INTEGRA Biosciences AG
Flexible, lightweight, ergonomically designed, battery indicator [See More]
- Configuration: Pipette
- Volume: 1000 to 99989
- Pipette Type: Positive Displacement
- Number of Channels: 1
from Terra Universal, Inc.
The Finnpipette F1 series provides speed, accuracy and precision in dispensing measured volumes of liquid in various clinical, biotechnology, life sciences, chemical, environmental and food laboratory applications. The lightweight, ergonomic design with patented soft touch tip provides user comfort... [See More]
- Configuration: Pipette
- Volume: 0.2000 to 2
- Pipette Type: Positive Displacement
- Increments: 0.0020
from Thermo Scientific Liquid Handling Consumables & Instruments
We designed the Thermo Scientific Finnpipette F2 taking the needs and wants of real pipette users into account. It offers superior comfort, performance, reliability and repeatability in one of the lightest pipettes available. [See More]
- Configuration: Pipette
- Volume: 0.2000 to 1000
- Pipette Type: Manual Single Channel Pipette
- Increments: 0.0020 to 1
from Terra Universal, Inc.
The Finnpipette F1 series provides speed, accuracy and precision in dispensing measured volumes of liquid in various clinical, biotechnology, life sciences, chemical, environmental and food laboratory applications. The lightweight, ergonomic design with patented soft touch tip provides user comfort... [See More]
- Configuration: Pipette
- Volume: 1 to 10
- Pipette Type: Positive Displacement
- Increments: 0.0200
from Thermo Scientific Liquid Handling Consumables & Instruments
Convenience and comfort are designed into the Finnpipette Focus around the most important feature - extremely accurate and precise pipetting. The unique design specifically reduces user stress and optimizes pipetting performance so that you can set the volumes you need quickly and focus on your... [See More]
- Configuration: Pipette
- Volume: 0.3000 to 9999
- Pipette Type: Manual Single Channel Pipette
- Increments: 0.0100 to 1