Array Underwater Acoustic Transducers

3 Results
Fiber-Optic Acoustic Sensors
from Northrop Grumman Corporation

Northrop Grumman has applied its expertise in fiber-optic technology to develop a line of Fiber-Optic Acoustic Sensors (FOAS). FOAS originated in 1981 as part of a major effort to develop both fiber-optic gyroscope and fiber-optic hydrophone sensor technologies. This effort, which has required... [See More]

  • Features: Array
SeaBat 7111
from RESON

Portable multibeam echosounder system [See More]

  • Transducer Style: Transmitter / Receiver Combination
  • Maximum Operational Depth: 1000
  • Resonance Frequency: 100
  • Features: Array
SeaBat 7150
from RESON

Featuring a true integrated modular dual frequency design, the SeaBat 7150system provides the user the ultimate in resolution, performance and systemexpandability.The system can be configured for either 12kHz and/ or 24kHz operation,providing a choice of both ultra high resolution in shallow water... [See More]

  • Transducer Style: Transmitter / Receiver Combination
  • Maximum Operational Depth: 15000
  • Resonance Frequency: 24
  • Features: Array