Horizontally Omnidirectional Underwater Acoustic Transducers

5 Results
TC1010
from RESON

Rugged underwater telephone and distress pinger transducer. Low frequency broad band transducer. (Option without cage - TC1012). [See More]

  • Transducer Style: Transmitter / Receiver Combination
  • Resonance Frequency: 12
  • Frequency Range: 11 to 13
  • Transmit Sensitivity: 133
Acoustic Low Frequency Transponders -- OCEANO LF/TR
from Exail

iXBlue provides a wide range of low frequency (LF) transponders to operate with RAMSES 6000 (LF) and POSIDONIA. Standard product range includes transponder and responder modes, internal batteries, and recoverable (RT) or expendable (ET) configuration. Optional configurations are available for many... [See More]

  • Transducer Style: Transmitter / Receiver Combination
  • Receive Sensitivity: 78
  • Frequency Range: 8 to 16
  • Maximum Operational Depth: 3000 to 6000
TC1012
from RESON

Rugged Underwater telephone and distress pinger transducer. Low frequency broad band transducer [See More]

  • Transducer Style: Transmitter / Receiver Combination
  • Resonance Frequency: 12
  • Frequency Range: 11 to 13
  • Transmit Sensitivity: 133
Acoustic Medium Frequency Transponders -- OCEANO MF/TR
from Exail

iXBlue provides a wide range of medium frequency transponders to operate with RAMSES (medium frequency) and GAPS USBL systems. It includes transponders for shallow water application (export free) to full ocean depth versions, reduced size for small vehicles or full size with long battery life,... [See More]

  • Transducer Style: Transmitter / Receiver Combination
  • Receive Sensitivity: 95
  • Frequency Range: 20 to 30
  • Maximum Operational Depth: 1000 to 6000
TC1035
from RESON

The TC1035 High power, low frequency, communication transducer for long/ short base line measurement, pinger/transponder systems, acoustic telemetry systems and telephone systems. [See More]

  • Transducer Style: Transmitter / Receiver Combination
  • Resonance Frequency: 9.5
  • Frequency Range: 6 to 15
  • Transmit Sensitivity: 148