Multiple Frequencies Underwater Acoustic Transducers
from RESON
Model TC2122 is a 33kHz and 200kHz dual frequency transducer idealfor navigation and hydrographic echosounder systems. The transducer has excellent piezoceramic elements which will ensure the highest reliability and quality in echosounding. The transducer will fit ATLAS SW 60/28/6029housing and... [See More]
- Transducer Style: Transmitter / Receiver Combination
- Resonance Frequency: 200
- Frequency Range: 195 to 205
- Transmit Sensitivity: 170
from Exail
SeapiX is a whole new category of equipment. For the first time in the fisheries market, in a unique product, a high-performance acoustic tool can merge acoustic data with the commercial fishing geographical information system, superimposing whole new layers of fishing information in 2D or 3D. [See More]
- Transducer Style: Transmitter / Receiver Combination
- Features: Multiple Frequencies
from RESON
Model TC2135 is a 15kHz and 200kHz dual frequency transducer ideal for sedimentation measurements and hydrographic echo sounder systems.Both operating frequencies exhibit broad band characteristics making the TC2135 even more flexible.The transducer has excellent piezoceramic elements, which ensure... [See More]
- Transducer Style: Transmitter / Receiver Combination
- Resonance Frequency: 15
- Frequency Range: 13 to 17
- Transmit Sensitivity: 168