Coaxial Cable Testers
from PCE Instruments / PCE Americas Inc.
Cable Fault Meter PCE-CLT 10. Cable length measuring device with high measuring accuracy and fast measuring results / 2.4 " TFT display / Measuring range up to 3000 meters (9842.5 ft) / 20 preset cable types / Compact design / additional storage option for up to 99 cable types. The cable length... [See More]
- Cable: Coaxial; Twisted Pair
- Test Features: Fault Locator
- Configuration: Handheld
from TelephoneStuff.com
Multifunctional tester for internet/network equipment, a simple tester for four different connectors: RJ-45, RJ-11, USB, and BNC. Features: - USOC 4/6/8. - 10/100 Ethernet STP/UTP. - 10Base2/5 Coaxial. - CATV Coaxial. - Cable Modem Coaxial. - EIA/TIA-568. - EIA/TIA-568A/B. - Cabling systems before... [See More]
- Cable: Coaxial
from Cirris Systems Corp.
Test Point Range: 128-1024. Test Voltage: 5VDC, 6mA max current. Hipot Range: 1000: 50-1000VDC (50-700VAC optional). 1500: 50-1500VDC (50-1000VAC optional). Connection Resistance Range: 0.1-100K Ω, also 500K Ω, 1M Ω, 5M Ω. Insulation Resistance Range: 5M-1000M ohm. 4-Wire... [See More]
- Cable: FireWire (IEEE 1394); LAN / Ethernet; Parallel; SCSI; Serial; USB; Cat 3; Coaxial; Twisted Pair; VME, DIN
- Test Resistance: 0.1000 to 1.00E6
- Test Points: 128 to 1024
- Voltage: 1000
from Greenlee Textron, Inc.
SPLIT PAIR, SHORT TYPE. 1.4 INCH W X 6.7 INCH D X 3.3 INCH H SIZE. 2000 FT CABLE LENGTH. UTP, STP, COAXIAL CABLE CABLE TYPE. TOUCH SCREEN DISPLAY TYPE. TELEPHONE, DATA, COAXIAL WIRING APPLICATION. RJ45, F CONNECTOR CONNECTOR TYPE. 0 TO 50 DEG C OPERATING TEMPERATURE. ALKALINE BATTERY TYPE. 9 BATTERY... [See More]
- Cable: Coaxial; Twisted Pair; Telephone, Data, Coaxial Wiring
from TelephoneStuff.com
Coaxial Cable Tester provides quick verification of opens or shorts in either the conductor or the shield of coax cable. Features: - Simple operation provides pass/fail indication before or after installation. - Clear Red/Green LED indication of short or open conditions. - Remote terminator allows... [See More]
- Cable: Coaxial
from Cirris Systems Corp.
Test Point Range: 128-1024. Test Voltage: 5VDC, 6mA max current. Connection Resistance Range: 0.1-100K Ω, also 500K Ω, 1M Ω, 5M Ω. 4-Wire Resistance Range: .005 Ω to 10 Ω. Testable Components: Resistors, Diodes, Capacitors. Scripting Support: Optional. Onboard... [See More]
- Cable: FireWire (IEEE 1394); LAN / Ethernet; Parallel; SCSI; Serial; USB; Cat 3; Coaxial; VME, DIN
- Test Resistance: 0.1000 to 1.00E6
- Test Points: 128 to 1024
- Voltage: 5
from Greenlee Textron, Inc.
OPEN, CROSSED WIRES, SPLIT PAIRS TYPE. 8.5 INCH L X 7.6 INCH W X 3 INCH H SIZE. 320 FT CABLE LENGTH. UTP, STP, RG58, RG59, RG6, RG6 QUAD, BELDEN 8281, RG8, RG11 COAXIAL CABLE CABLE TYPE. TELEPHONE, DATA, LAN CABLE APPLICATION. BNC CONNECTOR TYPE. 9 V BATTERY VOLTAGE. LAN PRONAVIGATOR[R] BRAND. [See More]
- Cable: Coaxial; Twisted Pair; Telephone, Data, LAN Cable
from TelephoneStuff.com
The Pro2000 Coax Stripper is a fixed blade, coaxial cable stripping tool for cable diameters of 0.1 to 0315 inch (2.5 to 8.0 mm) including RG58, RG59, RG62, RG6, RG174, Belden 8281, and Belden 1694A. An interchangeable "memory" blade cassette holder eliminates the need to re-adjust blades when... [See More]
- Cable: Coaxial
from Greenlee Textron, Inc.
12 INCH W X 3.5 INCH D X 10 INCH H SIZE. 50 TO 60 HZ FREQUENCY RATING. LARGE BACKLIGHT 7.2 INCH DIAGONAL HIGH CONTRAST (640 X 440) LCD DISPLAY TYPE. CE APPROVAL. CATV, DIGITAL BROADBAND COAXIAL APPLICATION. 9-PIN D TYPE CONNECTOR TYPE. 110/220/240 VAC, 9/16 VDC VOLTAGE RATING. 1 AMPERE CURRENT... [See More]
- Cable: Coaxial
from TelephoneStuff.com
This basic Ethernet cable tester is one of the most affordable coaxial cable testers in the market. Use it to quickly root out shorts, open wires or other continuity problems in BNC and TNC-terminated coaxial cables. Installed cables can be tested with the included remote terminator. Features: -... [See More]
- Cable: Coaxial