Ultrasonic Labware Washers

3 Results
Ultrasonic Cleaner LABORETTE 17, size I
from Fritsch GmbH - Milling and Sizing

For gentle cleaning of test sieves, micro-precision sieves and other sensitive parts without damaging them. Also for dispersing of suspensions for particle size analysis. Fill volume: 5.6 litres. Areas of application. For especially gentle and damage-free cleaning of even extremely sensitive parts... [See More]

  • Configuration: Tabletop; Ultrasonic
  • Applications: General Cleaning/Surface Prep, Container/Bottle Cleaning
  • Heating: Electric
  • Length: 10
Ultrasonic Bath -- UR 1
from Retsch, Inc.

RETSCH's product range includes three sizes of ultrasonic baths for cleaning test sieves and grinding tools quickly and easily. UR 1 is for test sieves up to 203 mm dia., UR 2 for test sieves up to 400 mm dia., and the UR 3 for the simultaneous cleaning of up to 5 test sieves 200/203 mm dia. The... [See More]

  • Configuration: Tabletop; Portable; Ultrasonic
  • Number of Labware Pieces: 1
  • Applications: Cleaning, Dispersion, Degassing
  • Length: 10.24
Ultrasonic Cleaner LABORETTE 17, size II
from Fritsch GmbH - Milling and Sizing

For gentle cleaning of analysis sieves, micro-precision sieves and other sensitive parts without damaging them. Also for dispersing of suspensions for particle size analysis. Fill volume: 28 litres. Areas of application. For especially gentle and damage-free cleaning of even extremely sensitive... [See More]

  • Configuration: Tabletop; Ultrasonic
  • Applications: For Gentle Cleaning of Test Sieves, Micro-precision Sieves and Other Sensitive Parts
  • Heating: Electric
  • User Interface: Analog Front Panel