Portable Labware Washers

3 Results
Syringe Cleaner 120V -- 76610
from Hamilton Company

Hamilton's syringe cleaner unit is designed to clean 7000 series Microliter syringes with only heat (370 °C) or add a vacuum source (0.1 mm mercury) to remove suspected residuals. This is the 120 VAC unit. Please note: This product requires additional components (vacuum system and voltage... [See More]

  • Configuration: Tabletop; Portable
  • Water Temperature: 370
  • Heating: Electric
Ultrasonic Bath -- UR 1
from Retsch, Inc.

RETSCH's product range includes three sizes of ultrasonic baths for cleaning test sieves and grinding tools quickly and easily. UR 1 is for test sieves up to 203 mm dia., UR 2 for test sieves up to 400 mm dia., and the UR 3 for the simultaneous cleaning of up to 5 test sieves 200/203 mm dia. The... [See More]

  • Configuration: Tabletop; Portable; Ultrasonic
  • Number of Labware Pieces: 1
  • Applications: Cleaning, Dispersion, Degassing
  • Length: 10.24
Freesatnding FlaskScrubber Vantage -- 4540031
from Labconco Corporation

Labconco laboratory glassware washers have specialized features to meet the laboratory ’s demand for superior cleaning and convenience. SteamScrubber Glassware Washers have top and bottom racks that accommodate accessory inserts for a wide variety of glassware shapes and sizes, primarily... [See More]

  • Configuration: Floor; Portable
  • Cycles: Light; Medium; Heavy; Programmable; 10 Cycles
  • Heating: Electric; Steam; Electric/Steam
  • Applications: Glassware