Video Monitor Annunciators

2 Results
Annunciator Panel -- Vulcain 301AP
from Honeywell Analytics, Inc.

The 301AP remote annunciator provides an efficient interface between gas transmitters and external alarming. It features visual indicators, multiple alarm levels and failure alarm within a secondary control location, allowing users to “listen ” in to the gas network. 3 DPDT relay outputs... [See More]

  • Visual Indicators: Monitor
  • Control Output: Switches
  • Specialty Applications: Fire; Smoke; Gas Monitoring
  • Supply Voltage: AC; DC or Battery
DMS 3K Annunciator
from AMETEK Power Instruments - Gulton-Statham Products

The AMETEK DMS-3000 Alarm Management System is a flexible remote alarm monitoring system. It can operate as a remote annunciator, with all inputs connected to our compact card rack and the lamp displays installed wherever convenient. It can combine the annunciation with sequential events recording... [See More]

  • Visual Indicators: Monitor; Email, ethernet, rs232
  • Control Output: Switches; Serial
  • Specialty Applications: Security; Burglary; Computer Applications; Process Monitoring; Power Distribution
  • Supply Voltage: AC; DC or Battery