Flush Mount Annunciators
from Linde North America, Inc.
The Model 9900B 4 and Model 9900B 8 Point Annunciators provide remote isolated audible and visual indication of various types of process conditions. The multi-channel annunciators are best suited in manufacturing facilities, high gas use facilities, and "No Down Time" production lines [See More]
- Mounting: Flush or Panel Mounted
- Audio Alarms: AirHorn
- Specialty Applications: Process Monitoring
- Control Output: Transmitters
from Pem-Tech, Inc.
Model PT750 Annunciator collects sensor data from the main Control Monitor. Communication is RS485 half duplex between the annunciator and the control panel using a single pair twisted data cable. Maximum length of the cable is 4000 feet. For noisy environment an optional Fiber Optics data converted... [See More]
- Mounting: Flush or Panel Mounted
- Specialty Applications: Process Monitoring; Power Distribution; Safety; Gas Monitoring
- Zones / Alarm Points: 3
- Visual Indicators: Digital
from Patlite (USA) Corporation
The BKV is an MP3 voice annunciator which produces excellent sound quality from pre-recorded MP3 files. The panel mounting style results in a clean, integrated look for most any application and programming it is easily accomplished with Patlite's SD card (sold separate) and Patlite's free... [See More]
- Mounting: Flush or Panel Mounted
- Supply Voltage: AC; DC or Battery
- Audio Alarms: Speakers
- Agency Approvals: CE
from Pem-Tech, Inc.
Model PT750 Annunciator collects sensor data from the main Control Panel. Communication is RS485 half duplex between the annunciator and the control panel using a single pair twisted data cable. Maximum length of the cable is 4000 feet. For noisy environment an optional Fiber Optics data converted... [See More]
- Mounting: Flush or Panel Mounted
- Specialty Applications: Process Monitoring; Power Distribution; Safety; Gas Monitoring
- Zones / Alarm Points: 3
- Visual Indicators: Digital
from Patlite (USA) Corporation
The new slim-designed BSV is an MP3 voice annunciator which produces excellent sound quality from pre-recorded MP3 files. The compact size allows panel mounting for even tight-fitting panels, with the integrated look for most any application and programming it is easily accomplished with Patlite's... [See More]
- Mounting: Flush or Panel Mounted
- Supply Voltage: DC or Battery
- Audio Alarms: Speakers
- Agency Approvals: UL; CE