Switches / Relays Annunciators
from Honeywell Analytics, Inc.
The 301AP remote annunciator provides an efficient interface between gas transmitters and external alarming. It features visual indicators, multiple alarm levels and failure alarm within a secondary control location, allowing users to “listen ” in to the gas network. 3 DPDT relay outputs... [See More]
- Control Output: Switches
- Visual Indicators: Monitor
- Specialty Applications: Fire; Smoke; Gas Monitoring
- Supply Voltage: AC; DC or Battery
from Pem-Tech, Inc.
Model PT750 Annunciator collects sensor data from the main Control Monitor. Communication is RS485 half duplex between the annunciator and the control panel using a single pair twisted data cable. Maximum length of the cable is 4000 feet. For noisy environment an optional Fiber Optics data converted... [See More]
- Control Output: Switches; Serial
- Specialty Applications: Process Monitoring; Power Distribution; Safety; Gas Monitoring
- Zones / Alarm Points: 3
- Visual Indicators: Digital
from PMC Engineering LLC
The PMC Lev-ALERT can provide visual or audio warnings when the fluid/water/sewage reach dangerous levels. It also provides switch outputs to control appropriate output pumps or input valves. Fully configurable to customer needs. Single warning light, or multiple stack lights. Displays and... [See More]
- Control Output: Switches
- Supply Voltage: AC; DC or Battery
- Specialty Applications: Process Monitoring
- Mounting: Chassis, rack or DIN rail Mount
from AMETEK Power Instruments - Gulton-Statham Products
The AMETEK DMS-3000 Alarm Management System is a flexible remote alarm monitoring system. It can operate as a remote annunciator, with all inputs connected to our compact card rack and the lamp displays installed wherever convenient. It can combine the annunciation with sequential events recording... [See More]
- Control Output: Switches; Serial
- Visual Indicators: Monitor; Email, ethernet, rs232
- Specialty Applications: Security; Burglary; Computer Applications; Process Monitoring; Power Distribution
- Supply Voltage: AC; DC or Battery