Cooled Focal Plane Arrays

3 Results
Extended SWIR Camera for Laser Beam Profiling -- BPCam
from Princeton Infrared Technologies, Inc. (PIRT)

The Princeton Infrared Technologies ’ extended SWIR response T2SL BPCam SWIR camera for laser beam profiling supports extended SWIR wavelength response with TEC cooled operation. This InGaAs/GaAsSb type-II super lattice (T2SL) detector camera enables high resolution 1280x1024 SWIR imaging at... [See More]

  • Spectral Range: Near Infrared; Other; 0.4 to 2.1 µm
  • Vertical Pixels: 1024
  • Horizontal Pixels: 1280
  • Pixel Size: 12
Scientific SWIR Camera -- 1280SciCam
from Princeton Infrared Technologies, Inc. (PIRT)

This non-ITAR reduced weight (3000g) lattice matched, InGaAs scientific SWIR camera allows for high resolution SWIR imaging at 1280x1024 with high frame rates >93 frames per second (fps) at full frame size. This small pitch array,12 μm, combined with the high quantum efficiency of lattice... [See More]

  • Spectral Range: Near Infrared; Other; 0.4 to 1.7 µm
  • Vertical Pixels: 1024
  • Horizontal Pixels: 1280
  • Pixel Size: 12
SWIR Camera for Machine Vision -- MVCam
from Princeton Infrared Technologies, Inc. (PIRT)

The MVCam series SWIR and visible camera supports the highest commercially available frame rate at Megapixel resolution with no ITAR restrictions!. This megapixel InGaAs SWIR camera provides 1280x1024 resolution shortwave infrared (SWIR) imagery at up to 90 frames per second (fps), with higher frame... [See More]

  • Spectral Range: Near Infrared; Other; 0.4 to 1.7 µm
  • Vertical Pixels: 1024
  • Horizontal Pixels: 1280
  • Pixel Size: 12