Near Infrared Focal Plane Arrays

6 Results
Extended SWIR Camera for Laser Beam Profiling -- BPCam
from Princeton Infrared Technologies, Inc. (PIRT)

The Princeton Infrared Technologies ’ extended SWIR response T2SL BPCam SWIR camera for laser beam profiling supports extended SWIR wavelength response with TEC cooled operation. This InGaAs/GaAsSb type-II super lattice (T2SL) detector camera enables high resolution 1280x1024 SWIR imaging at... [See More]

  • Spectral Range: Near Infrared; Other; 0.4 to 2.1 µm
  • Vertical Pixels: 1024
  • Horizontal Pixels: 1280
  • Pixel Size: 12
Linescan SWIR Camera -- LineCam12
from Princeton Infrared Technologies, Inc. (PIRT)

The LineCam12 is an advanced linescan SWIR camera with 14-bit digital data at 37klines/s on USB3 or Camera Link ™ outputs. The SWIR camera currently comes in two varieties: 250 μm tall pixels for spectroscopy and 12.5 μm square pixels for machine vision applications. The camera has... [See More]

  • Spectral Range: Near Infrared; Other; 0.4 to 1.7 µm
  • Horizontal Pixels: 1024
  • Array Type: Linear Array
  • Vertical Pixels: 1
Scientific SWIR Camera -- 1280SciCam
from Princeton Infrared Technologies, Inc. (PIRT)

This non-ITAR reduced weight (3000g) lattice matched, InGaAs scientific SWIR camera allows for high resolution SWIR imaging at 1280x1024 with high frame rates >93 frames per second (fps) at full frame size. This small pitch array,12 μm, combined with the high quantum efficiency of lattice... [See More]

  • Spectral Range: Near Infrared; Other; 0.4 to 1.7 µm
  • Vertical Pixels: 1024
  • Horizontal Pixels: 1280
  • Pixel Size: 12
SWIR Camera for Machine Vision -- MVCam
from Princeton Infrared Technologies, Inc. (PIRT)

The MVCam series SWIR and visible camera supports the highest commercially available frame rate at Megapixel resolution with no ITAR restrictions!. This megapixel InGaAs SWIR camera provides 1280x1024 resolution shortwave infrared (SWIR) imagery at up to 90 frames per second (fps), with higher frame... [See More]

  • Spectral Range: Near Infrared; Other; 0.4 to 1.7 µm
  • Vertical Pixels: 1024
  • Horizontal Pixels: 1280
  • Pixel Size: 12
SWIR InGaAs 2D Focal Plane Array -- PIRT1280A1-12
from Princeton Infrared Technologies, Inc. (PIRT)

This lattice matched InGaAs 2D SWIR focal plane array (FPA) allows for high resolution SWIR imaging at high frame rates >90fps. This small pitch array, 12 μm, combined with the high quantum efficiency of the lattice matched InGaAs arrays enables impressive imaging in the SWIR band. It boasts... [See More]

  • Spectral Range: Near Infrared; Other; 0.4 to 1.7 µm
  • Vertical Pixels: 1024
  • Horizontal Pixels: 1280
  • Pixel Size: 12
SWIR Linear Array -- 1024L1
from Princeton Infrared Technologies, Inc. (PIRT)

The 1024L1 is a 1024x1 state of the art InGaAs linear array imager on 12.5 µm pitch that was built for both spectroscopy and machine vision in the short wave infrared band. The 1024L1-12.5-T is an advanced digital array with the lowest read noise available <110e- for a 250 μm tall pixel. [See More]

  • Spectral Range: Near Infrared; Other; 0.4 to 1.7 µm
  • Horizontal Pixels: 1024
  • Array Type: Linear Array
  • Vertical Pixels: 1