High Speed Focal Plane Arrays

5 Results
Scientific SWIR Camera -- 1280SciCam
from Princeton Infrared Technologies, Inc. (PIRT)

This non-ITAR reduced weight (3000g) lattice matched, InGaAs scientific SWIR camera allows for high resolution SWIR imaging at 1280x1024 with high frame rates >93 frames per second (fps) at full frame size. This small pitch array,12 μm, combined with the high quantum efficiency of lattice... [See More]

  • Spectral Range: Near Infrared; Other; 0.4 to 1.7 µm
  • Vertical Pixels: 1024
  • Horizontal Pixels: 1280
  • Pixel Size: 12
Time Delay And Integration Sensor -- CCD10121
from BAE Systems - Fairchild Imaging

The CCD 10121 is a 12K (12,288) pixel x 128 line, high speed TDI sensor. With eight outputs, each running at 20MHz, the CCD 10121 can provide a total data rate of 160MHz enabling the CCD to run at better than 12KHz line rate. Utilizing Fairchild Imaging proprietary buried channel/surface channel... [See More]

  • Array Type: Time-Delay Integration Array; Other
  • Vertical Pixels: 128
  • Horizontal Pixels: 12288
  • Pixel Size: 8.75
SWIR InGaAs 2D Focal Plane Array -- PIRT1280A1-12
from Princeton Infrared Technologies, Inc. (PIRT)

This lattice matched InGaAs 2D SWIR focal plane array (FPA) allows for high resolution SWIR imaging at high frame rates >90fps. This small pitch array, 12 μm, combined with the high quantum efficiency of the lattice matched InGaAs arrays enables impressive imaging in the SWIR band. It boasts... [See More]

  • Spectral Range: Near Infrared; Other; 0.4 to 1.7 µm
  • Vertical Pixels: 1024
  • Horizontal Pixels: 1280
  • Pixel Size: 12
Time Delay And Integration Sensor -- CCD5061
from BAE Systems - Fairchild Imaging

The CCD 5061 is a 6144 pixel x 128 line, high-speed TDI sensor. This array is set up for bi-directional operation. With four outputs running at 20MHz per output the CCD 5061 can provide a total data of 80MHz with line rates up to 12K. Utilizing Fairchild Imaging's proprietary buried channel/surface... [See More]

  • Array Type: Time-Delay Integration Array; Other
  • Vertical Pixels: 128
  • Horizontal Pixels: 6144
  • Pixel Size: 8.75
Time Delay And Integration Sensor -- CCD8091
from BAE Systems - Fairchild Imaging

The CCD 8091 is a 9216 pixel by 128 line, high-speed TDI sensor. This array is set up for bi-directional operation. With six outputs running at 20MHz per output, the CCD 8091 can provide a total data rate of 120MHz with line rates up to 12K. Utilizing Fairchild Imaging's proprietary buried... [See More]

  • Array Type: Time-Delay Integration Array; Other
  • Vertical Pixels: 128
  • Horizontal Pixels: 9216
  • Pixel Size: 8.75