Class II Type B1 Biological Safety Cabinets
2 Results
Class II Type B1 Biosafety Cabinet (4-foot) -- NCB405
from Baker
from Baker
The Baker Company NCB ™ e3 biological safety cabinet exceeds specifications for the NCI-1 cabinet developed by the National Cancer Institute, with unique design features proven to enhance containment while inhibiting cross contamination and exposure to chemicals, vapors and gases. Primary,... [See More]
- Cabinet Type: Class II Type B1
- Recirculated Air: 40
- Inflow Velocity: 105
- Exhausted Air: 60
Biosafety Cabinet, Class II, Type B1 -- LabGard® ES NU-427
from NuAire, Inc.
from NuAire, Inc.
The LabGard ES 427 Biological Safety Cabinet may be used for work with minute quantities of volatile chemicals and tracer amounts of radionuclides if it does not interfere with the work in the re-circulated downflow. [See More]
- Cabinet Type: Class II Type B1
- Width: 46.38 to 70.39
- Inflow Velocity: 104
- Depth: 23.5