Class II Type B2 Biological Safety Cabinets
from Baker
The most energy efficient, comfortable and safe B2 cabinet in the industry. The BioChemGARD ® e3 is a breakthrough in total-exhaust biological safety cabinets. Engineered specifically for laboratories that need containment and removal of vapors, mists and particulates, the BioChemGARD e3 has a... [See More]
- Cabinet Type: Class II Type B2
- Depth: 18
- Width: 44.62
- Height: 27.62
from NuAire, Inc.
The LabGard ES (Energy Saver) TE (Total Exhaust) model NU-565 is an NSF/ANSI 49 Class II, Type B2 Biosafety Fume Hood designed to meet ASHRAE 110 classified to UL 1805 may be used for work with flammable or volatile chemicals and radionuclides required if permitted by chemical risk assessment. [See More]
- Cabinet Type: Class II Type B2
- Width: 46.38 to 70.38
- Inflow Velocity: 105
- Depth: 26
from Labconco Corporation
Purifier Cell Logic Class II ,Type B2 Biosafety Cabinets are specially designed for cell research and work with agents that require Biosafety Level 1, 2 or 3 containment. This biosafety cabinet features both the Scope-Ready and Temp-Zone package options. The Scope-Ready package option allows a... [See More]
- Cabinet Type: Class II Type B2
- Recirculated Air: 70
- Inflow Velocity: 105
- Exhausted Air: 30
from NuAire, Inc.
NU-560 Total Exhaust Biological Safety Cabinet (BSC) may be used for work with non-flammable, non-explosive volatile chemicals and radionuclides by providing personnel, product, and environmental protection by exhausting 100% of contaminated air. LabGard ® ES offers economical operation through... [See More]
- Cabinet Type: Class II Type B2
- Width: 46.38 to 70.38
- Inflow Velocity: 105
- Depth: 26
from Labconco Corporation
4' Purifier Logic Class II ,Type B2 Biosafety Cabinets, for work with agents that require Biosafety Level 1, 2 or 3 containment. These biosafety cabinets offer a patent-pending design with the following features: nominal inflow velocity of 105 fpm (0.5 m/sec); nominal downflow velocity of 55 fpm... [See More]
- Cabinet Type: Class II Type B2
- Recirculated Air: 0.0
- Inflow Velocity: 105
- Exhausted Air: 100
from Labconco Corporation
Purifier Logic Class II, Type A2 Biosafety Cabinets provide personnel, product and environmental protection from hazardous particulates such as agents that require Biosafety Level 1, 2 or 3 containment. Other appropriate applications include work with antineoplastic drugs, genetic material,... [See More]
- Cabinet Type: Class II Type B2
- Recirculated Air: 0.0
- Inflow Velocity: 105
- Exhausted Air: 100
from Labconco Corporation
Purifier Cell Logic Class II ,Type B2 Biosafety Cabinets are specially designed for cell research and work with agents that require Biosafety Level 1, 2 or 3 containment. This biosafety cabinet features the Temp-Zone package option, which includes a temperature-controlled area on the work surface,... [See More]
- Cabinet Type: Class II Type B2
- Recirculated Air: 70
- Inflow Velocity: 105
- Exhausted Air: 100
from Labconco Corporation
6' Purifier Logic Class II ,Type B2 Biosafety Cabinets, for work with agents that require Biosafety Level 1, 2 or 3 containment. These biosafety cabinets offer a patent-pending design with the following features: nominal inflow velocity of 105 fpm (0.5 m/sec); nominal downflow velocity of 55 fpm... [See More]
- Cabinet Type: Class II Type B2
- Recirculated Air: 0.0
- Inflow Velocity: 105
- Exhausted Air: 100