Bus-based RAID Controller RAID Products

12 Results
RAID Controller Card -- 3ware SAS 9750-16i4e
from Broadcom Inc.

For dense server platforms needing host-based storage connectivity and data protection, the 3ware ® SAS 9750-16i4e 6Gb/s SATA+SAS RAID controller card has both internal and external ports. For demanding environments such as video editing and serving, StreamFusion ®+ technology balances data... [See More]

  • Product Type: Bus-based RAID Controller
  • Transfer Rate: 6000
  • RAID Level Supported: 0; 1; 5; 10; 50; 6
  • Host Bus: PCI Express® 2.0
RAID Controller Card -- 3ware SAS 9750-24i4e
from Broadcom Inc.

Environments such as video editing bays, scientific workstations, on-demand video servers and other high-throughput platforms need high capacity, RAID data protection and multi-stream throughput. The 3ware ® SAS 9750-24i4e 6Gb/s SATA+SAS RAID controller card provides the highest amount of... [See More]

  • Product Type: Bus-based RAID Controller
  • Transfer Rate: 6000
  • RAID Level Supported: 0; 1; 5; 10; 50; 6
  • Host Bus: PCI Express® 2.0
RAID Controller Card -- 3ware SAS 9750-4i
from Broadcom Inc.

For applications that handle high volumes of large, sequential data, add data protection and internal storage connectivity. The 3ware ® SAS 9750-4i 6Gb/s SATA+SAS RAID controller card is designed to support multi-streaming workloads in compact servers and workstations. StreamFusion ®+... [See More]

  • Product Type: Bus-based RAID Controller
  • Transfer Rate: 6000
  • RAID Level Supported: 0; 1; 5; 10; 50; 6
  • Host Bus: PCI Express® 2.0
RAID Controller Card -- 3ware SAS 9750-4i4e
from Broadcom Inc.

For high-load, multi-streaming environments like media serving, the 3ware ® SAS 9750-4i4e 6Gb/s SATA+SAS RAID controller card has both internal and external connectivity to support scalable storage with RAID data protection for compact servers and workstations. The external ports can be used to... [See More]

  • Product Type: Bus-based RAID Controller
  • Transfer Rate: 6000
  • RAID Level Supported: 0; 1; 5; 10; 50; 6
  • Host Bus: PCI Express® 2.0
RAID Controller Card -- 3ware SAS 9750-8e
from Broadcom Inc.

Video streaming, Web hosting, data backup, nearline storage and other applications create demanding loads on storage servers with massive amounts of simultaneous, sequential data. The 3ware ® SAS 9750-8e 6Gb/s SATA+SAS RAID controller card delivers RAID data protection and the scalability of... [See More]

  • Product Type: Bus-based RAID Controller
  • Transfer Rate: 6000
  • RAID Level Supported: 0; 1; 5; 10; 50; 6
  • Host Bus: PCI Express® 2.0
RAID Controller Card -- 3ware SAS 9750-8i
from Broadcom Inc.

For media and large file storage environments, the 3ware ® SAS 9750-8i 6Gb/s SATA+SAS RAID controller card delivers RAID data protection and sustained throughput for concurrent sequential data streams. StreamFusion ®+ technology balances multiple data streams to help mitigate bottlenecks. [See More]

  • Product Type: Bus-based RAID Controller
  • Transfer Rate: 6000
  • RAID Level Supported: 0; 1; 5; 10; 50; 6
  • Host Bus: PCI Express® 2.0
RAID Controller Card -- MegaRAID SAS 9240-4i
from Broadcom Inc.

Support applications such as file, Web, and email servers in SMB environments with robust storage connectivity and RAID data protection. The MegaRAID ® SAS 9240-4i 6Gb/s SAS and SATA RAID controller card allows even small businesses to take advantage of the performance and data protection... [See More]

  • Product Type: Bus-based RAID Controller
  • Transfer Rate: 6000
  • RAID Level Supported: 0; 1; 5; 10; 50
  • Host Bus: PCI Express® 2.0
RAID Controller Card -- MegaRAID SAS 9240-8i
from Broadcom Inc.

Email, file, SharePoint, and similar critical apps need to scale easily over time while remaining both highly protected and easily manageable. The MegaRAID ® SAS 9240-8i 6Gb/s SAS and SATA RAID controller card is designed for small and medium businesses (SMBs) with tower and rack-mounted servers... [See More]

  • Product Type: Bus-based RAID Controller
  • Transfer Rate: 6000
  • RAID Level Supported: 0; 1; 5; 10; 50
  • Host Bus: PCI Express® 2.0
RAID Controller Card -- MegaRAID SAS 9260-16i
from Broadcom Inc.

Larger, high storage density application servers need internal connectivity and robust RAID data protection. The MegaRAID ® SAS 9260-16i 6Gb/s SATA SAS RAID controller card allows for large internal server storage applications such as image ingest and video surveillance. Optional software... [See More]

  • Product Type: Bus-based RAID Controller
  • Transfer Rate: 6000
  • RAID Level Supported: 0; 1; 5; 10; 50; 6, 60
  • Host Bus: PCI Express® 2.0
RAID Controller Card -- MegaRAID SAS 9260-4i
from Broadcom Inc.

Video, imaging, archiving, and line-of-business apps need the peace of mind of RAID data protection. With the MegaRAID ® SAS 9260-4i 6Gb/s SATA+SAS RAID controller card, smaller enterprises can cost-effectively realize the data protection benefits of hardware RAID. Connect up to 128 SATA or SAS... [See More]

  • Product Type: Bus-based RAID Controller
  • Transfer Rate: 6000
  • RAID Level Supported: 0; 1; 5; 10; 50; 6, 60
  • Host Bus: PCI Express® 2.0
RAID Controller Card -- MegaRAID SAS 9260-8i
from Broadcom Inc.

Improve the performance of applications like email and SharePoint while adding the peace of mind of RAID data protection. The MegaRAID ® SAS 9260-8i 6Gb/s SATA + SAS RAID controller card provides internal connectivity for the capacity needed by critical business apps. Optional software support... [See More]

  • Product Type: Bus-based RAID Controller
  • Transfer Rate: 6000
  • RAID Level Supported: 0; 1; 5; 10; 50; 6, 60
  • Host Bus: PCI Express® 2.0
RAID Controller Card -- MegaRAID SAS 9261-8i
from Broadcom Inc.

Improve the performance of applications like email and SharePoint while adding the peace of mind of RAID data protection. The MegaRAID ® SAS 9261-8i 6Gb/s SATA + SAS RAID controller card provides internal connectivity for the capacity needed by critical business apps. Optional software support... [See More]

  • Product Type: Bus-based RAID Controller
  • Transfer Rate: 6000
  • RAID Level Supported: 0; 1; 5; 10; 50; 6, 60
  • Host Bus: PCI Express® 2.0