RAID 1 RAID Products

74 Results
LSI-SAS9260-16I
from Yang Ming International Corporation

16 ports - LSI SAS 9260-16i PCI-Express Low Profile Ready SATA/SAS 6Gb/s throughput w/ 512MB DDR II Cache - 6Gb/s Ready [See More]

  • RAID Level Supported: 0; 1; 5; 50
  • Disk Channel: SATA
  • Transfer Rate: 6000
3U VPX RAID Controller Module -- Model VPX-5300
from ELMA Electronic Inc.

Features: Up to 8 SATA / SAS drives supported. Up to 3Gb/s drive transfer speed. Supports RAID 0,1 and 10. Rugged conduction and air cooled versions. Secure erase interface output to our VPX-5311 SATA drive module. Supports Windows, Linux and Solaris 10. Inquire about VxWorks support [See More]

  • RAID Level Supported: 0; 1; 10
Integrated RAID I/O Expansion Module AXXROMBSASMR
from Intel Corporation

3Gb Integrated RAID I/O Expansion Module [See More]

  • RAID Level Supported: 0; 1; 5 (optional feature); 1E
  • Disk Channel: SATA
RAID Controller Card -- 3ware SAS 9750-16i4e
from Broadcom Inc.

For dense server platforms needing host-based storage connectivity and data protection, the 3ware ® SAS 9750-16i4e 6Gb/s SATA+SAS RAID controller card has both internal and external ports. For demanding environments such as video editing and serving, StreamFusion ®+ technology balances data... [See More]

  • RAID Level Supported: 0; 1; 5; 10; 50; 6
  • Transfer Rate: 6000
  • Product Type: Bus-based RAID Controller
  • Host Bus: PCI Express® 2.0
12 Gbps PCIe Gen 3 SAS/SATA RAID Adapter -- A3100-4I
from Microchip Technology, Inc.

The 12 Gbps Adaptec SmartRAID 3101-4i RAID adapter has internal SAS/SATA ports in a x8 PCIe Gen 3 low-profile, MD2 form factor. Microchip's industry leading Smart Storage stack delivers maximum reliability and best-in-class performance that all RAID levels come to expect, plus unique features like... [See More]

  • RAID Level Supported: 0; 1; 5; 10; 50; Hardware RAID 0, 1, 5, 6, 10, 50, 60, 1 ADM and 10 ADM
  • Product Type: Adapter
LSI-SAS9260-4I
from Yang Ming International Corporation

4 ports - LSI SAS 9260-4i PCI-Express Low Profile Ready SATA/SAS 6Gb/s throughput w/ 512MB DDR II Cache - 6Gb/s Ready [See More]

  • RAID Level Supported: 0; 1; 5; 50
  • Disk Channel: SATA
  • Transfer Rate: 6000
Intel® Integrated RAID Module RMS25CB040
from Intel Corporation

Intel ® Integrated RAID Module RMS25CB040, SIOM Connector, LSI2208 ROC, 4P Internal SAS, MegaRAID SWStack, 1GB DDR3, R0,1,10,5,50,6,60 [See More]

  • RAID Level Supported: 0; 1; 5; 10; 50; 6, 60
  • Host Bus: PCIe x8 Gen2
  • Product Type: Module
  • Disk Channel: SATA
RAID Controller Card -- 3ware SAS 9750-24i4e
from Broadcom Inc.

Environments such as video editing bays, scientific workstations, on-demand video servers and other high-throughput platforms need high capacity, RAID data protection and multi-stream throughput. The 3ware ® SAS 9750-24i4e 6Gb/s SATA+SAS RAID controller card provides the highest amount of... [See More]

  • RAID Level Supported: 0; 1; 5; 10; 50; 6
  • Transfer Rate: 6000
  • Product Type: Bus-based RAID Controller
  • Host Bus: PCI Express® 2.0
12 Gbps PCIe Gen 3 SAS/SATA RAID Adapter -- A3100-8I
from Microchip Technology, Inc.

The 12 Gbps Adaptec SmartRAID 3102-8i RAID adapter has 8 internal SAS/SATA ports in a x8 PCIe Gen 3 low-profile, MD2 form factor. Microchip's industry leading Smart Storage stack delivers maximum reliability and best-in-class performance that all RAID levels come to expect, plus unique features like... [See More]

  • RAID Level Supported: 0; 1; 5; 10; 50; Hardware RAID 0, 1, 5, 6, 10, 50, 60, 1 ADM and 10 ADM
  • Product Type: Adapter
LSI-SAS9261-8I
from Yang Ming International Corporation

8 ports - LSI SAS 9261-8i PCI-Express Low Profile Ready SATA/SAS 6Gb/s throughput w/ 512MB DDR II Cache - 6Gb/s Ready. 8 ports - LSI SAS 9260-8i PCI-Express Low Profile Ready SATA/SAS 6Gb/s throughput w/ 512MB DDR II Cache- 6 Gb/s Ready [See More]

  • RAID Level Supported: 0; 1; 5; 50
  • Disk Channel: SATA
  • Transfer Rate: 6000
Intel® Integrated RAID Module RMS25JB040
from Intel Corporation

Intel ® Integrated RAID Module RMS25JB040, SIOM Module Slot, LSI2308 SAS Chip, 4P Internal SAS, LSI IR RAID 0,1,1E [See More]

  • RAID Level Supported: 0; 1; 10; 1E
  • Host Bus: PCIe x8 Gen2
  • Product Type: Module
  • Disk Channel: SATA
RAID Controller Card -- 3ware SAS 9750-4i
from Broadcom Inc.

For applications that handle high volumes of large, sequential data, add data protection and internal storage connectivity. The 3ware ® SAS 9750-4i 6Gb/s SATA+SAS RAID controller card is designed to support multi-streaming workloads in compact servers and workstations. StreamFusion ®+... [See More]

  • RAID Level Supported: 0; 1; 5; 10; 50; 6
  • Transfer Rate: 6000
  • Product Type: Bus-based RAID Controller
  • Host Bus: PCI Express® 2.0
12 Gbps PCIe Gen 3 SAS/SATA RAID Adapter -- A3150-16I
from Microchip Technology, Inc.

The 12 Gbps Adaptec SmartRAID 3154-16i RAID adapter has 16 internal SAS/SATA ports in a x8 PCIe Gen 3 low-profile, MD2 form factor. Microchip's industry leading Smart Storage stack delivers maximum reliability and best-in-class performance that all RAID levels come to expect, plus unique features... [See More]

  • RAID Level Supported: 0; 1; 5; 10; 50; Hardware RAID 0, 1, 5, 6, 10, 50, 60, 1 ADM and 10 ADM
  • Product Type: Adapter
LSI-SAS9280-16I4E
from Yang Ming International Corporation

16 ports + 4 ports - LSI SAS 9280-16i4e PCI-Express Low Profile Ready SATA/SAS 6Gb/s throughput w/ 512MB DDR II Cache - 6 Gb/s Ready [See More]

  • RAID Level Supported: 0; 1; 5; 50
  • Disk Channel: SATA
  • Transfer Rate: 6000
Intel® Integrated RAID Module RMS25KB080
from Intel Corporation

Intel ® Integrated RAID Module RMS25KB080, PCIe Slot, LSI2308 SAS Chip, 8P Internal SAS, LSI IR RAID 0,1,1E [See More]

  • RAID Level Supported: 0; 1; 5; 10; 50
  • Disk Channel: SATA
  • Product Type: Module
RAID Controller Card -- 3ware SAS 9750-4i4e
from Broadcom Inc.

For high-load, multi-streaming environments like media serving, the 3ware ® SAS 9750-4i4e 6Gb/s SATA+SAS RAID controller card has both internal and external connectivity to support scalable storage with RAID data protection for compact servers and workstations. The external ports can be used to... [See More]

  • RAID Level Supported: 0; 1; 5; 10; 50; 6
  • Transfer Rate: 6000
  • Product Type: Bus-based RAID Controller
  • Host Bus: PCI Express® 2.0
12 Gbps PCIe Gen 3 SAS/SATA RAID Adapter -- A3150-24I
from Microchip Technology, Inc.

The 12 Gbps Adaptec SmartRAID 3154-24i RAID adapter has 24 internal SAS/SATA ports in a x8 PCIe Gen 3 low-profile, MD2 form factor. Microchip's industry leading Smart Storage stack delivers maximum reliability and best-in-class performance that all RAID levels come to expect, plus unique features... [See More]

  • RAID Level Supported: 0; 1; 5; 10; 50; Hardware RAID 0, 1, 5, 6, 10, 50, 60, 1 ADM and 10 ADM
  • Product Type: Adapter
LSI-SAS9280-24I4E
from Yang Ming International Corporation

24 ports + 4 ports - LSI SAS 9280-24i4e PCI-Express Low Profile Ready SATA/SAS 6Gb/s throughput w/ 512MB DDR II Cache - 6 Gb/s Ready [See More]

  • RAID Level Supported: 0; 1; 5; 50
  • Disk Channel: SATA
  • Transfer Rate: 6000
Intel® Integrated RAID Module RMS25PB040
from Intel Corporation

Intel ® Integrated RAID Module RMS25PB040, PCIe Slot, LSI2208 ROC, 4P Internal SAS/SATA, MegaRAID SWStack, 1GB DDR3, R0,1,10,5,50,6,60 [See More]

  • RAID Level Supported: 0; 1; 5; 10; 50; 6, 60
  • Host Bus: PCIe x8 Gen2
  • Product Type: Module
  • Disk Channel: SATA
RAID Controller Card -- 3ware SAS 9750-8e
from Broadcom Inc.

Video streaming, Web hosting, data backup, nearline storage and other applications create demanding loads on storage servers with massive amounts of simultaneous, sequential data. The 3ware ® SAS 9750-8e 6Gb/s SATA+SAS RAID controller card delivers RAID data protection and the scalability of... [See More]

  • RAID Level Supported: 0; 1; 5; 10; 50; 6
  • Transfer Rate: 6000
  • Product Type: Bus-based RAID Controller
  • Host Bus: PCI Express® 2.0
12 Gbps PCIe Gen 3 SAS/SATA RAID Adapter -- A3150-8E
from Microchip Technology, Inc.

The 12 Gbps Adaptec SmartRAID 3154-8e RAID adapter has 8 external SAS/SATA ports in a x8 PCIe Gen 3 low-profile, MD2 form factor. Microchip's industry leading Smart Storage stack delivers maximum reliability and best-in-class performance that all RAID levels come to expect, plus unique features like... [See More]

  • RAID Level Supported: 0; 1; 5; 10; 50; Hardware RAID 0, 1, 5, 6, 10, 50, 60, 1 ADM and 10 ADM
  • Product Type: Adapter
LSI-SAS9280-8E
from Yang Ming International Corporation

8 ports - LSI SAS 9280-8E External PCI-Express Low Profile Ready SATA/SAS 6Gb/s throughput w/ 512MB DDR II Cache - 6Gb/s Ready [See More]

  • RAID Level Supported: 0; 1; 5; 50
  • Disk Channel: SATA
  • Transfer Rate: 6000
Intel® Integrated RAID Module RMS3CC040
from Intel Corporation

Key features. LSI SAS 3108* Raid-on-Chip (RoC) controller provides SAS 3.0 compliance, including 12 Gb/s data transfer. Up to 1 GB 1833 MHz cache (ECC DDR3 memory) to efficiently store data in transition. Unique mezzanine card form factor allows for RAID without using a standard add-in card slot. [See More]

  • RAID Level Supported: 0; 1; 5; 10; 6, 60
  • Host Bus: PCIe x8 Gen3
  • Product Type: Module
  • Disk Channel: SATA
RAID Controller Card -- 3ware SAS 9750-8i
from Broadcom Inc.

For media and large file storage environments, the 3ware ® SAS 9750-8i 6Gb/s SATA+SAS RAID controller card delivers RAID data protection and sustained throughput for concurrent sequential data streams. StreamFusion ®+ technology balances multiple data streams to help mitigate bottlenecks. [See More]

  • RAID Level Supported: 0; 1; 5; 10; 50; 6
  • Transfer Rate: 6000
  • Product Type: Bus-based RAID Controller
  • Host Bus: PCI Express® 2.0
12 Gbps PCIe Gen 3 SAS/SATA RAID Adapter -- A3150-8I
from Microchip Technology, Inc.

The 12 Gbps Adaptec SmartRAID 3154-8i RAID adapter has 8 internal SAS/SATA ports in a x8 PCIe Gen 3 low-profile, MD2 form factor. Microchip's industry leading Smart Storage stack delivers maximum reliability and best-in-class performance that all RAID levels come to expect, plus unique features like... [See More]

  • RAID Level Supported: 0; 1; 5; 10; 50; Hardware RAID 0, 1, 5, 6, 10, 50, 60, 1 ADM and 10 ADM
  • Product Type: Adapter
Intel® Integrated RAID Module RMS3CC080
from Intel Corporation

Key features. LSI SAS 3108* Raid-on-Chip (RoC) controller provides SAS 3.0 compliance, including 12 Gb/s data transfer. Up to 1 GB 1833 MHz cache (ECC DDR3 memory) to efficiently store data in transition. Unique mezzanine card form factor allows for RAID without using a standard add-in card slot. [See More]

  • RAID Level Supported: 0; 1; 5; 10; 50; JBOD
  • Host Bus: PCIe x8 Gen3
  • Product Type: Module
  • Disk Channel: SATA
RAID Controller Card -- MegaRAID SAS 9240-4i
from Broadcom Inc.

Support applications such as file, Web, and email servers in SMB environments with robust storage connectivity and RAID data protection. The MegaRAID ® SAS 9240-4i 6Gb/s SAS and SATA RAID controller card allows even small businesses to take advantage of the performance and data protection... [See More]

  • RAID Level Supported: 0; 1; 5; 10; 50
  • Transfer Rate: 6000
  • Product Type: Bus-based RAID Controller
  • Host Bus: PCI Express® 2.0
12 Gbps PCIe Gen 3 SAS/SATA RAID Adapter -- A3150-8I16E
from Microchip Technology, Inc.

The 12 Gbps Adaptec SmartRAID 3154-8i16e RAID adapter has 8 internal and 16 external SAS/SATA ports in a x8 PCIe Gen 3 low-profile, MD2 form factor. Microchip's industry leading Smart Storage stack delivers maximum reliability and best-in-class performance that all RAID levels come to expect, plus... [See More]

  • RAID Level Supported: 0; 1; 5; 10; 50; Hardware RAID 0, 1, 5, 6, 10, 50, 60, 1 ADM and 10 ADM
  • Product Type: Adapter
Intel® Integrated Server RAID Module AXXRMS2AF040
from Intel Corporation

Entry 6Gb SAS/SATA RAID Module with 4 ports. Firmware-based RAID. RAID 5 uses system resources for parity calculations. [See More]

  • RAID Level Supported: 0; 1; 10; 1E
  • Disk Channel: SATA
RAID Controller Card -- MegaRAID SAS 9240-8i
from Broadcom Inc.

Email, file, SharePoint, and similar critical apps need to scale easily over time while remaining both highly protected and easily manageable. The MegaRAID ® SAS 9240-8i 6Gb/s SAS and SATA RAID controller card is designed for small and medium businesses (SMBs) with tower and rack-mounted servers... [See More]

  • RAID Level Supported: 0; 1; 5; 10; 50
  • Transfer Rate: 6000
  • Product Type: Bus-based RAID Controller
  • Host Bus: PCI Express® 2.0
12 Gbps PCIe Gen 3 SAS/SATA RAID Adapter -- A3150-8I8E
from Microchip Technology, Inc.

The 12 Gbps Adaptec SmartRAID 3154-8i8e RAID adapter has 8 internal and 8 external SAS/SATA ports in a x8 PCIe Gen 3 low-profile, MD2 form factor. Microchip's industry leading Smart Storage stack delivers maximum reliability and best-in-class performance that all RAID levels come to expect, plus... [See More]

  • RAID Level Supported: 0; 1; 5; 10; 50; Hardware RAID 0, 1, 5, 6, 10, 50, 60, 1 ADM and 10 ADM
  • Product Type: Adapter
Intel® Integrated Server RAID Module AXXRMS2LL080
from Intel Corporation

Entry 6Gb SAS/SATA RAID Module with 8 ports supporting LSI IT/IR RAID [See More]

  • RAID Level Supported: 0; 1; 5; 10; 50; 6, 60
  • Disk Channel: SATA
RAID Controller Card -- MegaRAID SAS 9260-16i
from Broadcom Inc.

Larger, high storage density application servers need internal connectivity and robust RAID data protection. The MegaRAID ® SAS 9260-16i 6Gb/s SATA SAS RAID controller card allows for large internal server storage applications such as image ingest and video surveillance. Optional software... [See More]

  • RAID Level Supported: 0; 1; 5; 10; 50; 6, 60
  • Transfer Rate: 6000
  • Product Type: Bus-based RAID Controller
  • Host Bus: PCI Express® 2.0
Adaptec SmartRAID 3152-8i RAID Adapter -- A3152-8I
from Microchip Technology, Inc.

The 12 Gbps Adaptec SmartRAID 3152-8i RAID adapter has 8 internal SAS/SATA ports in a x8 PCIe Gen 3 low-profile, MD2 form factor. Microchip's industry leading Smart Storage stack delivers maximum reliability and best-in-class performance that all RAID levels come to expect, plus unique features like... [See More]

  • RAID Level Supported: 0; 1; 5; 10; 50; Hardware RAID 0, 1, 5, 6, 10, 50, 60, 1 ADM and 10 ADM
  • Product Type: Adapter
Intel® RAID Controller RS25AB080
from Intel Corporation

6G 8 Internal Port SAS RAID controller with dual core ROC, PCIe Gen 3 capable, and includes Maintenance Free Backup Unit. No cables included. [See More]

  • RAID Level Supported: 1; 5; 10; 50; 6, 60
  • Disk Channel: SATA
  • Host Bus: PCIe x8 Gen3
RAID Controller Card -- MegaRAID SAS 9260-4i
from Broadcom Inc.

Video, imaging, archiving, and line-of-business apps need the peace of mind of RAID data protection. With the MegaRAID ® SAS 9260-4i 6Gb/s SATA+SAS RAID controller card, smaller enterprises can cost-effectively realize the data protection benefits of hardware RAID. Connect up to 128 SATA or SAS... [See More]

  • RAID Level Supported: 0; 1; 5; 10; 50; 6, 60
  • Transfer Rate: 6000
  • Product Type: Bus-based RAID Controller
  • Host Bus: PCI Express® 2.0
SmartROC 3100 16X12G RAID Controllers -- PM8236
from Microchip Technology, Inc.

The SmartROC 3100 16-port RAID-on-Chip controller offers industry-leading performance and power savings with support for hardware RAID 0/1/10/5/50/6/60 and native HBA modes. Two additional 6G SAS/SATA boot ports with RAID 1 support are available. One GB, 2 GB, or 4 GB DDR4 memory with speeds up to... [See More]

  • RAID Level Supported: 0; 1; 5; 50; 0 1 5 6 50 60
Intel® RAID Controller RS25GB008
from Intel Corporation

6G SAS HBA Controller (no raid) with 8 external ports. LSI2308 IO Controller. No cables included. [See More]

  • RAID Level Supported: 1; 5; 10; 50; 6, 60
  • Disk Channel: SATA
  • Host Bus: PCIe x8 Gen2
RAID Controller Card -- MegaRAID SAS 9260-8i
from Broadcom Inc.

Improve the performance of applications like email and SharePoint while adding the peace of mind of RAID data protection. The MegaRAID ® SAS 9260-8i 6Gb/s SATA + SAS RAID controller card provides internal connectivity for the capacity needed by critical business apps. Optional software support... [See More]

  • RAID Level Supported: 0; 1; 5; 10; 50; 6, 60
  • Transfer Rate: 6000
  • Product Type: Bus-based RAID Controller
  • Host Bus: PCI Express® 2.0
SmartROC 3100 16X12G RAID Controllers -- PM8237
from Microchip Technology, Inc.

The SmartROC 3100 16-port RAID-on-Chip controller offers industry-leading performance and power savings with support for hardware RAID 0/1/10/5/50/6/60 and native HBA modes. Two additional 6G SAS/SATA boot ports with RAID 1 support are available. One GB, 2 GB, or 4 GB DDR4 memory with speeds up to... [See More]

  • RAID Level Supported: 0; 1; 5; 50; 0 1 5 6 50 60
Intel® RAID Controller RS25SB008
from Intel Corporation

6G 8 External Port SAS RAID controller with dual core ROC, PCIe Gen 3 capable, and includes Maintenance Free Backup Unit. No cables included. [See More]

  • RAID Level Supported: 1; 5; 10; 50; 6, 60
  • Disk Channel: SATA
  • Host Bus: PCIe x4 Gen1
RAID Controller Card -- MegaRAID SAS 9261-8i
from Broadcom Inc.

Improve the performance of applications like email and SharePoint while adding the peace of mind of RAID data protection. The MegaRAID ® SAS 9261-8i 6Gb/s SATA + SAS RAID controller card provides internal connectivity for the capacity needed by critical business apps. Optional software support... [See More]

  • RAID Level Supported: 0; 1; 5; 10; 50; 6, 60
  • Transfer Rate: 6000
  • Product Type: Bus-based RAID Controller
  • Host Bus: PCI Express® 2.0
SmartROC 3100 24X12G RAID Controller -- PM8240
from Microchip Technology, Inc.

The SmartROC 3100 24-port RAID-on-Chip controller offers industry-leading performance and power savings with support for hardware RAID 0/1/10/5/50/6/60 and native HBA modes. Two additional 6G SAS/SATA boot ports with RAID 1 support are available. 1 GB, 2 GB, or 4 GB DDR4 memory with speeds up to... [See More]

  • RAID Level Supported: 0; 1; 5; 50; 0 1 5 6 50 60
Intel® RAID Controller RS2VB040
from Intel Corporation

6G 8 Internal Port SAS RAID controller with single core ROC, PCIe Gen 2 capable, and includes Maintenance Free Backup Unit. One MiniSAS cable included. [See More]

  • RAID Level Supported: 0; 1; 5; 10; 50; 6, 60
  • Disk Channel: SATA
  • Host Bus: PCIe x8 Gen2
RAID Controller Card -- MegaRAID SAS 9266-4i
from Broadcom Inc.

Whether adding new solid state drives (SSDs) or upgrading existing hard disk drive storage arrays, the MegaRAID ® SAS 9266-4i 6Gb/s SAS and SATA RAID controller card has the versatility to meet a broad range of small-to medium-sized internal storage needs. Optional advanced software can reduce... [See More]

  • RAID Level Supported: 0; 1; 5; 10; 50; 6, 60
  • Transfer Rate: 6000
  • Product Type: Bus-based RAID Controller
  • Host Bus: PCI Express® 2.0
SmartROC 3100 24X12G RAID Controller -- PM8241
from Microchip Technology, Inc.

The SmartROC 3100 24-port RAID-on-Chip controller offers industry-leading performance and power savings with support for hardware RAID 0/1/10/5/50/6/60 and native HBA modes. Two additional 6G SAS/SATA boot ports with RAID 1 support are available. One GB, 2 GB, or 4 GB DDR4 memory with speeds up to... [See More]

  • RAID Level Supported: 0; 1; 5; 50; 0 1 5 6 50 60
Intel® RAID Controller RS3DC040
from Intel Corporation

12Gb/s SAS, 6Gb/s SATA, LSI3108 ROC Mainstream Intelligent RAID 0,1,5,10,50,60 add-in card with x8 PCIe 3.0, 4 internal ports, MD2 Low Profile form factor. [See More]

  • RAID Level Supported: 0; 1; 5; 10; 50; 6, 60
  • Disk Channel: SATA
  • Host Bus: PCIe x8 Gen3
RAID Controller Card -- MegaRAID SAS 9266-8i
from Broadcom Inc.

Deliver the internal connectivity and RAID data protection mid-sized rack-mount servers need to support bandwidth-intensive applications like databases, video and image editing. The MegaRAID ® SAS 9266-8i 6Gb/s SATA and SAS RAID controller card is a great fit for I/O-heavy environments needing... [See More]

  • RAID Level Supported: 0; 1; 5; 10; 50; 6, 60
  • Transfer Rate: 6000
  • Product Type: Bus-based RAID Controller
  • Host Bus: PCI Express® 2.0
SmartROC 3100 8x12G RAID Controller -- PM8204
from Microchip Technology, Inc.

TheSmartROC 3100 8-port RAID-on-Chip controller offers industry-leading performance and power savings with support for hardware RAID 0/1/10/5/50/6/60 and native HBA modes. Two additional 6G SAS/SATA boot ports with RAID 1 support are available. One GB, 2 GB, or 4 GB DDR4 memory with speeds up to... [See More]

  • RAID Level Supported: 0; 1; 5; 50; 0 1 5 6 50 60
Intel® RAID Controller RS3DC080
from Intel Corporation

12Gb/s SAS, 6Gb/s SATA, LSI3108 ROC Mainstream Intelligent RAID 0,1,5,10,50,60 add-in card with x8 PCIe 3.0, 8 internal ports, MD2 Low Profile form factor. [See More]

  • RAID Level Supported: 0; 1; 5; 10; 50
  • Disk Channel: SATA
  • Host Bus: PCIe x8 Gen3
RAID Controller Card -- MegaRAID SAS 9270-8i
from Broadcom Inc.

Datacenter, cloud and high-performance computing environments need storage capacity to handle massive volumes of data, and must provide data protection and performance to meet the needs of applications and end users. The MegaRAID ® SAS 9270-8i 6Gb/s SAS and SATA RAID Controller Card delivers the... [See More]

  • RAID Level Supported: 0; 1; 5; 10; 50; 6, 60
  • Transfer Rate: 6000
  • Product Type: Bus-based RAID Controller
  • Host Bus: PCI Express® 3.0
SmartROC 3100 RAID Controller -- PM8205
from Microchip Technology, Inc.

The SmartROC 3100 8-port RAID-on-Chip controller offers industry-leading performance and power savings with support for hardware RAID 0/1/10/5/50/6/60 and native HBA modes. Two additional 6G SAS/SATA boot ports with RAID 1 support are available. One GB, 2 GB, or 4 GB DDR4 memory with speeds up to... [See More]

  • RAID Level Supported: 0; 1; 5; 50; 0 1 5 6 50 60
Intel® RAID Controller RS3FC044
from Intel Corporation

12Gb/s SAS, 6Gb/s SATA, LSI3008 IOC-based entry-RAID 0,1,1E,10 & JBOD, x8 PCIe 3.0, 4 internal and 4 external ports, MD2 Low Profile, half-length form factor. [See More]

  • RAID Level Supported: 0; 1; 10; 1E
  • Disk Channel: SATA
  • Host Bus: PCIe x8 Gen3
RAID Controller Card -- MegaRAID SAS 9271-4i
from Broadcom Inc.

A cost-effective solution where hardware RAID data protection and performance is a requirement. The MegaRAID ® SAS 9271-4i SATA and SAS RAID controller ’s dual-core RAID-on-Chip processor (ROC) frees the host processor from data protection duties, leaving more resources for application... [See More]

  • RAID Level Supported: 0; 1; 5; 10; 50; 6, 60
  • Transfer Rate: 6000
  • Product Type: Bus-based RAID Controller
  • Host Bus: PCI Express® 3.0
SmartROC 3200 8x16 Tri-mode RAID Controller -- PM8264
from Microchip Technology, Inc.

The Microchip SmartROC 3200 8x16 RAID-on-Chip controller is the industry's most versatile, fully-featured, and secure RAID-enabled NVMe/SAS/SATA server storage performance solution. This controller offers up to x8 PCIe Gen 4 connectivity to the host CPU, 16 storage lanes, 72-bit DDR4 of memory, new... [See More]

  • RAID Level Supported: 0; 1; 5; 10; 50; 0, 1, 5, 6, 10, 50, 60
Intel® RAID Controller RS3MC044
from Intel Corporation

Key features. LSI SAS3108* RAID-on-Chip (RoC) controller providing SAS 3.0 capability, including 12 Gb/s data transfer. Embedded 1-GB 1866 MHz cache (ECC DDR3 memory) to efficiently store data in transition. One internal HD small form factor 8643 SAS/SATA connector for up to four internal ports. One... [See More]

  • RAID Level Supported: 0; 1; 5; 10; 50; 6, 60
  • Disk Channel: SATA
  • Host Bus: PCIe x8 Gen3
RAID Controller Card -- MegaRAID SAS 9271-8i
from Broadcom Inc.

Datacenter, cloud and high-performance computing environments need storage capacity to handle massive volumes of data, and must provide data protection and performance to meet the needs of applications and end users. The MegaRAID ® SAS 9271-8i 6Gb/s SAS and SATA RAID Controller Card delivers... [See More]

  • RAID Level Supported: 0; 1; 5; 10; 50; 6, 60
  • Transfer Rate: 6000
  • Product Type: Bus-based RAID Controller
  • Host Bus: PCI Express® 3.0
SmartROC 3200 8x8 RAID Tri-mode Controller -- PM8254
from Microchip Technology, Inc.

The Microchip SmartROC 3200 8x8 RAID-on-Chip controller is the industry's most versatile, fully-featured, and secure RAID-enabled NVMe/SAS/SATA server storage performance solution. This controller offers up to x8 PCIe Gen 4 connectivity to the host CPU, 8 storage lanes, 72-bit DDR4 of memory, new... [See More]

  • RAID Level Supported: 0; 1; 5; 10; 50; 0, 1, 5, 6, 10, 50, 60
Intel® RAID Controller RT3WB080
from Intel Corporation

Entry-level 6G SATA RAID controller with 8 internal ports for SATA drives. Retail SKU includes cable. [See More]

  • RAID Level Supported: 0; 1; 5; 10; 50; 6, 60
  • Disk Channel: SATA
RAID Controller Card -- MegaRAID SAS 9271-8iCC
from Broadcom Inc.

When hard drive performance isn ’t enough, adding solid state drives (SSDs) as a front-end cache is a cost-effective way to increase application performance. The MegaRAID ® SAS 9271-8iCC SATA and SAS RAID controller card features built-in CacheCade ® Pro software for turning attached... [See More]

  • RAID Level Supported: 0; 1; 5; 10; 50; 6, 60
  • Transfer Rate: 6000
  • Product Type: Bus-based RAID Controller
  • Host Bus: PCI Express® 3.0
SmartROC 3200e 16x16 Tri-mode RAID Controller -- PM8273
from Microchip Technology, Inc.

The Microchip SmartROC 3200e 16x16 RAID-on-Chip controller is the industry's most versatile, fully-featured, and secure RAID-enabled NVMe/SAS/SATA server storage performance solution. This controller offers up to x16 PCIe Gen 4 connectivity to the host CPU, 16 storage lanes, 72-bit DDR4 of memory,... [See More]

  • RAID Level Supported: 0; 1; 5; 10; 50; 0, 1, 5, 6, 10, 50, 60
Intel® RAID Converter Board RCVT8788
from Intel Corporation

The Intel ® RAID Converter Board RCVT8788 allows for internal SAS or SATA ports to be extended outside the system. It includes 2 internal 8087 Mini-SAS connectors that are connected to two external 8088 Mini-SAS connectors. [See More]

  • RAID Level Supported: 0; 1; 5; 10; 50; 6, 60
  • Disk Channel: SATA
  • Host Bus: PCIe x8 Gen2
RAID Controller Card -- MegaRAID SAS 9280-16i4e
from Broadcom Inc.

Applications like high performance computing (HPC), media streaming or archiving need scalability and flexible connectivity options with RAID data protection. The MegaRAID ® SAS 9280-16i4e 6Gb/s SATA and SAS RAID controller card has both internal and external SAS and SATA ports for high-density... [See More]

  • RAID Level Supported: 0; 1; 5; 10; 50; 6, 60
  • Transfer Rate: 6000
  • Product Type: Bus-based RAID Controller
  • Host Bus: PCI Express® 2.0
SmartROC 3200e 8x16 Tri-mode RAID Controller -- PM8265
from Microchip Technology, Inc.

The Microchip SmartROC 3200e 8x16 RAID-on-Chip controller is the industry's most versatile, fully-featured, and secure RAID-enabled NVMe/SAS/SATA server storage performance solution. This controller offers up to x8 PCIe Gen 4 connectivity to the host CPU, 16 storage lanes, 72-bit DDR4 of memory, new... [See More]

  • RAID Level Supported: 0; 1; 5; 10; 50; 0, 1, 5, 6, 10, 50, 60
Intel® RAID Expander RES2CV240
from Intel Corporation

24 Port SAS 6Gb expander card with ports configurable for input or output. Retail SKU includes cables. Requires system mounting location. [See More]

  • RAID Level Supported: 0; 1; 5; 10
  • Host Bus: PCIe x4 Gen1
  • Product Type: Expander
  • Disk Channel: SATA
RAID Controller Card -- MegaRAID SAS 9280-24i4e
from Broadcom Inc.

For large servers in high capacity direct attach environments, get the flexibility of internal connectivity and external scalability. The MegaRAID ® SAS 9280-24i4e 6Gb/s SATA and SAS RAID controller card has both internal and external SAS and SATA ports for high-density environments. Advanced... [See More]

  • RAID Level Supported: 0; 1; 5; 10; 50; 6, 60
  • Transfer Rate: 6000
  • Product Type: Bus-based RAID Controller
  • Host Bus: PCI Express® 2.0
SmartROC 3200e 8x8 RAID Tri-mode Controller -- PM8255
from Microchip Technology, Inc.

The Microchip SmartROC 3200e 8x8 RAID-on-Chip controller is the industry's most versatile, fully-featured, and secure RAID-enabled NVMe/SAS/SATA server storage performance solution. This controller offers up to x8 PCIe Gen 4 connectivity to the host CPU, 8 storage lanes, 72-bit DDR4 of memory, new... [See More]

  • RAID Level Supported: 0; 1; 5; 10; 50; 0, 1, 5, 6, 10, 50, 60
Intel® RAID Expander RES3FV288
from Intel Corporation

Key features. SAS 3.0 data transfer with up to 36 total ports at 12 Gb/s. Seven HD SFF8643 mini-SAS internal connectors for 28 internal ports. One HD SFF8644 mini-SAS external connector for eight external ports. Low-profile, MD2 depth for use in low-profile slots. PCIe* x4 connector with power pins... [See More]

  • RAID Level Supported: 0; 1; 5; 10; 50; 6, 60
  • Host Bus: PCIe x8 Gen3
  • Product Type: Expander
  • Disk Channel: SATA
RAID Controller Card -- MegaRAID SAS 9280-4i4e
from Broadcom Inc.

For 1U/2U rackmount servers, the MegaRAID ® SAS 9280-16i4e 6Gb/s SATA and SAS RAID controller has data protection and connectivity features. With 4 internal SAS and SATA ports and 4 external ports for JBOD expansion, this low-profile RAID controller is excellent for small and medium businesses... [See More]

  • RAID Level Supported: 0; 1; 5; 10; 50; 6, 60
  • Transfer Rate: 6000
  • Product Type: Bus-based RAID Controller
  • Host Bus: PCI Express® 2.0
Intel® RAID SSD Cache Controller RCS25ZB040
from Intel Corporation

6G SAS RAID with 256GB of onboard Flash, dual-core ROC & 4 internal ports. No cables included. [See More]

  • RAID Level Supported: 0; 1; 5; 10; 50; 6, 60
  • Disk Channel: SATA
  • Host Bus: PCIe x8 Gen3
RAID Controller Card -- MegaRAID SAS 9280-8e
from Broadcom Inc.

For high-capacity applications such as cloud, security and high performance computing (HPC), expand server storage with external JBOD enclosures without sacrificing RAID data protection. The MegaRAID ® SAS 9280-8e SATA and SAS RAID controller is an affordable, highly reliable approach to adding... [See More]

  • RAID Level Supported: 0; 1; 5; 10; 50; 6, 60
  • Transfer Rate: 6000
  • Product Type: Bus-based RAID Controller
  • Host Bus: PCI Express® 2.0
Intel® RAID SSD Cache with Fast Path *I/O
from Intel Corporation

Upgrade Key to enable SSD Cache with Fastpath I/O for Intel RAID 6G ROC Products. [See More]

  • RAID Level Supported: 0; 1; 5; 10; 50; 6, 60
  • Host Bus: PCIe x8 Gen3
RAID Controller Card -- MegaRAID SAS 9286-8e
from Broadcom Inc.

Scale-out your storage infrastructure to meet the needs of data-hungry applications. The MegaRAID ® SAS 9286-8e SAS and SATA RAID controller meets the high I/O transaction demands of datacenter and enterprise applications such as databases. A low-profile design allows even workstations and... [See More]

  • RAID Level Supported: 0; 1; 5; 10; 50; 6, 60
  • Transfer Rate: 6000
  • Product Type: Bus-based RAID Controller
  • Host Bus: PCI Express® 3.0
RAID Controller Card -- MegaRAID SAS 9286CV-8e
from Broadcom Inc.

Large datacenters with thousands of servers face significant manageability challenges. The MegaRAID ® SAS 9286CV-8e SAS and SATA RAID controller couples data protection with flash-based cache protection for lower total cost of ownership (TCO) and simpler manageability. CacheVault ® flash... [See More]

  • RAID Level Supported: 0; 1; 5; 10; 50; 6, 60
  • Transfer Rate: 6000
  • Product Type: Bus-based RAID Controller
  • Host Bus: PCI Express® 3.0