Frequency Shift Key (FSK) RF Transmitters
from DigiKey
TRANSMITTER KEY FOB 3SWITCH [See More]
- RF Modulation: Frequency Modulation; Frequency Shift Key
- Output Power: 10
- Applications: Remote Control
- Operating Frequency: 434
from RS Components, Ltd.
RF Solutions 725-DOP [See More]
- RF Modulation: Frequency Shift Key; Fsk
- Features: RoHS
from DigiKey
WIRELESS FINISHED DEVICE [See More]
- RF Modulation: Frequency Modulation; Frequency Shift Key
- Output Power: 13
- Applications: Remote Control
- Operating Frequency: 870
from RS Components, Ltd.
RF Solutions BOGEYBOX-8T4 RF Transmitter [See More]
- RF Modulation: Frequency Modulation; FM, LoRa
- Features: RoHS
- Output Power: 22
from DigiKey
WIRELESS FINISHED DEVICE [See More]
- RF Modulation: Frequency Modulation; Frequency Shift Key
- Output Power: 13
- Applications: Remote Control
- Operating Frequency: 870
from DigiKey
WIRELESS FINISHED DEVICE [See More]
- RF Modulation: Frequency Modulation; Frequency Shift Key
- Output Power: 13
- Applications: Remote Control
- Operating Frequency: 870
from DigiKey
WIRELESS FINISHED DEVICE [See More]
- RF Modulation: Frequency Modulation; Frequency Shift Key
- Output Power: 13
- Applications: Remote Control
- Operating Frequency: 870
from DigiKey
WIRELESS FINISHED DEVICE [See More]
- RF Modulation: Frequency Modulation; Frequency Shift Key
- Output Power: 13
- Applications: Remote Control
- Operating Frequency: 870
from DigiKey
WIRELESS FINISHED DEVICE [See More]
- RF Modulation: Frequency Modulation; Frequency Shift Key
- Output Power: 13
- Applications: Remote Control
- Operating Frequency: 870
from DigiKey
WIRELSS IC & MODULES BLUETOOTH [See More]
- RF Modulation: Frequency Shift Key
- Output Power: 22
- Applications: Remote Control
- Operating Frequency: 868
from DigiKey
WIRELSS IC & MODULES BLUETOOTH [See More]
- RF Modulation: Frequency Shift Key
- Output Power: 22
- Applications: Remote Control
- Operating Frequency: 868
from DigiKey
WIRELSS IC & MODULES BLUETOOTH [See More]
- RF Modulation: Frequency Shift Key
- Output Power: 22
- Applications: Remote Control
- Operating Frequency: 868
from DigiKey
WIRELESS IC & MODULES BLUETOOTH [See More]
- RF Modulation: Frequency Shift Key
- Output Power: 22
- Applications: Remote Control
- Operating Frequency: 868
from DigiKey
WIRELESS IC & MODULES BLUETOOTH [See More]
- RF Modulation: Frequency Shift Key
- Output Power: 22
- Applications: Remote Control
- Operating Frequency: 868
from DigiKey
WIRELESS IC & MODULES BLUETOOTH [See More]
- RF Modulation: Frequency Shift Key
- Output Power: 22
- Applications: Remote Control
- Operating Frequency: 868
from DigiKey
RF Transmitter 863MHz ~ 870MHz FHSS, FSK Handheld, 8 Button [See More]
- RF Modulation: Frequency Shift Key
- Radio Technique: Frequency-Hopping Spread Spectrum
- Operating Frequency: 863 to 870
- Supply Voltage: 2.1 to 3.6
from DigiKey
RF Transmitter 902MHz ~ 928MHz FHSS, FSK Handheld, 8 Button [See More]
- RF Modulation: Frequency Shift Key
- Radio Technique: Frequency-Hopping Spread Spectrum
- Operating Frequency: 902 to 928
- Supply Voltage: 2.1 to 3.6
from DigiKey
RF Transmitter FSK 902MHz 125kbps On-Board, Whip Antenna Module [See More]
- RF Modulation: Frequency Shift Key
- Package Type: Module
- Applications: General Purpose
- Data Rate: 125
from DigiKey
RF Transmitter FSK 902MHz 125kbps On-Board, Spring Antenna Module [See More]
- RF Modulation: Frequency Shift Key
- Package Type: Module
- Applications: General Purpose
- Data Rate: 125
from DigiKey
RF Transmitter FSK 902.875MHz 4dBm 125kbps On-Board, Whip Antenna Module [See More]
- RF Modulation: Frequency Shift Key
- Output Power: 4
- Package Type: Module
- Data Rate: 125
from DigiKey
RF Transmitter FSK 902.875MHz On-Board, Spring Antenna Module [See More]
- RF Modulation: Frequency Shift Key
- Package Type: Module
- Applications: General Purpose
- Operating Frequency: 903
from DigiKey
RF Transmitter FSK 902.875MHz 5dBm 125kbps On-Board, Spring Antenna Module [See More]
- RF Modulation: Frequency Shift Key
- Package Type: Module
- Applications: General Purpose
- Output Power: 5
from DigiKey
RF Transmitter ASK, FSK, UHF 310MHz ~ 318MHz, 418MHz ~ 477MHz, 836MHz ~ 956MHz -12dBm ~ 14.5dBm 80kbps PCB, Surface Mount Antenna 32-VFQFN Exposed Pad [See More]
- RF Modulation: Amplitude Shift Key; Frequency Shift Key
- Output Power: -12 to 14.5
- Package Type: 32-VFQFN Exposed Pad
- Data Rate: 80
from DigiKey
"RF Transmitter ASK, FSK 433MHz 6dBm 40kbps PCB, Surface Mount Antenna 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" [See More]
- RF Modulation: Amplitude Shift Key; Frequency Shift Key
- Package Type: Surface Mount; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
- Applications: RKE, Remote Control Systems
- Output Power: 6
from DigiKey
SUB-GHZ ISM ASK/FSK TRANSMITTER [See More]
- RF Modulation: Amplitude Shift Key; Frequency Shift Key
- Package Type: Surface Mount; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
- Applications: General Purpose
- Output Power: 16
from DigiKey
"RF Transmitter FM, FSK 433MHz -7dBm ~ 12dBm PCB, Surface Mount Antenna 24-TSSOP (0.173"", 4.40mm Width)" [See More]
- RF Modulation: Frequency Modulation; Frequency Shift Key
- Output Power: -7 to 12
- Package Type: Surface Mount; "24-TSSOP (0.173"", 4.40mm Width)"
- Operating Frequency: 433
from DigiKey
RF Transmitter ASK, FSK, GFSK, OOK 402MHz ~ 470MHz, 804MHz ~ 940MHz -20dBm ~ 10dBm 153.6kBaud PCB, Surface Mount Antenna 20-VFQFN Exposed Pad [See More]
- RF Modulation: On-Off Keyed; Amplitude Shift Key; Frequency Shift Key
- Package Type: Surface Mount; 20-VFQFN Exposed Pad
- Applications: ISM
- Output Power: -20 to 10
from Linx Technologies
ES Series RF Transmitter and Receiver Modules. Transmitters and Receivers for Analog or Digital Data. Send or receive digital and analog data including audio with ES Series RF transmitter and receiver modules. Use the transmitter with a matching receiver to set up one-way wireless communication at... [See More]
- RF Modulation: Frequency Shift Key
- Data Rate: 0.2000 to 56
- Package Type: Surface Mount
- Transmission Distance: 305