Coaxial RF Isolators and RF Circulators

11 Results
1 to 2GHz Drop in Broadband Circulator Coaxial -- UIYBDC6466A
from UIY Inc.

1 to 2GHz – Drop in Circulator [See More]

  • Configuration: Coaxial
  • Package Size: 64mm x 66mm x 26mm
  • Component: Circulator
  • Frequency Range:: 1000 to 2000
10KW High Power Circulator coaxial type 100-200MHz -- UIYCC120140A
from UIY Inc.

100-200MHz 10KW – Coaxial Circulator [See More]

  • Configuration: Coaxial
  • Package Size: 120mm x 140mm x 50mm
  • Component: Circulator
  • Frequency Range:: 100 to 200
3 Port Dual Junction Coaxial Isolator 6 to 27.5GHz -- UIYCDC2618A
from UIY Inc.

6 to 27.5GHz – 3 Port Dual Junction Coaxial Isolator [See More]

  • Configuration: Coaxial
  • Package Size: 26mm x 18mm x 12.7mm
  • Component: Circulator
  • Frequency Range:: 6000 to 27500
300W Coaxial RF Circulator 4 to 8GHz -- UIYCC2525A
from UIY Inc.

4 to 8GHz – 300W Coaxial Circulator [See More]

  • Configuration: Coaxial
  • Component: Circulator
Broadband Isolator Coaxial 1. 5 to 3.0GHz -- UIYBCI5049B
from UIY Inc.

1. 5 to 3.0GHz – Coaxial Isolator [See More]

  • Configuration: Coaxial
  • Package Size: 50.8mm x 49.5mm x 19mm
  • Component: Isolator
  • Frequency Range:: 1500 to 3000
Coaxial Isolator 10 to 55MHz -- UIYCI8080A
from UIY Inc.

10 to 55MHz – Coaxial Isolator [See More]

  • Configuration: Coaxial
  • Package Size: 80mm x 80mm x 28mm
  • Component: Isolator
  • Frequency Range:: 10 to 55
Dual Junction Coaxial Isolator 10 to 55MHz -- UIYCDI16080A
from UIY Inc.

10 to 55MHz – Dual Junction Coaxial Isolator [See More]

  • Configuration: Coaxial
  • Package Size: 160mm x 80mm x 28mm
  • Component: Isolator
  • Frequency Range:: 10 to 55
High Power Isolator Coaxial 140 to 300MHz -- UIYCI5656A
from UIY Inc.

140 to 300MHz – Coaxial Isolator [See More]

  • Configuration: Coaxial
  • Package Size: 56mm x 56mm x 15mm
  • Component: Isolator
  • Frequency Range:: 140 to 300
10 Watts mmWave Coaxial Circulator from 18GHz to 26.5GHz -- RC1519HK-XX
from ZTS Technologies Co., Ltd

ZTS released a series of new products: coaxial, mmWave, 5G circulators. This coaxial 2.92mm circulator design is rated for a minimum frequency of 26.5 GHz and a maximum frequency of 40 GHz. It's widely used in military, space and commercial applications. Custom design is available upon request. [See More]

  • Configuration: Coaxial
  • Frequency Range:: 18000 to 26500
  • Component: Circulator
  • Isolation: 16
Cryogenic Isolator Array -- QCC Series
from QuinStar Technology, Inc.

QuinStar ’s QCC series Cryogenic Isolator Arrays are individually tuned, shielded, and packaged in a compact housing. Each channel is designed to have direct conductive heat path for rapid cooling. The housing can be double shielded or unshielded, depending on the application. The array... [See More]

  • Configuration: Coaxial
  • Frequency Range:: 4000 to 12000
  • Component: Isolator
  • Insertion Loss: 0.6000
Coax Multi-Band Circ. 00.80-00.90GHz -- ATc0.8-0.9
from Advanced Technical Materials, Inc.

Standard parts come with SMA female connectors in and out [See More]

  • Configuration: Coaxial
  • Frequency Range:: 800 to 900
  • Component: Circulator
  • Isolation: 25 to ?