Waveguide RF Isolators and RF Circulators
from UIY Inc.
10 to 15GHz – Waveguide Circulator [See More]
- Configuration: Waveguide
- Package Size: 44.5mm x 44.5mm x 38.1mm
- Component: Circulator
- Frequency Range:: 10000 to 15000
from UIY Inc.
10 to 15GHz – Waveguide Isolator [See More]
- Configuration: Waveguide
- Package Size: 44.5mm x 44.5mm x 38.1mm
- Component: Isolator
- Frequency Range:: 10000 to 15000
from Advanced Technical Materials, Inc.
Waveguide size = WR229 [See More]
- Configuration: Waveguide
- Package Size: 4.86 in. x 4.86 in. x 2 in.
- Component: Circulator
- Frequency Range:: 3700 to 4200
from QuinStar Technology, Inc.
QuinStar Technology ’s QIF series fullband Faraday isolators are available in nine waveguide bands covering the frequency range of 26.5 to 220 GHz. These isolators provide isolation over wider bandwidths than single-junction waveguide isolators. The wide bandwidth of these isolators makes them... [See More]
- Configuration: Waveguide
- Isolation: 20 to 27
- Frequency Range:: 26500 to 220000
- Insertion Loss: 1.3 to 4
from Dexter Magnetic Technologies, Inc.
Microwave circulators and isolators are used primarily in radar and communication systems. These devices typically consist of a ground plane, microwave ferrite and a permanent magnet. These devices are critical in the switching and routing of microwave energy. An isolator is analogous to a diode in... [See More]
- Configuration: Waveguide
- Component: Isolator; Circulator
from QuinStar Technology, Inc.
QuinStar Technology ’s QJE series fullband junction circulators and QJF series fullband junction isolators are available in two waveguide bands covering the frequency range of 18 to 40 GHz. These H-plane three-port Y-junction ferrite devices feature high isolation, low insertion loss and full... [See More]
- Configuration: Waveguide
- Frequency Range:: 18000 to 40000
- Component: Isolator; Circulator
- Isolation: 18 to 20
from QuinStar Technology, Inc.
QuinStar Technology ’s QJY series precision junction circulators and QJI series precision junction isolators are available in seven waveguide bands covering the frequency range of 18 to 110 GHz. Single-junction isolators and single- and three- junction circulator versions are offered. These... [See More]
- Configuration: Waveguide
- Frequency Range:: 18000 to 110000
- Component: Circulator
- Isolation: 18 to 20
from QuinStar Technology, Inc.
QuinStar Technology ’s QJY series precision junction circulators and QJI series precision junction isolators are available in seven waveguide bands covering the frequency range of 18 to 110 GHz. Single-junction isolators and single- and three- junction circulator versions are offered. These... [See More]
- Configuration: Waveguide
- Frequency Range:: 18000 to 110000
- Component: Isolator; Circulator
- Isolation: 18 to 20