Connectorized I/Q Modulators and I/Q Demodulators
2 Results
Bi-Phase Modulators -- BEM-2A-1500
from Crane Aerospace & Electronics
from Crane Aerospace & Electronics
Package Type | Connectorized. Frequency Min (MHz) | 1,000. Frequency Max (MHz) | 2,000. Insertion Loss (dB) Max | 6. Amplitude Balance (dB) Max | 0.75. Phase Balance (Deg) Max | 5. Environmental Screening | Catalogue, Mil-screened [See More]
- Package Type: Connectorized; Connectorized
- Carrier Frequency: 1000 to 2000
- Product Type: I & Q Modulator
Bi-Phase Modulator -- BP-01-411
from Pulsar Microwave Corporation
from Pulsar Microwave Corporation
Modulate an input signal by 0 ° and 180 ° phase shifts [See More]
- Package Type: Connectorized
- Connectors: BNC (optional feature); SMA; TNC (optional feature); Type F (optional feature); Type N (optional feature)
- Product Type: I & Q Modulator
- Carrier Frequency: 1 to 400