I/Q Modulator / Demodulator I/Q Modulators and I/Q Demodulators

13 Results
1111090
from RS Components, Ltd.

Balanced modem,AD630JN DIP20 - Radio Frequency & Microwave Circuits - Modulator & Demodulator Circuits [See More]

  • Product Type: I & Q Modulator/Demodulator
  • Package Type: PDIP
1242333 [MFRC53101T from NXP Semiconductors France SAS]
from RS Components, Ltd.

The MIFARE Classic devices are contactless smart card ICs used in public transport, access management and shop loyalty cards. Operating Frequency: 13.56MHz. OTA Data Rate: 106kbps. Proximity operating distance: up to 100mm. Available with 7-byte unique identifier (7B UID) or 4-byte non-unique... [See More]

  • Product Type: I & Q Modulator/Demodulator
  • Package Type: Surface Mount; SOIC
1452891 [MC1496BDG from onsemi]
from RS Components, Ltd.

Balanced Mod/Dmod 300MHz SOIC14 - Radio Frequency & Microwave Circuits - Modulator & Demodulator Circuits [See More]

  • Product Type: I & Q Modulator/Demodulator
  • I/Q Frequency: 300
  • Package Type: Surface Mount; SOIC
1597627
from RS Components, Ltd.

Balanced Modulator/Demodulator SBDIP20 - Radio Frequency & Microwave Circuits - Modulator & Demodulator Circuits [See More]

  • Product Type: I & Q Modulator/Demodulator
  • I/Q Frequency: 2
  • Package Type: SBDIP
412939
from RS Components, Ltd.

Modulator/Demodulator AD630ARZ - Radio Frequency & Microwave Circuits - Modulator & Demodulator Circuits [See More]

  • Product Type: I & Q Modulator/Demodulator
  • Package Type: Surface Mount; SOIC W
463640 [MC1496DG from onsemi]
from RS Components, Ltd.

The output voltage of an MC1496 Balanced Modulator/Demodulator is a product of an input voltage (signal) and a switching function (carrier). Carrier Suppression: -65dB @ 0.5MHz, -50dB @ 10MHz. Adjustable gain and signal handling. Balanced inputs and outputs. Common mode rejection: -85dB typical. [See More]

  • Product Type: I & Q Modulator/Demodulator
  • I/Q Frequency: 300
  • Package Type: Surface Mount; SOIC
4836831 [HTRC11001T from NXP Semiconductors France SAS]
from RS Components, Ltd.

HITAG low-frequency RF transponder technology is designed for use in harsh and industrial environments. HITAG transponder devices feature an ultra low power design, providing long read-ranges needed for livestock tracking. RF Frequency Range: 100 to 150kHz. Integrated capacitors with different... [See More]

  • Product Type: I & Q Modulator/Demodulator
  • I/Q Frequency: 16
  • Package Type: Surface Mount; SOIC
7589709
from RS Components, Ltd.

I/Q or Quadrature modulation and demodulation utilizes signals that are split into In-phase (I) and Quadrature (Q) components. These two components differ in phase by 90 °. Device Type = Modulator/Demodulator. Modulation Type = Balanced. Maximum Conversion Gain = 120dB. Maximum I/Q Frequency =... [See More]

  • Product Type: I & Q Modulator/Demodulator
  • I/Q Frequency: 2
  • Package Type: PDIP
7878712 [MC1496DR2G from onsemi]
from RS Components, Ltd.

The output voltage of an MC1496 Balanced Modulator/Demodulator is a product of an input voltage (signal) and a switching function (carrier). Carrier Suppression: -65dB @ 0.5MHz, -50dB @ 10MHz. Adjustable gain and signal handling. Balanced inputs and outputs. Common mode rejection: -85dB typical. [See More]

  • Product Type: I & Q Modulator/Demodulator
  • I/Q Frequency: 300
  • Package Type: Surface Mount; SOIC
9127334
from RS Components, Ltd.

Modulator/Demodulator AD630ARZ - Radio Frequency & Microwave Circuits - Modulator & Demodulator Circuits [See More]

  • Product Type: I & Q Modulator/Demodulator
  • Package Type: Surface Mount; SOIC W
Image Reject Mixer -- IR-06-302
from Pulsar Microwave Corporation

Incorporate a 2-way 0 ° divider, two 90 ° hybrids and two mixers [See More]

  • Product Type: I & Q Modulator/Demodulator
  • Connectors: SMA
  • Package Type: Plugin
  • Carrier Frequency: 30 to 60