Flat Pack (FPAK) I/Q Modulators and I/Q Demodulators
3 Results
Bi-Phase Modulators -- BPF -2A-1.7 SQ
from Crane Aerospace & Electronics
from Crane Aerospace & Electronics
Package Type | Flatpack. Frequency Min (MHz) | 1.6. Frequency Max (MHz) | 1.8. Insertion Loss (dB) Max | 3. Amplitude Balance (dB) Max | 0.2. Phase Balance (Deg) Max | 2. Environmental Screening | Space Qualified [See More]
- Package Type: Flatpack; Flatpack
- Carrier Frequency: 1.6 to 1.8
- Product Type: I & Q Modulator
IQ Modulators / Demodulators
from MACOM
from MACOM
MACOM's IQ modulators and demodulators are widely used in aerospace and defense, wireless, and broadband communications applications. We offer a variety of connectorized, flat pack, drop-in and surface mount packages with a broad range of operating frequency ranges and performance specifications for... [See More]
- Package Type: Flatpack
- Carrier Frequency: 105 to 960
- Product Type: I & Q Modulator (optional feature); I & Q Demodulator (optional feature)
- Carrier Frequency: 105 to 960
Bi-Phase Modulator -- BP-07-L
from Pulsar Microwave Corporation
from Pulsar Microwave Corporation
Modulate an input signal by 0 ° and 180 ° phase shifts [See More]
- Package Type: Flatpack
- Connectors: BNC (optional feature); SMA; TNC (optional feature); Type F (optional feature); Type N (optional feature)
- Product Type: I & Q Modulator
- Carrier Frequency: 3000 to 6000