Desktop / Tower RF Upconverters and RF Downconverters

7 Results
IQ Upconverter -- SZU100A
from Rohde & Schwarz USA, Inc.

The R &S ®SZU100A I/Q upconverter extends the R &S ®SMW200A vector signal generator into the mmWave range. Its 2 GHz bandwidth, flat frequency response and dynamic range of over 80 dB allows the R &S ®SZU100A to generate high-quality test signals in the frequency range from... [See More]

  • Form Factor: Desktop / Pedestal
  • Input Frequency: 1944 to 2160
  • Applications: Mobile / Wireless Systems
  • Output Frequency: 58320 to 64800
ConvertaWave™ RF DownConverter -- RF22-52DCV1
from NuWaves Ltd.

Supporting RF Inputs in portions of the VHF/UHF band, the RF downconverter delivers a band limited (filtered) 70 MHz IF output. The ConvertaWaveTM has over 100 dB of manual gain control, inclusive of an automatic gain control (AGC) mode. Boasting a system noise figure under 5 dB and a local... [See More]

  • Form Factor: Desktop / Pedestal; Module
  • Output Frequency: 70
  • Input Frequency: 225 to 500
  • Noise Figure: 5
Dual Channel UD Box
from thinkRF

THE BEST 5G NR DEVELOPMENT TOOL FOR WIRELESS EQUIPMENT OEMs, TELECOM CARRIERS & BASEBAND RESEARCHERS. Wireless equipment OEMs, baseband researchers and telecom carriers can easily verify the beam tracking algorithm and protocols with the thinkRF TMYTEK UD Box! Now, you can retain existing field,... [See More]

  • Form Factor: Desktop / Pedestal
  • Return Loss: 6 to 8
  • Input Frequency: 10 to 14000
  • Noise Figure: 13.8
SGMA Upconverter -- SGU100A
from Rohde & Schwarz USA, Inc.

The R &S ®SGU100A SGMA Upconverter offers a frequency extension to 40 GHz. When the R &S ®SGS100A and the R &S ®SGU100A are connected, they act as a single instrument for both remote control and manual operation via the R &S ®SGMA-GUI PC software. The combined... [See More]

  • Form Factor: Desktop / Pedestal
  • Input Frequency: 1 to 80
  • Applications: Mobile / Wireless Systems
  • Output Frequency: 6000 to 40000
Multi-Octave Wideband RF Upconverter -- RF2-3000UCV1
from NuWaves Ltd.

Supporting an IF Input of 2 MHz to 70 MHz, the RF upconverter delivers a user commanded RF output of 2 MHz to 3 GHz. The RF upconverter provides user control of the RF amplitude by the implementation of a 50 dB attenuator. [See More]

  • Form Factor: Desktop / Pedestal; Module
  • Output Frequency: 2 to 3000
  • Input Frequency: 2 to 70
  • Power Output: 8
RF Downconverters/Tuners -- D2030
from thinkRF

UPGRADE YOUR EXISTING FIELD, LAB & MANUFACTURING TEST EQUIPMENT TO 30 GHz WITH thinkRF D2030. The thinkRF D2030 RF Downconverter / Tuner is engineered to work seamlessly with existing spectrum analysis equipment by downconverting RF from the 27 – 30 GHz frequency bands down to an... [See More]

  • Form Factor: Desktop / Pedestal
  • Input Frequency: 27000 to 30000
  • Technology: Crystal Controlled
  • Output Frequency: 3550 to 5598
RF Downconverters/Tuners -- D4000
from thinkRF

EXTEND YOUR FREQUENCY AND BANDWIDTH PERFORMANCE WITH thinkRF D4000. As new and innovative technologies for wireless communications continue to emerge and push into mmWave 5G bands, you must be able to adapt and enhance the lifetime of your existing RF systems to meet these new bands in an agile... [See More]

  • Form Factor: Desktop / Pedestal
  • Input Frequency: 24000 to 40000
  • Technology: Crystal Controlled
  • Output Frequency: 1536