IC Chip RF Upconverters and RF Downconverters
from Qorvo
Qorvo's TGC4610-SM is a K-Band Image Reject Downconverter. The TGC4610-SM operates over an RF frequency range of 17 to 27 GHz and LO from 6.5 to 15.5 GHz with IF outputs from DC to 4 GHz. This part is designed using Qorvo's pHEMT production process. The TGC4610-SM integrates an LNA, and image reject... [See More]
- Form Factor: IC Chip
- Conversion Gain: 15
- Input Frequency: 17000 to 27000
- Features: RoHS
from Richardson RFPD
12-17GHz Integrated Down Converter. GaAs Monolithic Microwave IC. The CHR2291 is a multifunction chip which integrates a LO time two multiplier, a balanced cold FET mixer, and a RF LNA. It is designed for a wide range of applications, typically commercial communication systems. The backside of the... [See More]
- Form Factor: IC Chip; Chip
- Output Frequency: 0.0 to 1500
- Input Frequency: 12000 to 17000
- Conversion Gain: 10
from Qorvo
Qorvo's TGC4408-SM is a low cost Ku band downconverter. It provides in a single package a dual band VCO, a subharmonic mixer and all the associated gain stages required to integrate the VCO and the mixer. The TGC4408-SM provides a differential signal at 1/4th the VCO frequency for use in a... [See More]
- Form Factor: IC Chip
- Conversion Gain: 10
- Input Frequency: 18300 to 20200
- Features: RoHS
from Qorvo
Qorvo's TGC4402-SM is an up-converting mixer designed to support a variety of millimeter wave applications including point-to-point digital radio and K band satellite communications. The mixer provides 9 dB nominal conversion loss across 18 to 26 GHz. Typical LO input drive is 19 dBm across the... [See More]
- Form Factor: IC Chip
- Input Frequency: 18000 to 26000
- Applications: Salellite Communications
- Conversion Gain: -9
from Qorvo
Qorvo's S510065 is a 50-150 MHz downconverter designed to be used as an Out-of-Band (OOB) Tuner. The S510065 consists of an input AGC amplifier, mixer, and a video/AGC amplifier. This device offers optimum performance with low power consumption and low distortion. [See More]
- Form Factor: IC Chip
- Conversion Gain: 82
- Input Frequency: 50 to 150
from MACOM
MACOM's upconverters are widely used in point-to-point radio, broadband communications, and RADAR applications. Operating between the 17 - 40 GHz frequency range, our upconverters feature an integrated image reject (balanced) mixer, LO buffer, and RF buffer. Some products also include LO... [See More]
- Form Factor: IC Chip
- Input Frequency: 17680 to 45000
- Applications: Mobile / Wireless Systems; Radar Systems; RF Microwave
- Conversion Gain: 2 to 35
from Renesas Electronics Corporation
The HSP50216 Quad Programmable Digital Downconverter (QPDC) is designed for high dynamic range applications such as cellular basestations where multiple channel processing is required in a small physical space. The QPDC combines into a single package, a set of four channels which include: digital... [See More]
- Form Factor: IC Chip
- Applications: Mobile / Wireless Systems
from Renesas Electronics Corporation
The ISL5216 Quad Programmable Digital Downconverter (QPDC) is designed for high dynamic range applications such as cellular basestations where multiple channel processing is required in a small physical space. The QPDC combines into a single package a set of four channels which include: digital... [See More]
- Form Factor: IC Chip
- Applications: Mobile / Wireless Systems
from Renesas Electronics Corporation
The ISL5416 Four-Channel Wideband Programmable Digital DownConverter (WPDC) is designed for high dynamic range applications such as cellular basestations where the processing of multiple channels is required in a small physical space. The WPDC combines four channels in a single package, each... [See More]
- Form Factor: IC Chip
- Applications: Mobile / Wireless Systems
from Renesas Electronics Corporation
The HSP50214B Programmable Downconverter converts digitized IF data into filtered baseband data which can be processed by a standard DSP microprocessor. The Programmable Downconverter (PDC) performs down conversion, decimation, narrowband low pass filtering, gain scaling, resampling, and Cartesian... [See More]
- Form Factor: IC Chip
from Renesas Electronics Corporation
The HSP50415 Wideband Programmable Modulator (WPM) is a quadrature amplitude modulator/upconverter designed for wideband digital modulation. The WPM combines shaping and interpolation filters, a complex modulator, timing and carrier NCOs and dual DACs into a single package.brbr The HSP50415 supports... [See More]
- Form Factor: IC Chip