Crystal Controlled RF Upconverters and RF Downconverters

3 Results
RF Downconverters/Tuners -- D2030
from thinkRF

UPGRADE YOUR EXISTING FIELD, LAB & MANUFACTURING TEST EQUIPMENT TO 30 GHz WITH thinkRF D2030. The thinkRF D2030 RF Downconverter / Tuner is engineered to work seamlessly with existing spectrum analysis equipment by downconverting RF from the 27 – 30 GHz frequency bands down to an... [See More]

  • Technology: Crystal Controlled
  • Input Frequency: 27000 to 30000
  • Form Factor: Desktop / Pedestal
  • Output Frequency: 3550 to 5598
RF Downconverters/Tuners -- D4000
from thinkRF

EXTEND YOUR FREQUENCY AND BANDWIDTH PERFORMANCE WITH thinkRF D4000. As new and innovative technologies for wireless communications continue to emerge and push into mmWave 5G bands, you must be able to adapt and enhance the lifetime of your existing RF systems to meet these new bands in an agile... [See More]

  • Technology: Crystal Controlled
  • Input Frequency: 24000 to 40000
  • Form Factor: Desktop / Pedestal
  • Output Frequency: 1536
RF Downconverters/Tuners -- R5550
from thinkRF

RELIABLE, HIGH SPEED, UNINTERRUPTED WIRELESS NETWORKS WITH thinkRF R5550. The thinkRF R5550 Real-Time Spectrum Analyzer is built on innovative and highly optimizable software-defined radio technologies that provide more flexibility, greater coverage, and increased functionality. Designed and built... [See More]

  • Technology: Crystal Controlled
  • Input Frequency: 0.0090 to 27000
  • Form Factor: Desktop / Pedestal
  • Output Frequency: 55 to 1200