Stainless Steel Duct Heaters

4 Results
Open Coil Duct Heaters
from WATTCO

The use of heaters has continued to grow. Duct Heaters have been an integral part of the heater industry garnering considerable revenue from their sales. Duct Heaters have continued to rule the industrial heating market with people looking for the perfect sized duct heaters for use. The importance... [See More]

  • Sleeve (Sheath) Material: Stainless Steel
  • AC Voltage Required: 120 to 600
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
  • kWatts: 22.50
Duct Heaters -- Standard & Finned Tubular
from Tempco Electric Heater Corporation

Heavy wall Incoloy ® tubular heating elements (field replaceable) provide protection against corrosive air environments and resistance to vibration when compared to open coil elements. Air duct heaters can be designed specifically for high pressure and/or hazardous locations. Turnkey systems... [See More]

  • Sleeve (Sheath) Material: Nickel Alloy; Stainless Steel
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: 1200
  • AC Voltage Required: 240 to 480
Circulation Heater
from Thermon, Inc

Circulation heaters are the equivalent to tube and shell heat exchangers with the particular feature that the core bundle is manufactured with electric tubular heating elements. Circulation heaters are used in applications where a process stream needs to be heated to a finely controlled set-point. [See More]

  • Sleeve (Sheath) Material: Stainless Steel
  • Phase: Single Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: ? to 1200
  • AC Voltage Required: ? to 660
ADH Series Air Duct Heater -- ADH-06-243
from Heat Exchange & Transfer, Inc.

Air duct heaters are available in standard and custom designs. The duct heater can be installed vertically or horizontally into a rectangular or square duct. Transition sections for circular or small ducts are available. The duct heater consists of stainless steel tubular elements welded into a... [See More]

  • Sleeve (Sheath) Material: Stainless Steel
  • AC Voltage Required: 240
  • Phase: Three Phase AC Voltage
  • kWatts: 6.00