Inch Thrust Washers

29 Results
0.05" Thick, Hardened Stainless steel washer -- A 7Q 7-012
from Stock Drive Products & Sterling Instrument - SDP/SI

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding... [See More]

  • Design Units: Inch
  • Bore: 0.1250
Self-Lubricating Thrust Washers - Inch -- BTNWAS-TW06TH
from Quality Bearings & Components

Self-Lubricating. THRUST WASHERS – INCH. • Carbon Steel Backing. • Self-Lubricating Liner. • Maintenance-Free. NOTE: A composite liner consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE, and lead sliding lining. The bushing contains a certain... [See More]

  • Design Units: Inch
  • Thickness: 0.8750
  • Bore: 0.5000
Thrust Bearings
from G.L. Huyett

We offer a complete inventory of sleeves, flanges, thrust washers, cored stock and plates. [See More]

  • Design Units: Inch
  • Thickness: 0.4380 to 4.0000
  • Bore: 0.2550 to 2.7660
TW - Pre-Lubricating Thrust Washers - Inch Sizes -- TW-08-THX
from Daemar Inc.

THX Thrust Washers. Width = 0.0625 & 0.0895 in. Inside Diameter = 0.625 to 2.250 in. Outside Diameter = 1.125 to 3.250 in. The TW trademark denotes a range of thrust washers produced from a material with a composite structure. The backing consists of carbon steel onto which a porous layer of... [See More]

  • Design Units: Inch
  • Thickness: 1.1250
  • Bore: 0.6250
  • Overall Width: 0.0625
Acetal Copolymer Thrust Washers
from Bowman International Ltd.

Acetal Copolymer has a good combination of properties, including low moisture absorption, good dimensional stability, and low friction, making it suitable for Bearing applications. Good sliding properties. Good temperature range. Lightweight. No maintenance. Very good dimensional stability. High... [See More]

  • Design Units: Inch; Metric
  • Thickness: 0.7874 to 3.0709
  • Bore: 0.4724 to 2.0472
Carbon Steel Inch Thrust Washer 1 ID -- 20175
from Torque Transmission

Inch dimension Carbon Steel Thrust Washer Rc 59-61. [See More]

  • Design Units: Inch
  • Thickness: 1.6250
  • Bore: 1.0000
  • Overall Width: 0.1250
High Performance Fluoropolymer Materials Rulon J Series Bearings -- DRJT-0410-2
from TriStar Plastics Corp.

Rulon bearings outperform metal materials, and are ideal for non-lubricated, high-load applications in punishing environments. Rulon bearings are heavy-duty, rust-resistant, long-wearing, and cost-efficient. [See More]

  • Design Units: Inch
  • Thickness: 0.6250
  • Bore: 0.2500
Bronze ECO Thrust Washers SAE 841
from Bunting Bearings, LLC

The SAE 841 range has been extended even further for the food industry with the Bunting 841 ECO range. This range of bearings gives you the benefit of being USDA H-1 approved. Temperature range: 10 °F/+220 °F [See More]

  • Design Units: Inch
  • Thickness: 0.6250 to 3.5000
  • Bore: 0.2500 to 2.0000
  • Overall Width: 0.0625 to 0.2500
Standard and Stainless Steel Ball Series Thrust Bearings -- 1-1/2-STP
from Boca Bearings Company

Thrust Bearings [See More]

  • Design Units: Inch
  • Thickness: 2.1250
  • Bore: 1.5000
  • Overall Width: 0.4380
NU Thrust Washers NU Inch Self Lubricating Bearing
from National Precision Bearing, Inc.

Loads - P. • Dynamic loads up to 20,000 PSI. • Static loads up to 36,000 PSI. • Compressive yield strength of 44,000 PSI. Speed - V. • Up to 1000 FPM unlubricated. • Up to 2000 FPM lubricated. Performance - PV. • PV to 50,000 PSI - FPM - continuous operation. • PV... [See More]

  • Design Units: Inch
  • Thickness: 0.8750 to 3.2500
  • Bore: 0.5000 to 2.2500
TW-TH - Self-Lubricating Thrust Washers - Inch Sizes -- TW-06-TH
from Daemar Inc.

Thrust Washers. Width = 0.0585 & 0.0895 in. Inside Diameter = 0.500 to 2.250 in. Outside Diameter = 0.875 to 3.250 in. The Dryslide trademark identifies a whole range of self-lubricated dry sliding bearings. A composite structure, TW-TH thrust washers consists of a carbon steel backing, an... [See More]

  • Design Units: Inch
  • Thickness: 0.8750
  • Bore: 0.5000
  • Overall Width: 0.0585
Circular Bearing Discs -- Oilite®
from Bowman International Ltd.

Provides self-lubricating thrust surfaces especially in applications where assembly does not lend itself to the use of a flanged bearing. Alternatively can provide a second thrust surface at the non-flanged end of a bearing. In thrust applications PV should not exceed 0.36 N/mm2 × m/s. Surface... [See More]

  • Design Units: Inch; Metric
  • Thickness: 3.0000 to 6.0000
  • Bore: 1.0000 to 4.0000
Bronze Thrust Washers SAE 841
from Bunting Bearings, LLC

Bunting Oil-Filled P/M Bronze Bearings. Bunting Bearings offers a complete line of stock plain bearings, flange bearings and washers made of P/M bronze. Bunting sintered bronze stock bearings have long conformed to ASTM chemical and physical properties, and are the first to include all ASTM standard... [See More]

  • Design Units: Inch
  • Thickness: 0.4375 to 3.8750
  • Bore: 0.2500 to 2.7500
  • Overall Width: 0.0625 to 0.2500
Standard and Stainless Steel Ball Series Thrust Bearings -- 1-1/2-TP
from Boca Bearings Company

Thrust Bearings [See More]

  • Design Units: Inch
  • Thickness: 2.1250
  • Bore: 1.5000
  • Overall Width: 0.4380
NX Thrust Washers NX Inch Pre Lubricated Bearing
from National Precision Bearing, Inc.

Loads - P. • Dynamic loads up to 20,000 PSI. • Static loads up to 36,000 PSI. • Compressive yield strength of 44,000 PSI. Speed - V. • Up to 100 FPM greased. • Up to 500 FPM in oil. Performance - PV. • PV to 80,000 PSI - FPM -. continuous operation. Temperature Range. [See More]

  • Design Units: Inch
  • Thickness: 1.1250 to 3.2400
  • Bore: 0.6250 to 2.2600
Nylon Thrust Washers
from Bunting Bearings, LLC

Bunting Nylon Bearings. NYLON -Molded Nylon 101 sleeve (plain), flange, and thrust bearings provide an economical alternative where performance characteristics and the strength of metal bearings are not required. Bunting Bearings carries a full line of sleeve (plain), flange, and thrust styles to... [See More]

  • Design Units: Inch
  • Thickness: 0.1875 to 2.0000
  • Bore: 0.1250 to 0.7500
  • Overall Width: 0.0625 to 0.2500
Standard and Stainless Steel Ball Series Thrust Bearings -- 1/4T
from Boca Bearings Company

Thrust Bearings [See More]

  • Design Units: Inch
  • Thickness: 0.5000
  • Bore: 0.2500
  • Overall Width: 0.1400
PTFE BJ2 Thrust Washers
from Bunting Bearings, LLC

BJ2 thrust washers provide high levels of strength, rigidity, toughness, wear resistance and chemical resistance. They are engineered to satisfy a wide range of service requirements. (JLON 2100). Temperature range: -250 °F/+550 °F [See More]

  • Design Units: Inch
  • Thickness: 1.0000 to 3.0000
  • Bore: 0.5000 to 1.5000
  • Overall Width: 0.0625 to 0.1250
Standard and Stainless Steel Ball Series Thrust Bearings -- 5/16-STSS
from Boca Bearings Company

Thrust Bearings [See More]

  • Design Units: Inch
  • Thickness: 0.6250
  • Bore: 0.3125
  • Overall Width: 0.1940
PTFE BJ4 Thrust Washers - high PV values
from Bunting Bearings, LLC

BJ4 thrust washers operate at PV values up to approximately 30,000 dry. Ideal for rotary and linear bearings, BJ4 eliminates the need for lubrication in almost any environment. (JLON 4200). Temperature range: -250 °F/+550 °:F [See More]

  • Design Units: Inch
  • Thickness: 0.6250 to 3.0000
  • Bore: 0.2500 to 1.5000
  • Overall Width: 0.0625 to 0.1250
Standard and Stainless Steel Ball Series Thrust Bearings -- 602-3/4V
from Boca Bearings Company

Thrust Bearings [See More]

  • Design Units: Inch
  • Thickness: 0.8594
  • Bore: 0.4531
  • Overall Width: 0.2812
PTFE BJ5 Thrust Washers - polymer reinforced
from Bunting Bearings, LLC

BJ5 thrust washers are polymer reinforced, BJ5 runs against soft mating surfaces such as mild steel, aluminum, and SAE 316 stainless steel without the mating surface wear typically found when other filled PTFE compounds are employed. (JLON 5500). Temperature range: -250 °F/+550 °F [See More]

  • Design Units: Inch
  • Thickness: 0.6250 to 3.0000
  • Bore: 0.2500 to 1.5000
  • Overall Width: 0.0625 to 0.1250
Standard and Stainless Steel Needle Thrust Series Thrust Bearings -- NTA1018
from Boca Bearings Company

Thrust Bearings [See More]

  • Design Units: Inch
  • Thickness: 1.1250
  • Bore: 0.6250
  • Overall Width: 0.0781
PTFE Composite .074" Thick Thrust Washers - self lubricating
from Bunting Bearings, LLC

Bunting Teflon ® Composite Thrust Washers. Non-metallic, self-lubricating Teflon ® composite laminate washers designed to handle high thrust loads. Bunting ’s Teflon ® composite thrust washers are available with Teflon ® fabric bonded onto one side or both sides. Temperature... [See More]

  • Design Units: Inch
  • Thickness: 0.5000 to 4.5000
  • Bore: 0.2500 to 3.0000
  • Overall Width: 0.0740
Thrust Washers -- 405198
from Boca Bearings Company

Thrust Washers [See More]

  • Design Units: Inch
  • Thickness: 0.4450
  • Bore: 0.2750
  • Overall Width: 0.0600
PTFE Composite .078" Thick Thrust Washers - self lubricating
from Bunting Bearings, LLC

Bunting Teflon ® Composite Thrust Washers. Non-metallic, self-lubricating Teflon ® composite laminate washers designed to handle high thrust loads. Bunting ’s Teflon ® composite thrust washers are available with Teflon ® fabric bonded onto one side or both sides. Temperature... [See More]

  • Design Units: Inch
  • Thickness: 0.5000 to 4.5000
  • Bore: 0.2500 to 3.0000
  • Overall Width: 0.0780
Thrust Washers -- TRA815
from Boca Bearings Company

Thrust Washers [See More]

  • Design Units: Inch
  • Thickness: 0.9270
  • Bore: 0.5000
  • Overall Width: 0.0300
Thrust Washers BB-16 - self lubricating
from Bunting Bearings, LLC

Bunting BB-16 is a self-lubricating, powdered metal bearing material typically used for heavily loaded applications. This bearing material has excellent compressive strength, wearability and is shock resistant. This bearing is heat treated to a spec of HRB 70 min. and oil impregnated with an extreme... [See More]

  • Design Units: Inch
  • Thickness: 0.6250 to 3.5625
  • Bore: 0.2500 to 2.0000
  • Overall Width: 0.0625 to 0.2812
Vespel Thrust Washers - machined
from Bunting Bearings, LLC

Bunting VESPEL ® Thrust Washer Bearings. VESPEL ® -Top of the line machined and Vespel ® bearings provide capabilities of high speed, load, and temperature. Bunting Bearings offers a wide range of sizes as standard off-the-shelf, along with a full range of special, made to order sizes. [See More]

  • Design Units: Inch
  • Thickness: 0.5000 to 2.0000
  • Bore: 0.2500 to 1.2500
  • Overall Width: 0.0625 to 0.1280