Surface Mount Technology (SMT) RF Phase Detectors and Comparators
from Mini-Circuits
PHASE DET / SURF MT / RoHS [See More]
- Package Type: Surface Mount
from MACOM
MACOM's MSPD Series Integrates an SRD reference frequency multiplier, coupling capacitors and a Schottky diode microwave sampler / phase detector in a 0.075 ” by 0.100 ” hybrid. They are used to phase lock microwave oscillators up to 22 GHz to a much lower reference frequency by deriving... [See More]
- Package Type: Surface Mount
- Input Frequency Range: 500 to 22000
from Quarktwin Technology Ltd.
RF Detector IC General Purpose 700MHz ~ 2.6GHz -20dBm ~ 11dBm 6-XFDFN Exposed Pad [See More]
- Package Type: Surface Mount; 6-XFDFN Exposed Pad
- Input Frequency Range: 700 to 2600
from Broadcom Inc.
The VMMK-3313 is a small and easy-to-use, broadband, directional detector operating in various frequency bands from 15 to 33 GHz with typical insertion loss of 0.5 dB. It is housed in the Avago Technologies' industry-leading and revolutionary sub-miniature WaferCap chip scale package (GaAsCap wafer... [See More]
- Package Type: Surface Mount
- DC Voltage: 1070
- Input Frequency Range: 15000 to 33000
- DC Offset: 62
from Quarktwin Technology Ltd.
RF Detector IC 57.6MHz 28-VFQFN Exposed Pad [See More]
- Package Type: Surface Mount; 28-VFQFN Exposed Pad
- Input Frequency Range: 57.6
from Broadcom Inc.
The VMMK-3113 is a small and easy-to-use, broadband, directional detector operating in various frequency bands from 2 to 6 GHz with typical insertion loss of 0.3 dB. The detector is housed in the Avago Technologies' industry-leading and revolutionary sub-miniature WaferCap chip scale package... [See More]
- Package Type: Surface Mount
- DC Voltage: 830
- Input Frequency Range: 2000 to 6000
- DC Offset: 62
from Quarktwin Technology Ltd.
RF Detector IC RKE, Access Control 20MHz ~ 300MHz 16-LSSOP (0.173", 4.40mm Width) [See More]
- Package Type: Surface Mount; 16-LSSOP (0.173\", 4.40mm Width)
- Input Frequency Range: 20 to 300
from Broadcom Inc.
The VMMK-3413 is a small and easy-to-use, broadband, directional detector operating in various frequency bands from 25 to 45 GHz with typical insertion loss of 0.8 dB. It is housed in the Avago Technologies' industry-leading and revolutionary sub-miniature WaferCap chip scale package (GaAsCap wafer... [See More]
- Package Type: Surface Mount
- DC Voltage: 674
- Input Frequency Range: 25000 to 45000
- DC Offset: 63
from Quarktwin Technology Ltd.
RF Detector IC W-CDMA 0Hz ~ 3.9GHz -14dBm ~ -9dBm ±1dB 24-VFQFN Exposed Pad [See More]
- Package Type: Surface Mount; 24-VFQFN Exposed Pad
- Input Frequency Range: 0.0 to 3900
from Broadcom Inc.
The VMMK-3213 is a small and easy-to-use, broadband, directional detector operating in various frequency bands from 6 to 18 GHz with typical insertion loss of 0.4 dB. The detector is housed in the Avago Technologies' industry-leading and revolutionary sub-miniature WaferCap chip scale package... [See More]
- Package Type: Surface Mount
- DC Voltage: 559
- Input Frequency Range: 6000 to 18000
- DC Offset: 62
from Quarktwin Technology Ltd.
RF Detector IC General Purpose 76GHz ~ 81GHz 161-TFBGA, FCCSP [See More]
- Package Type: Surface Mount; 161-TFBGA, FCCSP
- Input Frequency Range: 76000 to 81000
from Quarktwin Technology Ltd.
RF Detector IC 10-SOP (0.173", 4.40mm Width) [See More]
- Package Type: Surface Mount; 10-SOP (0.173\", 4.40mm Width)
from Quarktwin Technology Ltd.
RF Detector IC Cellular, W-CDMA, CDMA, GSM, UMTS 50MHz ~ 4GHz -45dBm ~ -5dBm ±0.5dB 6-WFBGA, DSBGA [See More]
- Package Type: Surface Mount; 6-WFBGA, DSBGA
- Input Frequency Range: 50 to 4000
from Quarktwin Technology Ltd.
RF Detector IC Cellular, W-CDMA, CDMA, GSM, UMTS 50MHz ~ 4GHz -45dBm ~ -5dBm ±0.5dB 6-WFBGA, DSBGA [See More]
- Package Type: Surface Mount; 6-WFBGA, DSBGA
- Input Frequency Range: 50 to 4000
from Quarktwin Technology Ltd.
RF Detector IC CDMA, GSM, EDGE, W-CDMA 50MHz ~ 6GHz -35dBm ~ 5dBm ±0.5dB 6-XFBGA, DSBGA [See More]
- Package Type: Surface Mount; 6-XFBGA, DSBGA
- Input Frequency Range: 50 to 6000
from Quarktwin Technology Ltd.
RF Detector IC CDMA, GSM, EDGE, W-CDMA 100MHz ~ 3GHz -28dBm ~ 12dBm 4-WFBGA, DSBGA [See More]
- Package Type: Surface Mount; 4-WFBGA, DSBGA
- Input Frequency Range: 100 to 3000
from Quarktwin Technology Ltd.
RF Detector IC Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA 50MHz ~ 3.5GHz -45dBm ~ 5dBm ±0.5dB 6-WDFN Exposed Pad [See More]
- Package Type: Surface Mount; 6-WDFN Exposed Pad
- Input Frequency Range: 50 to 3500
from Quarktwin Technology Ltd.
RF Detector IC Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA 450MHz ~ 2GHz -30dBm ~ 0dBm ±1dB 6-WDFN Exposed Pad [See More]
- Package Type: Surface Mount; 6-WDFN Exposed Pad
- Input Frequency Range: 450 to 2000
from Quarktwin Technology Ltd.
RF Detector IC CDMA, W-CDMA 450MHz ~ 2GHz -30dBm ~ 0dBm 4-WFBGA, DSBGA [See More]
- Package Type: Surface Mount; 4-WFBGA, DSBGA
- Input Frequency Range: 450 to 2000
from Quarktwin Technology Ltd.
RF Detector IC Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA 450MHz ~ 2GHz -30dBm ~ 0dBm ±1dB 4-WFBGA, DSBGA [See More]
- Package Type: Surface Mount; 4-WFBGA, DSBGA
- Input Frequency Range: 450 to 2000
from Quarktwin Technology Ltd.
RF Detector IC Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA 450MHz ~ 2GHz -30dBm ~ 0dBm ±1dB 4-WFBGA, DSBGA [See More]
- Package Type: Surface Mount; 4-WFBGA, DSBGA
- Input Frequency Range: 450 to 2000
from Quarktwin Technology Ltd.
RF Detector IC Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA 450MHz ~ 2GHz -30dBm ~ 0dBm ±1dB 4-XFBGA, DSBGA [See More]
- Package Type: Surface Mount; 4-XFBGA, DSBGA
- Input Frequency Range: 450 to 2000