SMA RF Phase Detectors and Comparators

6 Results
Monopulse Comparators -- RFM005040
from KRYTAR, Inc.

KRYTAR Monopulse Comparators use KRYTAR ’s high-performance 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability all within a single compact package. KRYTAR ’s technological advances provide excellent operating performance with this... [See More]

  • Connectors: SMA
  • Power Level: 43.01
  • Input Frequency Range: 500 to 4000
  • LO/RF Isolation: 25
Monopulse Comparators -- RFM005070
from KRYTAR, Inc.

KRYTAR Monopulse Comparators use KRYTAR ’s high-performance 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability all within a single compact package. KRYTAR ’s technological advances provide excellent operating performance with this... [See More]

  • Connectors: SMA
  • Power Level: 43.01
  • Input Frequency Range: 500 to 7000
  • LO/RF Isolation: 26
Monopulse Comparators -- RFM010124
from KRYTAR, Inc.

KRYTAR Monopulse Comparators use KRYTAR ’s high-performance 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability all within a single compact package. KRYTAR ’s technological advances provide excellent operating performance with this... [See More]

  • Connectors: SMA
  • Power Level: 43.01
  • Input Frequency Range: 1000 to 12400
  • LO/RF Isolation: 18
Monopulse Comparators -- RFM010180
from KRYTAR, Inc.

KRYTAR Monopulse Comparators use KRYTAR ’s high-performance 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability all within a single compact package. KRYTAR ’s technological advances provide excellent operating performance with this... [See More]

  • Connectors: SMA
  • Power Level: 43.01
  • Input Frequency Range: 1000 to 18000
  • LO/RF Isolation: 22
Broadband Detector -- QEA Series
from QuinStar Technology, Inc.

QuinStar Technology ’s QEA series broadband detectors cover the frequency range of 18 to 170 GHz in nine waveguide bands. These detectors provide an output voltage which is directly proportional to the power level of an RF signal without needing any external DC bias. They are useful for power... [See More]

  • Connectors: SMA
  • Power Level: 16.99 to 20
  • Input Frequency Range: 18000 to 170000
  • Package Type: Connectorized
RTIQ Series I/Q Detector -- RTIQ-16020
from Radar Technology, Incorporated

Product Information. Full Catalog. Description. The RTIQ Series of I/Q detectors was developed by RTI to measure the amplitude and phase of an IF input signal relative to a fixed level (Ref) signal. Design Note: Radar Technology can customize any of our products to meet your individual system... [See More]

  • Connectors: SMA
  • Input Frequency Range: 160