Adjustable Current Current Sources
from Advanced Illumination, Inc.
Allows maximum performance without compromising LED life [See More]
- Form Factor: Wall Mount
- DC Output Voltage: 30.0 to 100.0
- Applications: Instrumentation, Strobe Controller
- DC Output Current: 4
from Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
AC Constant Current Sources for use with Plug-in oscillators. Features. Output Circuit: Isolated output transformer. Regulation: 1% line and load. Frequency Response: 30Hz to 5KHz for standard model, up to 500KHz for special made models. Short Circuit Protection: Automatic reset thermostat. [See More]
- Form Factor: Rack Mount
- AC Output Current: 0.0 to 8
- Applications: Testing Equipment
- AC Output Power: 1000
from SMC International
The Raptor-MS is the heart of the RAPTOR system. In fact, it is the MASTER unit of the system. Based in the combination of a very powerful switching amplifier which supplies a toroidal transformer's primary, it is able not only to generate high current values but also to measure different parameters... [See More]
- Applications: High Current, Testing Equipment
- AC Output Current: 0.0 to 9500
- AC Output Voltage: 0.0 to 200.0
- AC Output Power: 2000
from Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
AC Constant Current Sources for use with Plug-in oscillators. Features. Output Circuit: Isolated output transformer. Input Power: 115 or 230 volts 50 or 60 Hz. Regulation: 1% line and load. Frequency Response: 30Hz to 5KHz for standard model, up to 500KHz for special made models. Short Circuit... [See More]
- Form Factor: Rack Mount
- AC Output Current: 0.0 to 15
- Applications: Testing Equipment
- AC Output Power: 250