Rack Mount Current Sources

9 Results
Precision Low-Noise DC and AC/DC Current Voltage Source -- MeasureReady™
from Lake Shore Cryotronics, Inc.

The low-noise MeasureReady ™ 155 precision current and voltage source combines premium performance with unprecedented simplicity for materials scientists and engineers requiring a precise source of voltage and current. With extensive experience in low-noise instrumentation for research, Lake... [See More]

  • Form Factor: Desktop / Free Standing; Rack Mount
  • Applications: Testing, Measuring, and Operating Resistive and Semiconductor Devices
1U Switching Regulated Power Supplies, Benchtop
from Acopian Power Supplies

The 1U family of programmable AC-DC power supplies sets a new standard for flexible and reliable power for your application. Available in a Rack Mounting or Benchtop at 720W power levels with single output voltages ranging from 3.3 to 135V and current capabilities up to 70A. A user-friendly front... [See More]

  • Form Factor: DIN Rail; Desktop / Free Standing; Rack Mount; Wall Mount
  • DC Output Voltage: 0.0 to 135.0
  • Applications: Instrumentation
  • DC Output Current: 3.7 to 40
1U Switching Regulated Power Supplies, Rackmount
from Acopian Power Supplies

The 1U family of programmable AC-DC power supplies sets a new standard for flexible and reliable power for your application. Available in a Rack Mounting or Benchtop at 720W power levels with single output voltages ranging from 3.3 to 135V and current capabilities up to 70A. A user-friendly front... [See More]

  • Form Factor: DIN Rail; Rack Mount; Wall Mount
  • DC Output Voltage: 0.0 to 135.0
  • Applications: Instrumentation
  • DC Output Current: 3.7 to 40
Rack Mounting - Linear Power Supplies
from Acopian Power Supplies

All models may be programmed through their voltage ranges by means of external resistance. Models with adjustable current limiting have a constant-voltage/constant-current crossover characteristic, and so may be used as current regulated power supplies. Voltage programmable using resistance. [See More]

  • Form Factor: Rack Mount
  • DC Output Voltage: 0.0 to 100.0
  • Applications: Instrumentation
  • DC Output Current: 0.7000 to 30
Rack Mounting - Regulated
from Acopian Power Supplies

Ideal for laboratory and instrumentation applications, these rack mounting supplies have the same output ratings and specifications as the modular supplies, but additionally feature calibrated ten-turn controls (with locking vernier dials) for precisely setting voltage and current. Voltmeter and... [See More]

  • Form Factor: Rack Mount
  • DC Output Voltage: 0.0 to 30000.0
  • Applications: Instrumentation
  • DC Output Current: 1 to 30
AC Constant Current Source -- AL-1200-CR-H/S
from Amp-Line Corp.

Constant Current Source (Linear AC Power Source / Power Supply): Output Current: specified by customer; 1200 watts; Output Frequency: 60 Hz (unless otherwise specified). Custom output range(s) can be order at no additional cost. [See More]

  • Form Factor: Rack Mount
  • AC Output Current: 0.0 to ?
  • Applications: High Frequency, Instrumentation, Magnetic, Military, Testing Equipment
  • DC Output Power: 1200
AC Power Supply/Current Source -- 1000S-CR
from Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.

AC Constant Current Sources for use with Plug-in oscillators. Features. Output Circuit: Isolated output transformer. Regulation: 1% line and load. Frequency Response: 30Hz to 5KHz for standard model, up to 500KHz for special made models. Short Circuit Protection: Automatic reset thermostat. [See More]

  • Form Factor: Rack Mount
  • AC Output Current: 0.0 to 8
  • Applications: Testing Equipment
  • AC Output Power: 1000
Constant Current Mode Multi-Phase Programmable Power Source -- AL-150-CR-GPIB-3
from Amp-Line Corp.

Programmable 3-phase Constant Current Source (Linear AC Power Source / Power Supply): 0-2 A @ 25 V compliance voltage (per phase); 150 watts total; Output Frequency: 30 - 20K Hz (unless otherwise specified); GPIB Interfaced. Custom output range(s) can be ordered at no additional cost. [See More]

  • Form Factor: Rack Mount
  • AC Output Current: 0.0 to 2
  • Applications: High Frequency, Instrumentation, Magnetic, Military, Testing Equipment
  • DC Output Power: 150
AC Power Supply/Current Source -- 250S-CR
from Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.

AC Constant Current Sources for use with Plug-in oscillators. Features. Output Circuit: Isolated output transformer. Input Power: 115 or 230 volts 50 or 60 Hz. Regulation: 1% line and load. Frequency Response: 30Hz to 5KHz for standard model, up to 500KHz for special made models. Short Circuit... [See More]

  • Form Factor: Rack Mount
  • AC Output Current: 0.0 to 15
  • Applications: Testing Equipment
  • AC Output Power: 250