Desktop / Free Standing Current Sources

13 Results
1000A 3000A 5000A Rectifier for Electroplating Three Phase Trafo Electroplating Anodize Rectifier Reversable Price -- No.1601573798412
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Converter Rectifier // 1000A 3000A 5000A Rectifier for Electroplating Three Phase Trafo Electroplating Anodize Rectifier Reversable Price [See More]

  • Form Factor: Desktop / Free Standing
  • DC Output Current: 5000
  • DC Output Voltage: 110.0
  • AC Input Voltage: 1000.0
1U Switching Regulated Power Supplies, Benchtop
from Acopian Power Supplies

The 1U family of programmable AC-DC power supplies sets a new standard for flexible and reliable power for your application. Available in a Rack Mounting or Benchtop at 720W power levels with single output voltages ranging from 3.3 to 135V and current capabilities up to 70A. A user-friendly front... [See More]

  • Form Factor: DIN Rail; Desktop / Free Standing; Rack Mount; Wall Mount
  • DC Output Voltage: 0.0 to 135.0
  • Applications: Instrumentation
  • DC Output Current: 3.7 to 40
MeasureReady™ -- M81-SSM
from Lake Shore Cryotronics, Inc.

An innovative architecture for coordinating low-level measurements from DC to 100 kHz The Lake Shore MeasureReady ™ M81-SSM (Synchronous Source and Measure) system provides a confident and straightforward approach for advanced measurement applications. The M81 is designed to eliminate the... [See More]

  • Form Factor: Desktop / Free Standing
  • Phase: Single-Phase Power Supply
2000A Reversing Hard Chrome Plated Rectifier with Positive and Negative Direction -- reversing-hard-chrome-plated-rectifier-with-positive-and-negative-direction-1
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Converter Rectifier // 2000A Reversing Hard Chrome Plated Rectifier with Positive and Negative Direction [See More]

  • Form Factor: Desktop / Free Standing
  • DC Output Current: 5000
  • DC Output Voltage: 110.0
  • AC Input Voltage: 1000.0
High Voltage AC-DC Modular - Regulated
from Acopian Power Supplies

These modular High Voltage supplies may be used as constant voltage or constant current sources. They may be remotely programmed by means of either voltage or resistance, and have provisions for remote monitoring and output inhibiting. All control and monitoring connections are on a pluggable... [See More]

  • Form Factor: Desktop / Free Standing; Wall Mount
  • DC Output Voltage: 0.0 to 30000.0
  • Applications: Instrumentation
  • DC Output Current: 1.00E-3 to 0.0600
Precision Low-Noise DC and AC/DC Current Voltage Source -- MeasureReady™
from Lake Shore Cryotronics, Inc.

The low-noise MeasureReady ™ 155 precision current and voltage source combines premium performance with unprecedented simplicity for materials scientists and engineers requiring a precise source of voltage and current. With extensive experience in low-noise instrumentation for research, Lake... [See More]

  • Form Factor: Desktop / Free Standing; Rack Mount
  • Applications: Testing, Measuring, and Operating Resistive and Semiconductor Devices
German IGBT Electroplating Rectifier 1000A 3000A 6000A 8000A 12V Rectifier for Metal Pulse Plating -- No.1601569966893
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Converter Rectifier // German IGBT Electroplating Rectifier 1000A 3000A 6000A 8000A 12V Rectifier for Metal Pulse Plating [See More]

  • Form Factor: Desktop / Free Standing
  • DC Output Voltage: 110.0
  • Applications: IGBT
  • DC Output Current: 5000
Programmable DC Current Source -- Model 121
from Lake Shore Cryotronics, Inc.

The Model 121 programmable DC current source is a precision instrument suitable for bench-top use or panel-mounted operation in labs, test facilities, and manufacturing environments. It provides a low-noise, highly stable source of current up to 100 mA, with convenient manual selection through 13... [See More]

  • Form Factor: Desktop / Free Standing
  • Applications: Testing, Measuring, and Operating Resistive and Semiconductor Devices
Hard Chrome Electroplating Pulse Anode Hard Oxidation High-Power High-Frequency Rectifier -- No.1601570305377
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Converter Rectifier // Hard Chrome Electroplating Pulse Anode Hard Oxidation High-Power High-Frequency Rectifier [See More]

  • Form Factor: Desktop / Free Standing
  • DC Output Current: 5000
  • DC Output Voltage: 110.0
  • AC Input Voltage: 1000.0
Reversing Hard Chrome Plated Rectifier with Positive and Negative Direction -- reversing-hard-chrome-plated-rectifier-with-positive-and-negative-direction
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Converter Rectifier // Reversing Hard Chrome Plated Rectifier with Positive and Negative Direction [See More]

  • Form Factor: Desktop / Free Standing
  • DC Output Current: 5000
  • DC Output Voltage: 110.0
  • AC Input Voltage: 1000.0
Single Phase Three Phase 100A 250A 300A Rectifier for Electroplating Painting Production Line -- No.1601574155332
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Converter Rectifier // Single Phase Three Phase 100A 250A 300A Rectifier for Electroplating Painting Production Line [See More]

  • Form Factor: Desktop / Free Standing
  • DC Output Current: 5000
  • DC Output Voltage: 110.0
  • AC Input Voltage: 1000.0
Dedicated Power Sources PE Series -- PE Series
from HORIBA Instruments, Inc.

These units supply the power to drive mass flow controllers, mass flow meters and automatic pressure regulators. They also supply the setting standard voltage of 5 VDC for performing analog control. HORIBA's product line-up includes models for controlling current (4-20 mA), models with a flow rate... [See More]

  • Form Factor: Desktop / Free Standing
  • AC Output Power: 20 to 140
  • Applications: Supplies the power to drive mass flow controllers, mass flow meters and automatic pressure regulators.
  • AC Input Voltage: 100.0 to 240.0
Ultra-Low Resistance DC Power Source
from Tektronix, Inc.

Two options for ultra-low resistance measurements. When connected, the Model 2182A and Model 6220 or 6221 can be operated like a single instrument. The 2182A/622X combination is ideal for resistance measurements, pulsed I-V measurements, and differential conductance measurements, providing... [See More]

  • Form Factor: Desktop / Free Standing
  • DC Output Voltage: 0.1 to 105.0
  • Applications: Instrumentation, Testing Equipment
  • DC Output Current: 2.00E-9 to 0.1000