Glovebag Gloveboxes and Isolators

7 Results
Captair Pyramid® Mobile Isolation Glove Box
from Erlab Inc.

Captair ® Pyramid ®. Lightweight, portable isolation chamber. Glove box designed for user protection and for the investigation and transport of biological samples. Ready-to-use, this device allows the user to: Open suspicious packages. Collect samples on location. Work in an inert... [See More]

  • Isolator Type: Glovebag
  • Isolator Features: Compact / Mini
  • Glove Ports: 2
Glove Bag™ -- Handy-Glide Closure Glovebag
from Glas-Col, LLC

Convenient - Simple zipper like closure.Glove Bag ™ is used like a rigid glove box but has much greater flexibility. It is made of 2.5 mil thick polyethylene, with integral gloves. Equipment sleeve and the bag are then inflated.Disposable - It is economical enough to be used once and... [See More]

  • Isolator Type: Glovebag
2200ANM - Captair 2200ANM Pyramid Glove Bag, PVC with Butyl Gloves; 1 Each -- GO-33666-50
from Cole-Parmer

bull; Easily set up a controlled environment wherever you need it. • Protects you from hazardous materials. • Saves lab space. Set up this light-weight pyramid glove bag to provide a controlled environment for user protection and still-air materials handling. Easily transport the... [See More]

  • Isolator Type: Glovebag
  • Height: 22.01
Glove Bag™ -- Model S
from Glas-Col, LLC

Models S and SS ... have a distinct advantage over the X and R Model for many applications. The equipment entrance sleeve(s) are 12" wide and are located at the side away from user. Gloves are turned in. A corn starch packet is included. [See More]

  • Isolator Type: Glovebag
  • Glove Ports: 2
Glove Bag Inflatable Glove Chamber, 10" Equipment Sleeve -- GO-04408-52
from Cole-Parmer

bull; Protect yourself and your materials quickly without giving up lab space. • Effectively eliminate oxygen and moisture during material manipulation operations. • Establish high-purity working atmosphere in minutes. • Disposable chambers simplify cleanup. An alternative to... [See More]

  • Isolator Type: Glovebag
Glove Bag™ -- R Model
from Glas-Col, LLC

R Model glove bag differs from Model X in that the gloves are not turned in or furnished with corn starch.Supplied in five different sizes. The equipment entrance is in the front, between the two integral gloves.To close this glovebag the quick closing clamp is required. [See More]

  • Isolator Type: Glovebag
  • Glove Ports: 2
Glove Bag™ -- X Model
from Glas-Col, LLC

Great when working with air-sensitive or moisture-sensitive materials"X" Model has an equipment opening in front, between the two integral gloves and is supplied in five different sizes. This model is ready to use, the gloves have been turned in. A packet of corn starch is included.To close this... [See More]

  • Isolator Type: Glovebag
  • Glove Ports: 2