Galvanic Dissolved Oxygen Sensors

5 Results
Dissolved Oxygen Probe -- CS511-L
from Campbell Scientific, Inc.

The CS511 is a rugged, low-maintenance sensor that is manufactured by Sensorex. It consists of a self-polarizing galvanic cell that generates a millivolt signal proportional to the amount of oxygen present in the measured medium (typically water). Oxygen diffuses through its membrane onto a cathode... [See More]

  • Cell Type: Galvanic
  • Accuracy: 2
  • Oxygen Range: 0.5000 to 20
  • Response Time: 300
Dissolved Oxygen Sensor -- miniDOT Clear Logger
from Precision Measurement Engineering, Inc.

The miniDOT Clear logger is a completely submersible instrument that logs dissolved oxygen and temperature measurements and has an internal LCD screen, which displays real-time measurements. The oxygen sensor is an optode that measures dissolved oxygen concentration in water through a fluorescence... [See More]

  • Cell Type: Galvanic
  • Accuracy: -5 to 5
  • Oxygen Range: 0.0 to 150
  • Mounting: Hand Held or Portable
Dissolved Oxygen Sensor -- Model 499ADO
from Emerson Automation Solutions – Rosemount

The Model 499ADO is a membrane-covered amperometric sensor. It is intended primarily for the determination of dissolved oxygen in wastewater aeration basins. EASILY REPLACEABLE MEMBRANE, no special tools required. AUTOMATIC AIR CALIBRATION. AUTOMATIC COMPENSATION FOR CHANGES IN MEMBRANE... [See More]

  • Cell Type: Galvanic
  • Response Time: 25
  • Oxygen Range: 0.0 to 20
  • Mounting: In-Line (Insertion)
Dissolved Oxygen Electrodes -- B1 Housing with B4 Series
from Analytical Sensors & Instruments, Ltd. (ASI)

ASI offers polarographic and galvanic designs of dissolved oxygen sensors. Displayed here is our standard design polarographic DO electrode. In addition, we can design a DO electrode around any application that you have, since we do not display OEM exclusive products, the DO12 is our representative... [See More]

  • Cell Type: Galvanic
  • Operating Temperature Range: ? to 212
  • Maximum Diameter/ Width: 1
Dissolved Oxygen Electrodes -- G2
from Analytical Sensors & Instruments, Ltd. (ASI)

ASI offers polarographic and galvanic designs of dissolved oxygen sensors. Displayed here is our standard design polarographic DO electrode. In addition, we can design a DO electrode around any application that you have, since we do not display OEM exclusive products, the DO12 is our representative... [See More]

  • Cell Type: Galvanic
  • Maximum Length: 5.91
  • Maximum Diameter/ Width: 0.4724
  • Operating Temperature Range: ? to 176