Built-in Temperature Sensor Dissolved Oxygen Sensors

18 Results
OXYFERM FDA 120 -- 237450
from Hamilton Company

The OxyFerm FDA is an electrochemical oxygen sensor suited for applications with high demands for hygiene, e.g. in pharmaceutical industry, in biotechnology and in foods & beverages production. It is available with 12 mm or 25 mm shaft (XL) diameter. When using Oxylyte USD electrolyte, even... [See More]

  • Cell Type: Polarographic
  • Response Time: 60
  • Oxygen Range: 0.0100 to 40
  • Minimum Flow Rate: 3
OXYFERM FDA VP 120 -- 237540
from Hamilton Company

The OxyFerm FDA is an electrochemical oxygen sensor suited for applications with high demands for hygiene, e.g. in pharmaceutical industry, in biotechnology and in foods & beverages production. It is available with 12 mm or 25 mm shaft (XL) diameter. When using Oxylyte USD electrolyte, even... [See More]

  • Cell Type: Polarographic
  • Response Time: 60
  • Oxygen Range: 0.0100 to 40
  • Minimum Flow Rate: 3
OXYFERM FDA VP 225 -- 237542
from Hamilton Company

The OxyFerm FDA is an electrochemical oxygen sensor suited for applications with high demands for hygiene, e.g. in pharmaceutical industry, in biotechnology and in foods & beverages production. It is available with 12 mm or 25 mm shaft (XL) diameter. When using Oxylyte USD electrolyte, even... [See More]

  • Cell Type: Polarographic
  • Response Time: 60
  • Oxygen Range: 0.0100 to 40
  • Minimum Flow Rate: 3
OXYFERM XL -- 237175-OP
from Hamilton Company

The OxyFerm XL is an electrochemical oxygen sensor suited for applications with high demands for hygiene, e.g. in pharaceutical industry, in biotechnology and in food & beverage production. For the OxyFerm XL, various o-ring positions are possible, from 22 to 55 mm. [See More]

  • Cell Type: Polarographic
  • Response Time: 60
  • Oxygen Range: 0.0100 to 40
  • Minimum Flow Rate: 3
OXYFERM XL 150 -- 237170
from Hamilton Company

The OxyFerm XL 150 is an electrochemical oxygen sensor suited for applications with high demands for hygiene, e.g. in pharaceutical industry, in biotechnology and in food & beverage production. [See More]

  • Cell Type: Polarographic
  • Minimum Flow Rate: 3
  • Oxygen Range: 0.0100 to 40
  • Mounting: Hand Held or Portable
OXYGOLD B 120 -- 237180
from Hamilton Company

The OxyGold B is an electrochemical oxygen sensor especially designed for applications which contain carbon dioxide like the production of beer, sparkling wine or soft drinks. The sensor is not affected by acidic gases. Apart from the production of sparkling beverages, the OxyGold. B can be used in... [See More]

  • Cell Type: Polarographic
  • Response Time: 60
  • Oxygen Range: 0.0080 to 40
  • Minimum Flow Rate: 1
OXYGOLD B 225 -- 237185
from Hamilton Company

The OxyGold B is an electrochemical oxygen sensor especially designed for applications which contain carbon dioxide like the production of beer, sparkling wine or soft drinks. The sensor is not affected by acidic gases. Apart from the production of sparkling beverages, the OxyGold B can be used in... [See More]

  • Cell Type: Polarographic
  • Response Time: 60
  • Oxygen Range: 0.0080 to 40
  • Minimum Flow Rate: 1
OXYGOLD B ARC 120 -- 243115
from Hamilton Company

The OxyGold B Arc is an electrochemical oxygen sensor especially designed for applications which contain carbon dioxide like the production of beer, sparkling wine or soft drinks. The sensor is not affected by acidic gases. Apart from the production of sparkling beverages, the OxyGold B can be used... [See More]

  • Cell Type: Polarographic
  • Response Time: 60
  • Oxygen Range: 0.0080 to 40
  • Minimum Flow Rate: 10
OXYGOLD G 120 -- 237395
from Hamilton Company

The OxyGold G is an electrochemical oxygen sensor designed for processes in which very small amounts of oxygen have to be traced, like in the pharmaceutical or microelectronics industry. It is also suitable for processes where high pressures are applied. [See More]

  • Cell Type: Polarographic
  • Response Time: 60
  • Oxygen Range: 1.00E-3 to 40
  • Minimum Flow Rate: 1
OXYGOLD G ARC 120 -- 243110
from Hamilton Company

The OxyGold G Arc is an electrochemical oxygen sensor designed for processes in which very small amounts of oxygen have to be traced, like in the pharmaceutical or microelectronics industry. It is also suitable for processes where high pressures are applied. [See More]

  • Cell Type: Polarographic
  • Response Time: 60
  • Oxygen Range: 1.00E-3 to 40
  • Minimum Flow Rate: 10
OXYSENS 120 -- 237150
from Hamilton Company

The Oxysens is an electrochemical (amperometric) oxygen sensor that is designed for the use in water, swimming pools and fish farms. This sensor is insensitive to soiling due to a fixed cable. No replacement of cathode, membrane or electrolyte and therefore maintenance free. The response time of the... [See More]

  • Cell Type: Polarographic
  • Response Time: 60
  • Oxygen Range: 0.0400 to 40
  • Minimum Flow Rate: 3
VISIFERM DO 120 -- 242450-02
from Hamilton Company

The VisiFerm DO is the first optical oxygen sensor with integrated opto-electronics, having the full functionality of a measuring device with selfdiagnostics. It is steam sterilizable, autoclavable and CIP compatible. The VisiFerm requires less maintenance than a classical oxygen sensor as it does... [See More]

  • Cell Type: Polarographic
  • Response Time: 30
  • Oxygen Range: 0.0040 to 25
  • Mounting: Hand Held or Portable
VisiFerm mA 120 H3 -- 10070760-1111
from Hamilton Company

Hamilton 's VisiFerm mA is the next generation optical dissolved oxygen (DO) sensor for use in an explosive environment. Less frequent calibration and longer lifetime. 2 wire 4-20mA / HART for GMP production environments. Request a quote today. [See More]

  • Cell Type: Polarographic
  • Response Time: 30
  • Oxygen Range: 0.0040 to 25
  • Mounting: Hand Held or Portable
VisiFerm mA 120 H4 -- 10070760-1121
from Hamilton Company

Hamilton 's VisiFerm mA is the next generation optical dissolved oxygen (DO) sensor for use in an explosive environment. Less frequent calibration and longer lifetime. 2 wire 4-20mA / HART for GMP production environments. Request a quote today. [See More]

  • Cell Type: Polarographic
  • Response Time: 30
  • Oxygen Range: 0.0040 to 25
  • Mounting: Hand Held or Portable
VisiFerm mA 160 H3 -- 10070760-1211
from Hamilton Company

Hamilton 's VisiFerm mA is the next generation optical dissolved oxygen (DO) sensor for use in an explosive environment. Less frequent calibration and longer lifetime. 2 wire 4-20mA / HART for GMP production environments. Request a quote today. [See More]

  • Cell Type: Polarographic
  • Response Time: 30
  • Oxygen Range: 0.0040 to 25
  • Mounting: Hand Held or Portable
Dissolved Oxygen Sensor -- miniDOT Clear Logger
from Precision Measurement Engineering, Inc.

The miniDOT Clear logger is a completely submersible instrument that logs dissolved oxygen and temperature measurements and has an internal LCD screen, which displays real-time measurements. The oxygen sensor is an optode that measures dissolved oxygen concentration in water through a fluorescence... [See More]

  • Cell Type: Galvanic
  • Accuracy: -5 to 5
  • Oxygen Range: 0.0 to 150
  • Mounting: Hand Held or Portable
Dissolved Oxygen Probe -- CS511-L
from Campbell Scientific, Inc.

The CS511 is a rugged, low-maintenance sensor that is manufactured by Sensorex. It consists of a self-polarizing galvanic cell that generates a millivolt signal proportional to the amount of oxygen present in the measured medium (typically water). Oxygen diffuses through its membrane onto a cathode... [See More]

  • Cell Type: Galvanic
  • Accuracy: 2
  • Oxygen Range: 0.5000 to 20
  • Response Time: 300
Trace Dissolved Oxygen Sensor -- Model 499ATrDO
from Emerson Automation Solutions – Rosemount

The Model 499ATRDO sensor is a membrane-covered amperometric sensor. It is primarily used to measure trace oxygen levels in deaerated boiler feedwater in steam electric power plants. HIGH ACCURACY: + ppb error below 20 ppb. RAPID STABILIZATION following calibration or maintenance. EASILY REPLACEABLE... [See More]

  • Cell Type: Galvanic
  • Accuracy: 5
  • Oxygen Range: 1.00E-4 to 20
  • Mounting: Flow Thru (Pipeline)