Temperature Compensated Dissolved Oxygen Sensors
from Hamilton Company
The VisiFerm DO is the first optical oxygen sensor with integrated opto-electronics, having the full functionality of a measuring device with selfdiagnostics. It is steam sterilizable, autoclavable and CIP compatible. The VisiFerm requires less maintenance than a classical oxygen sensor as it does... [See More]
- Cell Type: Polarographic
- Response Time: 30
- Oxygen Range: 0.0040 to 25
- Mounting: Hand Held or Portable
from Hamilton Company
Hamilton 's VisiFerm mA is the next generation optical dissolved oxygen (DO) sensor for use in an explosive environment. Less frequent calibration and longer lifetime. 2 wire 4-20mA / HART for GMP production environments. Request a quote today. [See More]
- Cell Type: Polarographic
- Response Time: 30
- Oxygen Range: 0.0040 to 25
- Mounting: Hand Held or Portable
from Hamilton Company
Hamilton 's VisiFerm mA is the next generation optical dissolved oxygen (DO) sensor for use in an explosive environment. Less frequent calibration and longer lifetime. 2 wire 4-20mA / HART for GMP production environments. Request a quote today. [See More]
- Cell Type: Polarographic
- Response Time: 30
- Oxygen Range: 0.0040 to 25
- Mounting: Hand Held or Portable
from Hamilton Company
Hamilton 's VisiFerm mA is the next generation optical dissolved oxygen (DO) sensor for use in an explosive environment. Less frequent calibration and longer lifetime. 2 wire 4-20mA / HART for GMP production environments. Request a quote today. [See More]
- Cell Type: Polarographic
- Response Time: 30
- Oxygen Range: 0.0040 to 25
- Mounting: Hand Held or Portable
from Hamilton Company
Hamilton 's VisiFerm mA is the next generation optical dissolved oxygen (DO) sensor for use in an explosive environment. Less frequent calibration and longer lifetime. 2 wire 4-20mA / HART for GMP production environments. Request a quote today. [See More]
- Cell Type: Polarographic
- Response Time: 30
- Oxygen Range: 0.0040 to 25
- Mounting: Hand Held or Portable
from Hamilton Company
Hamilton 's VisiFerm mA is the next generation optical dissolved oxygen (DO) sensor for use in an explosive environment. Less frequent calibration and longer lifetime. 2 wire 4-20mA / HART for GMP production environments. Request a quote today. [See More]
- Cell Type: Polarographic
- Response Time: 30
- Oxygen Range: 0.0040 to 25
- Mounting: Hand Held or Portable
from Hamilton Company
Hamilton 's VisiFerm mA is the next generation optical dissolved oxygen (DO) sensor for use in an explosive environment. Less frequent calibration and longer lifetime. 2 wire 4-20mA / HART for GMP production environments. Request a quote today. [See More]
- Cell Type: Polarographic
- Response Time: 30
- Oxygen Range: 0.0040 to 25
- Mounting: Hand Held or Portable
from Hamilton Company
Hamilton 's VisiFerm mA is the next generation optical dissolved oxygen (DO) sensor for use in an explosive environment. Less frequent calibration and longer lifetime. 2 wire 4-20mA / HART for GMP production environments. Request a quote today. [See More]
- Cell Type: Polarographic
- Response Time: 30
- Oxygen Range: 0.0040 to 25
- Mounting: Hand Held or Portable
from Hamilton Company
Hamilton 's VisiFerm mA is the next generation optical dissolved oxygen (DO) sensor for use in an explosive environment. Less frequent calibration and longer lifetime. 2 wire 4-20mA / HART for GMP production environments. Request a quote today. [See More]
- Cell Type: Polarographic
- Response Time: 30
- Oxygen Range: 0.0040 to 25
- Mounting: Hand Held or Portable
from Campbell Scientific, Inc.
The CS511 is a rugged, low-maintenance sensor that is manufactured by Sensorex. It consists of a self-polarizing galvanic cell that generates a millivolt signal proportional to the amount of oxygen present in the measured medium (typically water). Oxygen diffuses through its membrane onto a cathode... [See More]
- Cell Type: Galvanic
- Accuracy: 2
- Oxygen Range: 0.5000 to 20
- Response Time: 300
from Emerson Automation Solutions – Rosemount
The Model 499ADO is a membrane-covered amperometric sensor. It is intended primarily for the determination of dissolved oxygen in wastewater aeration basins. EASILY REPLACEABLE MEMBRANE, no special tools required. AUTOMATIC AIR CALIBRATION. AUTOMATIC COMPENSATION FOR CHANGES IN MEMBRANE... [See More]
- Cell Type: Galvanic
- Response Time: 25
- Oxygen Range: 0.0 to 20
- Mounting: In-Line (Insertion)
from SWAN Analytical USA, INC.
Sensor for the measurement of dissolved oxygen in the ppm range in water treatment technology. Features. Precise oxygen measuring cell with integrated temperature measuring. Automatic monitoring of diaphragm integrity and electrolyte exhaust. Easy calibration, excellent life time (up to 2 years of... [See More]
- Oxygen Range: 20
- Response Time: 180
- Accuracy: 0.3000
- Mounting: In-Line (Insertion)
from MO2 Inc.
The GEN III 5000 series, part of OxySense ’s newest line of of non-invasive oxygen monitoring and permeation systems, is the oxygen measurement instrument of choice for labs and individuals who need to test or evaluate bottles, packages and other packaging materials through a variety of... [See More]
- Oxygen Range: 0.0150 to 300000
- Response Time: 1
- Accuracy: 5
- Mounting: In-Line (Insertion)
from SWAN Analytical USA, INC.
Low level oxygen sensor (Clark Cell) with three electrodes (cathode, anode and guard) with built-in temperature probe, pre-filled and pre-mounted sensor cap. Features. Sensor guard for shorter run-in time and no zero current. Easy maintenance due to sensor cap design. No exposed metallic surfaces,... [See More]
- Oxygen Range: 20
- Response Time: 30
- Accuracy: 0.3000
- Minimum Flow Rate: 50
from MO2 Inc.
Our base model offers the ideal solution for conducting non-invasive or invasive measurements in oil, water or air. The OxySense ® GEN III 300 series, which requires a computer interface, will perform most of the functions of the 5000 series including non-invasive headspace analysis for... [See More]
- Oxygen Range: 0.0150 to 300000
- Response Time: 1
- Accuracy: 5
- Mounting: In-Line (Insertion)