Fast Return Speed Controls
from Deschner Corporation
The smallest in the line, offer the advantages of precise hydraulic feed control in an extremely small size. Leakproof and fully adjustable, MINI K Kinecheks are available in ½ inch, 1 inch,1 ¼ and 1 ½ inch stroke lengths with a maximum capacity of 400 lbs. Mini K's are often used to control the... [See More]
- Mechanism: Hydraulic
- Stroke: 0.5000
- Action: Compression
- Minimum Force: 2.5
from Deschner Corporation
The SLIMLINE KINECHEK is the original hydraulic check that has set the industry standards for compactness, reliability and constancy in feed control. It is available in stroke lengths of 1/2 inch, 1 inch, 2 inch and 3 inch; all with a 1200 lb. maximum capacity. The wide selection of models described... [See More]
- Mechanism: Hydraulic
- Stroke: 0.5000
- Action: Compression
- Minimum Force: 5
from Deschner Corporation
SUPER K Kinechek models offer the advantages of a long 4 inch or 6 inch stroke unit within a short overall length. These leakproof Kinechek models can handle loads of up to 1200 lbs. SUPER K's have been used extensively in robotics, food processing equipment and packaging machines. [See More]
- Mechanism: Hydraulic
- Stroke: 4
- Action: Compression
- Minimum Force: 5